☰
FPF2001
FPF2001
Active
Description:  FULL FUNCTION LOAD SWITCHES
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2001 Datasheet
History Price: $0.30000
In Stock: 1710
FPF2001 Specification
Specification
Part No
FPF2001
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Fairchild Semiconductor
Series
IntelliMAX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
50mA
Rds On (Typ)
700mOhm
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
SC-70-5
Package / Case
5-TSSOP, SC-70-5, SOT-353
FPF2001 PDF Datasheet
FPF2001 Related Parts
FPF1003
FPF1003
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FPF1003
FPF1003
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1003A
FPF1003A
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1004
FPF1004
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1004
FPF1004
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1005
FPF1005
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1006
FPF1006
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1007
FPF1007
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1008
FPF1008
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009
FPF1009
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009R
FPF1009R
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1013
FPF1013
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2001 Compare Parts
  • FPF2001 vs FPF34892UCX
  • FPF2001 vs FPF3488UCX
  • FPF2001 vs FPF3381UCX
  • FPF2001 vs FPF3380UCX
  • FPF2001 vs FPF2895VUCX
  • FPF2001 vs FPF2895UCX
  • FPF2001 vs FPF2895CUCX
  • FPF2001 vs FPF2702MX
  • FPF2001 vs FPF2702MPX
  • FPF2001 vs FPF2701MX
  • FPF2001 vs FPF2701MPX
  • FPF2001 vs FPF2701MPX
  • FPF2001 vs FPF2700MX
  • FPF2001 vs FPF2700MPX
  • FPF2001 vs FPF2595UCX
  • FPF2001 vs FPF2506
  • FPF2001 vs FPF2505
  • FPF2001 vs FPF2505
  • FPF2001 vs FPF2504
  • FPF2001 vs FPF2503
  • FPF2001 vs FPF2502
  • FPF2001 vs FPF2501
  • FPF2001 vs FPF2500
  • FPF2001 vs FPF2498BUCX
  • FPF2001 vs FPF2498BUCX
  • FPF2001 vs FPF2496UCX
  • FPF2001 vs FPF2495UCX
  • FPF2001 vs FPF2495CUCX
  • FPF2001 vs FPF2411BUCX-F130
  • FPF2001 vs FPF2313MPX
  • FPF2001 vs FPF2313MPX
  • FPF2001 vs FPF2313LMPX
  • FPF2001 vs FPF2313LMPX
  • FPF2001 vs FPF2312MPX
  • FPF2001 vs FPF2312MPX
  • FPF2001 vs FPF2303MX
  • FPF2001 vs FPF2303MX
  • FPF2001 vs FPF2303MX
  • FPF2001 vs FPF2303MPX
  • FPF2001 vs FPF2303MPX
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class