☰
FDMF6823A
FDMF6823A
Active
Description:  IC HALF BRIDGE DRIVER 60A 40PQFN
Manufacturer:  Fairchild Semiconductor
Datasheet:   FDMF6823A Datasheet
History Price: Active
In Stock: 39420
FDMF6823A Specification
Specification
Part No
FDMF6823A
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Fairchild Semiconductor
Series
XS DrMOS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
Synchronous Buck Converters
Interface
PWM
Load Type
Inductive
Technology
DrMOS
Rds On (Typ)
1Ohm LS, 1Ohm HS
Current - Output / Channel
60A
Current - Peak Output
-
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
3V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Status Flag
Fault Protection
Over Temperature, Shoot-Through, UVLO
Mounting Type
Surface Mount
Package / Case
40-TFQFN Exposed Pad
Supplier Device Package
40-PQFN (6x6)
FDMF6823A PDF Datasheet
FDMF6823A Related Parts
FDMF2011
FDMF2011
onsemi
IC HALF BRIDGE DRIVER 20A 36QFN
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3030
FDMF3030
onsemi
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3030
FDMF3030
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3035
FDMF3035
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3170
FDMF3170
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF6823A Description
The Fairchild Semiconductor FDMF6823A is a highly integrated power management solution designed for high-performance applications, particularly in the realm of computing and telecommunications. This device is a dual-phase synchronous buck converter that provides efficient voltage regulation and power delivery, making it suitable for a variety of demanding applications. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The FDMF6823A is designed to deliver high efficiency and performance in a compact package. It integrates both high-side and low-side MOSFETs along with a controller, which simplifies the design process and reduces the overall footprint of the power management solution. This device is particularly well-suited for applications that require high output current and precise voltage regulation.

## Key Specifications

1. Input Voltage Range:
- Operating input voltage: 4.5V to 20V
- Maximum input voltage: 22V

2. Output Voltage:
- Adjustable output voltage: 0.6V to 5.5V
- Output voltage accuracy: ±1%

3. Output Current:
- Continuous output current: Up to 30A (15A per phase)
- Peak output current: 35A (17.5A per phase)

4. Switching Frequency:
- Adjustable switching frequency: 300 kHz to 1.5 MHz
- Synchronization capability with an external clock

5. Efficiency:
- High efficiency: Up to 95% under typical load conditions
- Low quiescent current for improved light-load efficiency

6. Protection Features:
- Overcurrent protection (OCP)
- Overvoltage protection (OVP)
- Thermal shutdown (TSD)
- Under-voltage lockout (UVLO)

7. Thermal Performance:
- Operating temperature range: -40°C to +125°C
- Package: 32-pin QFN (5mm x 5mm) for efficient thermal dissipation

8. Control Method:
- Voltage mode control with fast transient response
- Integrated compensation for simplified design

## Features

- Integrated MOSFETs: The FDMF6823A features integrated high-side and low-side MOSFETs, which reduce the need for external components and help minimize the overall solution size.

- Flexible Configuration: The device can be configured for various output voltage and current requirements, making it adaptable to different applications.

- Power Good Indicator: The FDMF6823A includes a power good (PG) output that provides a signal to indicate when the output voltage is within the specified range, enhancing system reliability.

- Soft Start: The soft-start feature helps to limit inrush current during startup, preventing potential damage to the load and improving system stability.

- Compensation Network: The integrated compensation network simplifies the design process, allowing for easier tuning and optimization of the power supply.

## Applications

The Fairchild Semiconductor FDMF6823A is suitable for a wide range of applications, including:

- Computing: Powering CPUs, GPUs, and other high-performance processors in desktop and server applications.
- Telecommunications: Providing power for networking equipment, base stations, and other communication devices.
- Industrial Systems: Used in industrial automation, robotics, and control systems requiring efficient power management.
- Consumer Electronics: Powering devices such as laptops, tablets, and other portable electronics.

## Conclusion

The Fairchild Semiconductor FDMF6823A is a versatile and efficient dual-phase synchronous buck converter that offers a compact solution for power management in various applications. With its wide input voltage range, high output current capability, and integrated protection features, it is well-suited for demanding environments. The combination of high efficiency, flexible configuration, and robust performance makes the FDMF6823A an excellent choice for designers looking to optimize power delivery in their systems. Its integration of key features and protections ensures reliable operation, making it a valuable component in modern electronic designs.
FDMF6823A Compare Parts
  • FDMF6823A vs FDMF6840C
  • FDMF6823A vs FDMF6833C
  • FDMF6823A vs FDMF6833C
  • FDMF6823A vs FDMF6824C
  • FDMF6823A vs FDMF6824B
  • FDMF6823A vs FDMF6824A
  • FDMF6823A vs FDMF6823C
  • FDMF6823A vs FDMF6823B
  • FDMF6823A vs FDMF6823B
  • FDMF6823A vs FDMF6821C
  • FDMF6823A vs FDMF6821C
  • FDMF6823A vs FDMF6821B
  • FDMF6823A vs FDMF6821B
  • FDMF6823A vs FDMF6821A
  • FDMF6823A vs FDMF6820C
  • FDMF6823A vs FDMF6820C
  • FDMF6823A vs FDMF6820B
  • FDMF6823A vs FDMF6820B
  • FDMF6823A vs FDMF6820A
  • FDMF6823A vs FDMF6708N
  • FDMF6823A vs FDMF6708N
  • FDMF6823A vs FDMF6707V
  • FDMF6823A vs FDMF6707V
  • FDMF6823A vs FDMF6707C
  • FDMF6823A vs FDMF6707B
  • FDMF6823A vs FDMF6707B
  • FDMF6823A vs FDMF6706C
  • FDMF6823A vs FDMF6706C
  • FDMF6823A vs FDMF6706B
  • FDMF6823A vs FDMF6706B
  • FDMF6823A vs FDMF6705V
  • FDMF6823A vs FDMF6705B
  • FDMF6823A vs FDMF6705
  • FDMF6823A vs FDMF6705
  • FDMF6823A vs FDMF6704V
  • FDMF6823A vs FDMF6704V
  • FDMF6823A vs FDMF6704A
  • FDMF6823A vs FDMF6704A
  • FDMF6823A vs FDMF6704
  • FDMF6823A vs FDMF6704
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.