☰
FDMF6820C
FDMF6820C
Active
Description:  IC HALF BRIDGE DRIVER 50A 40PQFN
Manufacturer:  Fairchild Semiconductor
Datasheet:   FDMF6820C Datasheet
History Price: $1.89000
In Stock: 48720
FDMF6820C Specification
Specification
Part No
FDMF6820C
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
Synchronous Buck Converters
Interface
Logic, PWM
Load Type
Inductive, Capacitive, Resistive
Technology
DrMOS, Power MOSFET
Rds On (Typ)
1Ohm LS, 1Ohm HS
Current - Output / Channel
50A
Current - Peak Output
50A
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
3V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Over Temperature, Shoot-Through, UVLO
Mounting Type
Surface Mount
Package / Case
40-TFQFN Exposed Pad
Supplier Device Package
40-PQFN (6x6)
FDMF6820C PDF Datasheet
FDMF6820C Related Parts
FDMF2011
FDMF2011
onsemi
IC HALF BRIDGE DRIVER 20A 36QFN
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3030
FDMF3030
onsemi
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3030
FDMF3030
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3035
FDMF3035
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3170
FDMF3170
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF6820C Description
Fairchild Semiconductor FDMF6820C Overview

The Fairchild Semiconductor FDMF6820C is a high-performance MOSFET driver designed for driving both N-channel and P-channel MOSFETs in a variety of power management applications. It is an integrated solution offering both high and low-side MOSFET drivers, making it suitable for use in full-bridge, half-bridge, and synchronous buck converter circuits. With a low power consumption, high efficiency, and integrated protection features, the FDMF6820C is ideal for applications where reliable switching and efficient power delivery are required.

This device is designed to meet the needs of modern power management systems, where the reduction of size and power dissipation is critical. Its fast switching speed, along with its ability to drive high and low-side MOSFETs, makes it a versatile solution for DC-DC converters, inverters, motor drives, and other power electronics applications.

Key Specifications

* Input Voltage Range (Vcc): The FDMF6820C operates with a supply voltage range of 4.5V to 18V, which is compatible with typical low-voltage logic systems, ensuring flexibility in design and ease of integration into power management systems.
* Output Voltage: The device outputs up to 18V for driving MOSFETs, making it suitable for a variety of high-efficiency power conversion applications.
* Gate Drive Output Current (Source/Sink): The FDMF6820C can source up to 1.5A and sink up to 2.5A, providing sufficient drive capability for large MOSFETs in high-speed switching applications.
* Rise and Fall Times (t\_r, t\_f): The device offers fast switching characteristics with typical rise and fall times of 20 ns and 25 ns, respectively, which ensures rapid transitions and efficient switching performance.
* Dead Time: The FDMF6820C features adjustable dead time for precise control of the switching sequence, helping to prevent shoot-through current in synchronous buck converters and other switching power supplies.
* Operating Temperature Range: The device operates across a temperature range from -40°C to +125°C, which makes it suitable for automotive, industrial, and other high-reliability applications.
* Package Type: The FDMF6820C comes in a 10-pin DFN (Dual Flat No-lead) package, providing a compact solution that is ideal for surface-mount technology (SMT) designs with limited board space.

Key Features

* High-Side and Low-Side Drivers: The FDMF6820C features both high-side and low-side MOSFET drivers, which allow it to drive both N-channel and P-channel MOSFETs in a complementary fashion for efficient power conversion.
* Fast Switching Speed: With rise and fall times of 20 ns and 25 ns, respectively, the device is optimized for high-speed switching applications, ensuring minimal switching losses and improved efficiency in power conversion systems.
* Adjustable Dead Time: The adjustable dead time feature allows for fine-tuning of the switching dead time between the high-side and low-side MOSFETs, which is crucial for preventing shoot-through and improving system efficiency.
* Low Power Consumption: The FDMF6820C is designed for low quiescent current operation, which is essential in energy-sensitive applications where minimizing power consumption is a priority.
* Over-Voltage and Under-Voltage Lockout (UVLO): The device includes built-in UVLO protection, ensuring that the MOSFETs are not driven when the supply voltage is outside the specified range, preventing potential damage to the components.
* Built-in Bootstrap Diode: The FDMF6820C integrates a bootstrap diode, simplifying the design and reducing external component count in high-side driver circuits, thereby saving space and improving system reliability.
* Thermal Shutdown: The device includes a thermal shutdown feature that automatically disables the MOSFET drivers if the device temperature exceeds a safe threshold, protecting the device from thermal damage.
* Low Package Profile: The 10-pin DFN package offers a low-profile, space-efficient solution that is ideal for compact and high-density designs, enabling its use in portable and power-sensitive systems.

Applications

The FDMF6820C is designed for a wide range of power management and control applications where efficient switching and reliable performance are essential. Some of the typical applications include:

* DC-DC Converters: The FDMF6820C is widely used in synchronous buck converters, where it drives both high-side and low-side MOSFETs, enabling high efficiency and low voltage drop.
* Motor Drives: In motor control circuits, such as inverters for brushless DC motors, the device provides efficient gate driving for MOSFETs used in the switching power stages.
* Power Supply Units (PSUs): The FDMF6820C is ideal for power supply designs, including industrial power supplies and automotive power systems, where efficient power conversion is required to minimize heat dissipation and improve overall performance.
* LED Drivers: The device is used in LED driver circuits, providing efficient switching and regulation for LED lighting systems in commercial, automotive, and industrial lighting applications.
* Solar Power Inverters: For renewable energy applications like solar power inverters, the FDMF6820C can drive the power MOSFETs in the inverter stage to convert DC power to AC efficiently.
* Battery-Powered Devices: The low power consumption and efficient operation of the FDMF6820C make it an excellent choice for battery-powered applications, where maximizing battery life is critical.

Electrical Characteristics

* Supply Voltage (Vcc): 4.5V to 18V, suitable for low-voltage logic systems and integrated into typical power management systems.
* Source/Sink Current (I\_S, I\_Sink): Source current is up to 1.5A, and sink current is up to 2.5A, which provides ample current to drive large MOSFETs in high-power applications.
* Gate Drive Output Voltage (V\_HS, V\_LS): Up to 18V for driving MOSFET gates, ensuring strong and efficient switching performance for high-power systems.
* Rise and Fall Time: 20 ns (rise), 25 ns (fall) at 12V supply voltage, which ensures fast switching and high-speed performance, reducing losses in high-frequency power conversion systems.
* Quiescent Current (I\_q): Low quiescent current is typical, ensuring low power consumption during idle operation, ideal for power-sensitive applications.
* UVLO Thresholds: Under-voltage lockout is set to prevent operation when the supply voltage is too low, protecting the circuit from malfunction.

Mechanical and Environmental Characteristics

* Package Type: 10-pin DFN package, offering a compact solution for surface-mount applications, reducing the required PCB area and enhancing the overall reliability of the design.
* Operating Temperature Range: -40°C to +125°C, making the FDMF6820C suitable for a variety of industrial and automotive applications where devices may operate in harsh temperature conditions.
* RoHS Compliant: The FDMF6820C is RoHS compliant, meaning it is free from hazardous materials like lead, mercury, and cadmium, making it environmentally friendly and suitable for industries with strict environmental regulations.

Conclusion

The Fairchild Semiconductor FDMF6820C is a versatile, high-performance MOSFET driver ideal for use in power management applications that require fast switching, high efficiency, and robust protection features. With its high-side and low-side MOSFET driving capability, fast switching times, adjustable dead time, integrated bootstrap diode, and built-in protection features, the FDMF6820C provides a comprehensive solution for high-efficiency power conversion in DC-DC converters, motor drives, power supplies, and other applications. Its low power consumption, thermal shutdown protection, and wide operating temperature range make it a reliable and efficient choice for modern power electronics systems.
FDMF6820C Compare Parts
  • FDMF6820C vs FDMF6840C
  • FDMF6820C vs FDMF6833C
  • FDMF6820C vs FDMF6833C
  • FDMF6820C vs FDMF6824C
  • FDMF6820C vs FDMF6824B
  • FDMF6820C vs FDMF6824A
  • FDMF6820C vs FDMF6823C
  • FDMF6820C vs FDMF6823B
  • FDMF6820C vs FDMF6823B
  • FDMF6820C vs FDMF6823A
  • FDMF6820C vs FDMF6823A
  • FDMF6820C vs FDMF6821C
  • FDMF6820C vs FDMF6821C
  • FDMF6820C vs FDMF6821B
  • FDMF6820C vs FDMF6821B
  • FDMF6820C vs FDMF6821A
  • FDMF6820C vs FDMF6820B
  • FDMF6820C vs FDMF6820B
  • FDMF6820C vs FDMF6820A
  • FDMF6820C vs FDMF6708N
  • FDMF6820C vs FDMF6708N
  • FDMF6820C vs FDMF6707V
  • FDMF6820C vs FDMF6707V
  • FDMF6820C vs FDMF6707C
  • FDMF6820C vs FDMF6707B
  • FDMF6820C vs FDMF6707B
  • FDMF6820C vs FDMF6706C
  • FDMF6820C vs FDMF6706C
  • FDMF6820C vs FDMF6706B
  • FDMF6820C vs FDMF6706B
  • FDMF6820C vs FDMF6705V
  • FDMF6820C vs FDMF6705B
  • FDMF6820C vs FDMF6705
  • FDMF6820C vs FDMF6705
  • FDMF6820C vs FDMF6704V
  • FDMF6820C vs FDMF6704V
  • FDMF6820C vs FDMF6704A
  • FDMF6820C vs FDMF6704A
  • FDMF6820C vs FDMF6704
  • FDMF6820C vs FDMF6704
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.