☰
FDMF6704A
FDMF6704A
Active
Description:  IC HALF BRIDGE DRIVER 35A 40MLP
Manufacturer:  Fairchild Semiconductor
Datasheet:   FDMF6704A Datasheet
History Price: $2.02000
In Stock: 40705
FDMF6704A Specification
Specification
Part No
FDMF6704A
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Fairchild Semiconductor
Series
XS DrMOS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
Synchronous Buck Converters
Interface
PWM
Load Type
Inductive
Technology
DrMOS
Rds On (Typ)
-
Current - Output / Channel
35A
Current - Peak Output
80A
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
3V ~ 14V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Shoot-Through, UVLO
Mounting Type
Surface Mount
Package / Case
40-WFQFN Exposed Pad
Supplier Device Package
40-MLP (6x6)
FDMF6704A PDF Datasheet
FDMF6704A Related Parts
FDMF2011
FDMF2011
onsemi
IC HALF BRIDGE DRIVER 20A 36QFN
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3030
FDMF3030
onsemi
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3030
FDMF3030
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3035
FDMF3035
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3170
FDMF3170
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF6704A Compare Parts
  • FDMF6704A vs FDMF6840C
  • FDMF6704A vs FDMF6833C
  • FDMF6704A vs FDMF6833C
  • FDMF6704A vs FDMF6824C
  • FDMF6704A vs FDMF6824B
  • FDMF6704A vs FDMF6824A
  • FDMF6704A vs FDMF6823C
  • FDMF6704A vs FDMF6823B
  • FDMF6704A vs FDMF6823B
  • FDMF6704A vs FDMF6823A
  • FDMF6704A vs FDMF6823A
  • FDMF6704A vs FDMF6821C
  • FDMF6704A vs FDMF6821C
  • FDMF6704A vs FDMF6821B
  • FDMF6704A vs FDMF6821B
  • FDMF6704A vs FDMF6821A
  • FDMF6704A vs FDMF6820C
  • FDMF6704A vs FDMF6820C
  • FDMF6704A vs FDMF6820B
  • FDMF6704A vs FDMF6820B
  • FDMF6704A vs FDMF6820A
  • FDMF6704A vs FDMF6708N
  • FDMF6704A vs FDMF6708N
  • FDMF6704A vs FDMF6707V
  • FDMF6704A vs FDMF6707V
  • FDMF6704A vs FDMF6707C
  • FDMF6704A vs FDMF6707B
  • FDMF6704A vs FDMF6707B
  • FDMF6704A vs FDMF6706C
  • FDMF6704A vs FDMF6706C
  • FDMF6704A vs FDMF6706B
  • FDMF6704A vs FDMF6706B
  • FDMF6704A vs FDMF6705V
  • FDMF6704A vs FDMF6705B
  • FDMF6704A vs FDMF6705
  • FDMF6704A vs FDMF6705
  • FDMF6704A vs FDMF6704V
  • FDMF6704A vs FDMF6704V
  • FDMF6704A vs FDMF6704
  • FDMF6704A vs FDMF6704
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.