FAN6863TY
FAN6863TY
Obsolete
Description:  6Pin Green-Mode PWM Controller f
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN6863TY Datasheet
History Price: Obsolete
In Stock: 29000
FAN6863TY Specification
Specification
Part No
FAN6863TY
Category
PMIC - DC DC Switching Controllers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Flyback
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 20V
Frequency - Switching
65kHz
Duty Cycle (Max)
70%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
SuperSOT?-6
FAN6863TY Related Parts
FAN1577AMX
FAN1577AMX
Fairchild Semiconductor
DUAL SWITCHING CONTROLLER
FAN1577AMX
FAN1577AMX
onsemi
IC REG CTRLR BUCK 20SOIC
FAN2012BMPX
FAN2012BMPX
Fairchild Semiconductor
CONV DC-DC SINGLE STEP DOWN 4.5V
FAN4860UC5X
FAN4860UC5X
Fairchild Semiconductor
POWER FACTOR CONTROLLER WITH POS
FAN5037M
FAN5037M
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5037M
FAN5037M
onsemi
IC REG CTRLR BUCK 8SOIC
FAN5037MX
FAN5037MX
Fairchild Semiconductor
SWITCHING REGULATOR/CONTROLLER
FAN5037MX
FAN5037MX
onsemi
IC REG CTRLR BUCK 8SOIC
FAN5066M
FAN5066M
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5066M
FAN5066M
onsemi
IC REG CTRLR BUCK 20SOIC
FAN5066MTC
FAN5066MTC
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5066MTCX
FAN5066MTCX
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN6863TY Compare Parts
  • FAN6863TY vs FAN7554DTF
  • FAN6863TY vs FAN7554D
  • FAN6863TY vs FAN7554
  • FAN6863TY vs FAN7554
  • FAN6863TY vs FAN6921MRMY
  • FAN6863TY vs FAN6520BMX
  • FAN6863TY vs FAN6520BMX
  • FAN6863TY vs FAN6520BM
  • FAN6863TY vs FAN6520BM
  • FAN6863TY vs FAN6520BIMX
  • FAN6863TY vs FAN6520BIMX
  • FAN6863TY vs FAN6520AMX
  • FAN6863TY vs FAN6520AMX
  • FAN6863TY vs FAN6520AM
  • FAN6863TY vs FAN6520AM
  • FAN6863TY vs FAN6520AIMX
  • FAN6863TY vs FAN6520AIMX
  • FAN6863TY vs FAN6520AIM
  • FAN6863TY vs FAN6241M6X
  • FAN6863TY vs FAN53541UCX
  • FAN6863TY vs FAN5092MTCX
  • FAN6863TY vs FAN5092MTC
  • FAN6863TY vs FAN5066MX
  • FAN6863TY vs FAN5066MX
  • FAN6863TY vs FAN5066MTCX
  • FAN6863TY vs FAN5066MTC
  • FAN6863TY vs FAN5066M
  • FAN6863TY vs FAN5066M
  • FAN6863TY vs FAN5037MX
  • FAN6863TY vs FAN5037MX
  • FAN6863TY vs FAN5037M
  • FAN6863TY vs FAN5037M
  • FAN6863TY vs FAN4860UC5X
  • FAN6863TY vs FAN2012BMPX
  • FAN6863TY vs FAN1577AMX
  • FAN6863TY vs FAN1577AMX
  • FAN6863TY vs FAN7585SN
  • FAN6863TY vs FAN6791MY
  • FAN6863TY vs FAN5029MPX
  • FAN6863TY vs FAN5029MPX
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets