☰
CD4522BE
CD4522BE
Active
Description:  IC DIVIDER BY N 4-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4522BE Datasheet
History Price: $0.63000
In Stock: 47685
CD4522BE Specification
Specification
Part No
CD4522BE
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Divide-by-N
Direction
Down
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
-
Count Rate
8 MHz
Trigger Type
Positive, Negative
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4522BE Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4522BE Description
The Texas Instruments CD4522BE is a dual 4-bit binary counter and frequency divider integrated circuit (IC). It is widely used in various electronic applications due to its versatile functionality and reliability. Below is a detailed introduction to its features, specifications, and typical applications.

## Overview

The CD4522BE is part of the CD4000 series of CMOS logic ICs. It can count in binary up to 15 and provides a variety of output options. Its flexibility makes it suitable for counting applications in timers, frequency dividers, and digital circuits.

## Key Features

- Dual 4-Bit Counter: The CD4522BE contains two separate 4-bit binary counters. Each counter can operate independently, allowing for versatile configurations.
- Asynchronous Reset: The counters can be reset asynchronously, meaning they can be set to zero regardless of the clock input state.
- Wide Operating Voltage Range: The IC operates over a wide voltage range, typically from 3V to 15V, making it adaptable for various power supply levels.
- Low Power Consumption: As a CMOS device, it offers low static power consumption, which is crucial for battery-powered applications.
- High Noise Immunity: The CD4522BE exhibits high noise immunity, providing reliable operation in noisy environments.

## Specifications

Here are the key specifications of the CD4522BE:

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_IL): 0.3V (maximum for logic low)
- Input Voltage (V_IH): 0.7V * V_DD (minimum for logic high)
- Output Voltage (V_OL): Typically 0.1V at 4mA load
- Output Voltage (V_OH): Typically V_DD - 0.1V at 4mA load
- Maximum Clock Frequency: Up to 5 MHz (depends on supply voltage and conditions)
- Propagation Delay: Approximately 40 ns at V_DD = 5V
- Operating Temperature Range: -55°C to +125°C
- Pin Configuration: 16-pin DIP or surface-mount package
- Power Consumption: Approximately 1 µA at room temperature

## Pin Configuration

The CD4522BE typically features the following pin configuration:

1. Reset (R1, R2): Asynchronous reset inputs for each counter.
2. Clock (C1, C2): Clock inputs for each counter.
3. Q Outputs (QA, QB, QC, QD): Binary output pins for each counter.
4. Enable (E1, E2): Enable inputs to control counting operations.
5. GND: Ground connection.
6. V_DD: Supply voltage connection.

## Applications

The CD4522BE finds use in various applications, including:

- Digital Counters: For counting applications in digital electronics, such as event counters.
- Frequency Dividers: Used in clock division where maintaining a count of pulses is necessary.
- Timers: Implementing timing circuits in timing applications.
- Signal Processing: In circuits that require signal counting or timing operations.

## Conclusion

The Texas Instruments CD4522BE is a versatile and reliable dual 4-bit binary counter that is suitable for a wide range of applications. Its features, such as low power consumption, wide voltage range, and asynchronous reset capabilities, make it a preferred choice for engineers and designers working on digital systems. Whether for simple counting tasks or more complex digital timing applications, the CD4522BE remains a robust option in the field of electronics.
CD4522BE Compare Parts
  • CD4522BE vs CD4536BF3A
  • CD4522BE vs CD4536BD
  • CD4522BE vs CD4522BPWRG4
  • CD4522BE vs CD4522BPWRE4
  • CD4522BE vs CD4522BPWR
  • CD4522BE vs CD4522BPWE4
  • CD4522BE vs CD4522BPW
  • CD4522BE vs CD4522BNSRG4
  • CD4522BE vs CD4522BNSRE4
  • CD4522BE vs CD4522BNSR
  • CD4522BE vs CD4522BMT
  • CD4522BE vs CD4522BM96G4
  • CD4522BE vs CD4522BM96E4
  • CD4522BE vs CD4522BM96
  • CD4522BE vs CD4522BM
  • CD4522BE vs CD4521BPWRG4
  • CD4522BE vs CD4521BPWRE4
  • CD4522BE vs CD4521BPWR
  • CD4522BE vs CD4521BPW
  • CD4522BE vs CD4521BNSR
  • CD4522BE vs CD4521BMT
  • CD4522BE vs CD4521BM96G4
  • CD4522BE vs CD4521BM96
  • CD4522BE vs CD4521BM
  • CD4522BE vs CD4521BEG4
  • CD4522BE vs CD4521BE
  • CD4522BE vs CD4520BPWR
  • CD4522BE vs CD4520BPW
  • CD4522BE vs CD4520BNSR
  • CD4522BE vs CD4520BNS
  • CD4522BE vs CD4520BMG4
  • CD4522BE vs CD4520BME4
  • CD4522BE vs CD4520BM96
  • CD4522BE vs CD4520BM
  • CD4522BE vs CD4520BEX
  • CD4522BE vs CD4520BE
  • CD4522BE vs CD4520BE
  • CD4522BE vs CD4520BD3
  • CD4522BE vs CD4520BD
  • CD4522BE vs CD4520BCWMX
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.