☰
CD4520BE
CD4520BE
Active
Description:  IC BINARY COUNTER DL 4BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4520BE Datasheet
History Price: $0.66000
In Stock: 10640
CD4520BE Specification
Specification
Part No
CD4520BE
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
2
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
8 MHz
Trigger Type
Positive, Negative
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4520BE Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4520BE Description
The Harris Corporation CD4520BE is a dual 4-bit binary counter and divider that is part of the CD4000 series of CMOS logic devices. This versatile component is widely used in digital circuits for various applications, including frequency division, event counting, and time measurement. Below is a comprehensive overview of the CD4520BE, including its specifications, features, and typical applications.

## Overview

The CD4520BE is designed to function as a dual 4-bit binary counter, which means it can count from 0 to 15 in binary (0000 to 1111). It can also be configured to divide input frequencies by a factor of 2, 4, 8, or 16, making it suitable for applications that require frequency division. The device features asynchronous reset capabilities, allowing for easy initialization of the counter.

## Key Features

1. Dual 4-Bit Binary Counter: The CD4520BE contains two independent 4-bit binary counters, enabling simultaneous counting operations.

2. Asynchronous Reset: Each counter can be reset asynchronously, allowing for immediate initialization to a known state.

3. Frequency Division: The counters can be configured to divide input frequencies by factors of 2, 4, 8, or 16, making it useful for frequency division applications.

4. Wide Supply Voltage Range: The device operates over a supply voltage range of 3V to 15V, making it suitable for various applications, including battery-powered devices.

5. Low Power Consumption: The CD4520BE is designed for low static and dynamic power consumption, which is advantageous for energy-efficient designs.

6. High Noise Immunity: The CMOS technology used in this device provides excellent noise immunity, ensuring reliable operation in environments with electrical noise.

7. Direct TTL Compatibility: The outputs can interface directly with TTL logic levels, facilitating integration with other digital components.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_I): 0 to V_DD
- Output Voltage (V_OH): V_DD - 0.1V (min) at I_O = -1.0 mA
- Output Voltage (V_OL): 0.1V (max) at I_O = 1.0 mA
- Input Current (I_I): ±1 µA (max) at V_I = V_DD or GND
- Output Current (I_O): ±5 mA (max)
- Propagation Delay (t_PD): 15 ns (typ) at V_DD = 5V
- Power Dissipation (P_D): 1 mW (typ) at V_DD = 5V
- Temperature Range: -55°C to 125°C (industrial grade)
- Package Type: DIP (Dual In-line Package) or other surface mount options

## Pin Configuration

The CD4520BE typically comes in a 16-pin DIP package. The pin configuration includes:

- Inputs (A0, A1, A2, A3): The 4-bit binary input lines for each counter.
- Clock Inputs (CLK1, CLK2): The clock inputs for each counter, which control the counting operation.
- Reset Inputs (RESET1, RESET2): Asynchronous reset inputs for each counter.
- Outputs (Q0 to Q3): The 4-bit binary output lines for each counter.
- Ground (GND): The ground connection.
- V_DD: The supply voltage connection.

## Applications

The CD4520BE is used in a variety of applications, including:

- Frequency Division: It can be employed to divide input frequencies for clock generation and timing applications.
- Event Counting: The device can count events in various applications, such as digital counters and timers.
- Time Measurement: It can be used in time measurement applications, such as digital clocks and timers.
- Digital Logic Circuits: The CD4520BE can be integrated into larger digital systems for counting and timing functions.

## Conclusion

The Harris Corporation CD4520BE is a highly versatile and reliable dual 4-bit binary counter and divider that is suitable for a wide range of digital applications. Its low power consumption, wide supply voltage range, and compatibility with TTL logic make it an excellent choice for engineers and designers working on digital circuit projects. Whether used in frequency division, event counting, or time measurement, the CD4520BE provides a robust solution for counting and timing operations, enhancing the functionality and efficiency of digital systems.
CD4520BE Compare Parts
  • CD4520BE vs CD4536BF3A
  • CD4520BE vs CD4536BD
  • CD4520BE vs CD4522BPWRG4
  • CD4520BE vs CD4522BPWRE4
  • CD4520BE vs CD4522BPWR
  • CD4520BE vs CD4522BPWE4
  • CD4520BE vs CD4522BPW
  • CD4520BE vs CD4522BNSRG4
  • CD4520BE vs CD4522BNSRE4
  • CD4520BE vs CD4522BNSR
  • CD4520BE vs CD4522BMT
  • CD4520BE vs CD4522BM96G4
  • CD4520BE vs CD4522BM96E4
  • CD4520BE vs CD4522BM96
  • CD4520BE vs CD4522BM
  • CD4520BE vs CD4522BE
  • CD4520BE vs CD4521BPWRG4
  • CD4520BE vs CD4521BPWRE4
  • CD4520BE vs CD4521BPWR
  • CD4520BE vs CD4521BPW
  • CD4520BE vs CD4521BNSR
  • CD4520BE vs CD4521BMT
  • CD4520BE vs CD4521BM96G4
  • CD4520BE vs CD4521BM96
  • CD4520BE vs CD4521BM
  • CD4520BE vs CD4521BEG4
  • CD4520BE vs CD4521BE
  • CD4520BE vs CD4520BPWR
  • CD4520BE vs CD4520BPW
  • CD4520BE vs CD4520BNSR
  • CD4520BE vs CD4520BNS
  • CD4520BE vs CD4520BMG4
  • CD4520BE vs CD4520BME4
  • CD4520BE vs CD4520BM96
  • CD4520BE vs CD4520BM
  • CD4520BE vs CD4520BEX
  • CD4520BE vs CD4520BD3
  • CD4520BE vs CD4520BD
  • CD4520BE vs CD4520BCWMX
  • CD4520BE vs CD4518BPWR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!