☰
CD4097BE
CD4097BE
Obsolete
Description:  IC MUX DUAL 8:1 240OHM 24DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4097BE Datasheet
History Price: $3.11000
In Stock: 23760
CD4097BE Specification
Specification
Part No
CD4097BE
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
8:1
Number of Circuits
2
On-State Resistance (Max)
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
20MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 35pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
CD4097BE Related Parts
CD4016BF3A
CD4016BF3A
National Semiconductor
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BFX
CD4016BFX
Harris Corporation
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BK3
CD4016BK3
Harris Corporation
IC SWITCH SPST-NOX4 850OHM 14CFP
CD4051BCM
CD4051BCM
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCMTC
CD4051BCMTC
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTC
CD4051BCMTC
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMX
CD4051BCMX
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCN
CD4051BCN
onsemi
IC MUX 8:1 240OHM 16DIP
CD4051BCSJ
CD4051BCSJ
Fairchild Semiconductor
IC MUX 8:1 240OHM 16SOP
CD4051BCSJ
CD4051BCSJ
onsemi
IC MUX 8:1 240OHM 16SOP
CD4097BE Description
The Texas Instruments CD4097BE is a versatile integrated circuit designed as a quad analog multiplexer/demultiplexer. This device is commonly used in various analog signal switching applications, including audio, video, and data acquisition systems. Its ability to handle multiple analog signals makes it a valuable component in both consumer electronics and industrial applications.

## Overview

The CD4097BE is a CMOS (Complementary Metal-Oxide-Semiconductor) device, which allows it to operate at low power levels while maintaining high noise immunity and a wide dynamic range. This IC features four independent multiplexers/demultiplexers, enabling users to select one of multiple inputs and route it to a single output or vice versa. The CD4097BE is particularly useful for applications requiring the routing of multiple analog signals with minimal distortion and power loss.

## Key Features

1. Quad Multiplexer/Demultiplexer: The device contains four independent channels, allowing for the selection of multiple signals with a single IC, thereby saving space and reducing complexity in circuit design.

2. Low Power Consumption: As a CMOS device, the CD4097BE operates with low static power consumption, making it suitable for battery-powered applications where energy efficiency is critical.

3. Wide Supply Voltage Range: The CD4097BE can operate with supply voltages ranging from 3 V to 15 V, providing flexibility in design for various applications and environments.

4. High Noise Immunity: The CMOS technology employed in the CD4097BE ensures high noise immunity, allowing it to function reliably in noisy environments.

5. High Speed: The device supports fast switching speeds, enabling it to handle high-frequency signals effectively. This feature is important in applications such as audio processing and data communications.

6. Wide Analog Input Range: The analog input voltage can range from 0 V to VDD, allowing the device to accommodate a wide variety of signal levels without distortion.

7. Low On-Resistance: The CD4097BE has low on-resistance when the switches are closed, which minimizes signal degradation and power loss during signal routing.

8. Latch-up Protection: The IC is designed to be robust against latch-up, enhancing its reliability in various operating conditions.

## Specifications

- Device Type: Quad Analog Multiplexer/Demultiplexer
- Supply Voltage Range (VDD): 3 V to 15 V
- Input Voltage Range: 0 V to VDD
- On-Resistance (RON): Typically 50 ohms (depending on supply voltage and signal conditions)
- Propagation Delay: Typically 5 ns (at VDD = 5 V)
- Power Consumption: Low static power; typically in the microamp range
- Temperature Range: -55°C to +125°C
- Package Type: Available in DIP, SOIC, and other surface-mount packages.

## Applications

The CD4097BE is well-suited for a variety of applications, including:

- Audio Switching: Used in audio systems for routing signals between different sources and outputs, such as switching between multiple audio inputs.
- Data Acquisition: Ideal for analog-to-digital conversion applications where multiple sensor inputs need to be selected and processed.
- Telecommunication Systems: Employed in communication devices for signal routing and switching, ensuring reliable performance in noisy environments.
- Video Signal Routing: Suitable for routing composite video signals in consumer electronics and broadcasting equipment.

## Integration and Development

Integrating the CD4097BE into a circuit is straightforward due to its well-defined input and output characteristics. The device can be easily connected to microcontrollers or other digital logic devices to control the multiplexing function. Engineers can utilize standard design practices to ensure that the analog signals are routed correctly and efficiently.

The CD4097BE is supported by comprehensive documentation from Texas Instruments, including electrical characteristics, application notes, and example circuits. This information aids designers in understanding the optimal use of the device and troubleshooting potential issues.

## Conclusion

The Texas Instruments CD4097BE is a robust and versatile quad analog multiplexer/demultiplexer that offers a range of features suitable for various applications in signal routing and processing. Its low power consumption, wide supply voltage range, and high noise immunity make it an ideal choice for both consumer and industrial electronics. With its reliable performance and ease of integration, the CD4097BE remains a valuable component for engineers and designers seeking efficient solutions for analog signal management in their projects.
CD4097BE Compare Parts
  • CD4097BE vs CD4097BPWRE4
  • CD4097BE vs CD4097BPWR
  • CD4097BE vs CD4097BPW
  • CD4097BE vs CD4097BNSRG4
  • CD4097BE vs CD4097BNSRE4
  • CD4097BE vs CD4097BNSR
  • CD4097BE vs CD4097BMG4
  • CD4097BE vs CD4097BME4
  • CD4097BE vs CD4097BM96G4
  • CD4097BE vs CD4097BM96E4
  • CD4097BE vs CD4097BM96
  • CD4097BE vs CD4097BM
  • CD4097BE vs CD4067BPWRG4
  • CD4097BE vs CD4067BPWRE4
  • CD4097BE vs CD4067BPWR
  • CD4097BE vs CD4067BPWG4
  • CD4097BE vs CD4067BPW
  • CD4097BE vs CD4067BNSRG4
  • CD4097BE vs CD4067BNSRE4
  • CD4097BE vs CD4067BNSR
  • CD4097BE vs CD4067BME4
  • CD4097BE vs CD4067BM96G4
  • CD4097BE vs CD4067BM96E4
  • CD4097BE vs CD4067BM96
  • CD4097BE vs CD4067BM
  • CD4097BE vs CD4067BF3A
  • CD4097BE vs CD4067BEG4
  • CD4097BE vs CD4067BE
  • CD4097BE vs CD4066BK
  • CD4097BE vs CD4066BD3
  • CD4097BE vs CD4053BQM96Q1
  • CD4097BE vs CD4053BQM96G4Q1
  • CD4097BE vs CD4053BPWRG4
  • CD4097BE vs CD4053BPWRG3
  • CD4097BE vs CD4053BPWRE4
  • CD4097BE vs CD4053BPWR
  • CD4097BE vs CD4053BPW
  • CD4097BE vs CD4053BNSR
  • CD4097BE vs CD4053BMT
  • CD4097BE vs CD4053BMG4
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much