☰
CD4082BF3A
CD4082BF3A
Active
Description:  CMOS DUAL 4-INPUT AND GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4082BF3A Datasheet
History Price: $10.24000
In Stock: 41440
CD4082BF3A Specification
Specification
Part No
CD4082BF3A
Category
Logic - Gates and Inverters
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
5 μA
Current - Output High, Low
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
CD4082BF3A PDF Datasheet
CD4082BF3A Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4082BF3A Description
The Texas Instruments CD4082BF3A is a dual 4-input AND gate designed for use in digital logic circuits. This integrated circuit (IC) belongs to the 4000 series of CMOS logic devices, which are known for their high noise immunity, low power consumption, and wide supply voltage range. The CD4082BF3A is a versatile, reliable component that is commonly used in a variety of applications where multiple logic inputs need to be processed simultaneously.

## Overview

The CD4082BF3A is a member of the 4000-series CMOS logic family, specifically designed to handle multiple logic inputs for complex combinational logic circuits. It contains two independent 4-input AND gates, each of which performs a logical AND operation on four binary inputs. The outputs of these gates are provided in a complementary fashion, making the device suitable for use in various digital systems where precise logical control is required.

## Key Features

* Dual 4-Input AND Gates: The CD4082BF3A contains two independent 4-input AND gates, allowing for the simultaneous processing of multiple logic signals. This is ideal for use in systems where several signals need to be logically ANDed together for further processing.

* Wide Supply Voltage Range: This IC is designed to operate over a wide supply voltage range from 3V to 18V, which provides flexibility for different system designs. It is compatible with a wide range of digital systems and can be used in both low-voltage and higher-voltage applications.

* Low Power Consumption: The CD4082BF3A operates with low power consumption, making it suitable for battery-operated and energy-efficient applications. The CMOS technology ensures that the IC uses very little current, which is important for reducing the overall power requirements of the system.

* High Noise Immunity: The device offers excellent noise immunity, making it suitable for use in environments with high electromagnetic interference (EMI) or where the logic levels may be subject to fluctuations. This feature is critical in industrial, automotive, and communication applications where signal integrity is important.

* Combinational Logic: The CD4082BF3A is well-suited for use in combinational logic circuits. It performs logical AND operations, providing a simple yet effective solution for creating complex logical functions when multiple inputs are needed to be processed together.

* Complementary Output: The IC features complementary outputs, which makes it easier to interface with other logic devices. This can simplify the design and reduce the number of components required in a circuit.

* Standard Logic Family: As part of the 4000-series CMOS family, the CD4082BF3A is compatible with other standard logic devices, which makes it a flexible building block for various digital systems. It can be used alongside other CMOS logic components for more complex logic circuits.

## Specifications

* Logic Gates: Two 4-input AND gates
* Supply Voltage Range: 3V to 18V
* Input Voltage: 0V to Vcc
* Input Current: Typically 1 µA (at Vcc = 5V)
* Output Current: Typically 1 mA (at Vcc = 5V)
* Propagation Delay: Maximum of 40 ns at Vcc = 5V
* Input Capacitance: 4 pF (typical)
* Operating Temperature Range: -55°C to +125°C (industrial grade)
* Package Type: 14-pin DIP or surface-mount package options
* Power Consumption: Low quiescent current, reducing the overall power requirements
* Logic Level Voltage: High and low logic levels meet standard CMOS voltage thresholds for reliable operation across various logic families.

## Applications

* Combinational Logic Circuits: The CD4082BF3A is commonly used in combinational logic circuits where multiple inputs need to be logically ANDed together. It can be used to create more complex logic functions by combining it with other basic logic gates.

* Control Systems: This IC can be used in control systems where logical decisions are based on the combination of several inputs. It is ideal for implementing simple logic functions in embedded control applications, automotive systems, and industrial automation.

* Signal Processing: The device is well-suited for applications that require the manipulation of digital signals, such as in signal routing and digital control systems. It can process multiple digital inputs simultaneously, making it an efficient component in complex systems.

* Communication Systems: In communication systems, the CD4082BF3A can be used for signal processing and error detection, where multiple input signals need to be logically combined for data verification or decision-making purposes.

* Timers and Counters: The AND gate functionality can be used in timing and counting circuits, such as in digital clocks or frequency dividers, where multiple timing signals need to be logically ANDed together to achieve accurate counting or timing intervals.

* Interfacing and Logic Level Shifting: The CD4082BF3A can also serve as a logic level shifter or interfacing device between different logic families or voltage levels. It is useful for translating signals from high-voltage logic systems to low-voltage systems and vice versa.

## Conclusion

The Texas Instruments CD4082BF3A is a versatile, dual 4-input AND gate designed for a wide range of applications where high reliability, low power consumption, and precise logic control are required. Its wide supply voltage range, low power operation, and high noise immunity make it an ideal component for use in digital systems across industrial, automotive, and consumer electronics markets. With its high compatibility with other CMOS logic devices and simple logic gate functionality, the CD4082BF3A offers an efficient and effective solution for designing combinational logic circuits and complex signal processing systems.
CD4082BF3A Compare Parts
  • CD4082BF3A vs CD4093BQM96Q1
  • CD4082BF3A vs CD4093BQM96G4Q1
  • CD4082BF3A vs CD4093BPWR
  • CD4082BF3A vs CD4093BPW
  • CD4082BF3A vs CD4093BNSRG4
  • CD4082BF3A vs CD4093BNSR
  • CD4082BF3A vs CD4093BNS
  • CD4082BF3A vs CD4093BMW/883
  • CD4082BF3A vs CD4093BMT
  • CD4082BF3A vs CD4093BMG4
  • CD4082BF3A vs CD4093BM96G4
  • CD4082BF3A vs CD4093BM96E4
  • CD4082BF3A vs CD4093BM96
  • CD4082BF3A vs CD4093BM
  • CD4082BF3A vs CD4093BM
  • CD4082BF3A vs CD4093BK3
  • CD4082BF3A vs CD4093BK
  • CD4082BF3A vs CD4093BEE4
  • CD4082BF3A vs CD4093BE
  • CD4082BF3A vs CD4093BD
  • CD4082BF3A vs CD4093BCN
  • CD4082BF3A vs CD4093BCMX
  • CD4082BF3A vs CD4093BCM
  • CD4082BF3A vs CD4082BPWRE4
  • CD4082BF3A vs CD4082BPWR
  • CD4082BF3A vs CD4082BPW
  • CD4082BF3A vs CD4082BNSR
  • CD4082BF3A vs CD4082BNS
  • CD4082BF3A vs CD4082BMT
  • CD4082BF3A vs CD4082BM96
  • CD4082BF3A vs CD4082BM
  • CD4082BF3A vs CD4082BF
  • CD4082BF3A vs CD4082BEG4
  • CD4082BF3A vs CD4082BE
  • CD4082BF3A vs CD4082BD3
  • CD4082BF3A vs CD4082BD
  • CD4082BF3A vs CD4081BPWR
  • CD4082BF3A vs CD4081BPWG4
  • CD4082BF3A vs CD4081BPW
  • CD4082BF3A vs CD4081BNSR
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.