☰
CD4082BD3
CD4082BD3
Active
Description:  CMOS DUAL 4-INPUT AND GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4082BD3 Datasheet
History Price: $5.04000
In Stock: 2400
CD4082BD3 Specification
Specification
Part No
CD4082BD3
Category
Logic - Gates and Inverters
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
5 μA
Current - Output High, Low
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
CD4082BD3 PDF Datasheet
CD4082BD3 Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4082BD3 Compare Parts
  • CD4082BD3 vs CD4093BQM96Q1
  • CD4082BD3 vs CD4093BQM96G4Q1
  • CD4082BD3 vs CD4093BPWR
  • CD4082BD3 vs CD4093BPW
  • CD4082BD3 vs CD4093BNSRG4
  • CD4082BD3 vs CD4093BNSR
  • CD4082BD3 vs CD4093BNS
  • CD4082BD3 vs CD4093BMW/883
  • CD4082BD3 vs CD4093BMT
  • CD4082BD3 vs CD4093BMG4
  • CD4082BD3 vs CD4093BM96G4
  • CD4082BD3 vs CD4093BM96E4
  • CD4082BD3 vs CD4093BM96
  • CD4082BD3 vs CD4093BM
  • CD4082BD3 vs CD4093BM
  • CD4082BD3 vs CD4093BK3
  • CD4082BD3 vs CD4093BK
  • CD4082BD3 vs CD4093BEE4
  • CD4082BD3 vs CD4093BE
  • CD4082BD3 vs CD4093BD
  • CD4082BD3 vs CD4093BCN
  • CD4082BD3 vs CD4093BCMX
  • CD4082BD3 vs CD4093BCM
  • CD4082BD3 vs CD4082BPWRE4
  • CD4082BD3 vs CD4082BPWR
  • CD4082BD3 vs CD4082BPW
  • CD4082BD3 vs CD4082BNSR
  • CD4082BD3 vs CD4082BNS
  • CD4082BD3 vs CD4082BMT
  • CD4082BD3 vs CD4082BM96
  • CD4082BD3 vs CD4082BM
  • CD4082BD3 vs CD4082BF3A
  • CD4082BD3 vs CD4082BF3A
  • CD4082BD3 vs CD4082BF
  • CD4082BD3 vs CD4082BEG4
  • CD4082BD3 vs CD4082BE
  • CD4082BD3 vs CD4082BD
  • CD4082BD3 vs CD4081BPWR
  • CD4082BD3 vs CD4081BPWG4
  • CD4082BD3 vs CD4081BPW
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.