Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Harris Corporation CD4056BEX
CD4056BEX
Active
PMIC - Display Drivers
Description:
LIQUID-CRYSTAL DISPLAY DRIVER
Manufacturer:
Harris Corporation
Datasheet:
CD4056BEX Datasheet
History Price: Active
In Stock: 40640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4056BEX Specification
Specification
Part No
CD4056BEX
Category
PMIC - Display Drivers
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
7 Segment
Interface
BCD
Digits or Characters
-
Current - Supply
80 nA
Voltage - Supply
20V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
CD4056BEX PDF Datasheet
CD4056BEX Datasheet
Click and Download: CD4056BEX Datasheet
CD4056BEX Related Parts
CD4054BE
Harris Corporation
LIQUID CRYSTAL DRIVER, 4-SEGMENT
CD4054BE
Texas Instruments
IC DRVR 4 SEGMENT 16DIP
CD4054BF
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
CD4054BFX
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
CD4054BM
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BM96
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BMT
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BNSR
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BNSRE4
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BNSRG4
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BPW
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4054BPWR
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4056BEX Compare Parts
CD4056BEX vs CD4543BPW
CD4056BEX vs CD4543BNSRG4
CD4056BEX vs CD4543BNSR
CD4056BEX vs CD4543BNS
CD4056BEX vs CD4543BMT
CD4056BEX vs CD4543BM96
CD4056BEX vs CD4543BM
CD4056BEX vs CD4543BF
CD4056BEX vs CD4543BEG4
CD4056BEX vs CD4543BE
CD4056BEX vs CD4511BPWR
CD4056BEX vs CD4511BPWG4
CD4056BEX vs CD4511BPW
CD4056BEX vs CD4511BNSRG4
CD4056BEX vs CD4511BNSR
CD4056BEX vs CD4511BE
CD4056BEX vs CD4511BCN
CD4056BEX vs CD4056BPWR
CD4056BEX vs CD4056BPW
CD4056BEX vs CD4056BNSRG4
CD4056BEX vs CD4056BNSRE4
CD4056BEX vs CD4056BNSR
CD4056BEX vs CD4056BMT
CD4056BEX vs CD4056BMG4
CD4056BEX vs CD4056BME4
CD4056BEX vs CD4056BM96
CD4056BEX vs CD4056BM
CD4056BEX vs CD4056BFX
CD4056BEX vs CD4056BF
CD4056BEX vs CD4056BE
CD4056BEX vs CD4055BPWRG4
CD4056BEX vs CD4055BPWRE4
CD4056BEX vs CD4055BPWR
CD4056BEX vs CD4055BPW
CD4056BEX vs CD4055BNSRG4
CD4056BEX vs CD4055BNSRE4
CD4056BEX vs CD4055BNSR
CD4056BEX vs CD4055BMT
CD4056BEX vs CD4055BM96G4
CD4056BEX vs CD4055BM96E4
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet