☰
CD4056BE
CD4056BE
Active
Description:  IC DRVR 7 SEGMENT 1 DIGIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4056BE Datasheet
History Price: $0.69000
In Stock: 35760
CD4056BE Specification
Specification
Part No
CD4056BE
Category
PMIC - Display Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
7 Segment
Interface
BCD
Digits or Characters
1 Digit
Current - Supply
40 nA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4056BE Related Parts
CD4054BE
CD4054BE
Harris Corporation
LIQUID CRYSTAL DRIVER, 4-SEGMENT
CD4054BE
CD4054BE
Texas Instruments
IC DRVR 4 SEGMENT 16DIP
CD4054BF
CD4054BF
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
CD4054BFX
CD4054BFX
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
CD4054BM
CD4054BM
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BM96
CD4054BM96
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BMT
CD4054BMT
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BNSR
CD4054BNSR
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BNSRE4
CD4054BNSRE4
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BNSRG4
CD4054BNSRG4
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BPW
CD4054BPW
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4054BPWR
CD4054BPWR
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4056BE Description
The Texas Instruments CD4056BE is a highly integrated CMOS (Complementary Metal-Oxide-Semiconductor) device designed primarily for battery management applications. It is particularly well-suited for charging and monitoring lithium-ion and lithium-polymer batteries. The CD4056BE offers a range of features that enhance its functionality in battery management systems, making it a popular choice among engineers and designers in the field of power management.

## Key Features:

1. Battery Charger: The CD4056BE is designed to function as a constant current/constant voltage (CC/CV) battery charger, which is essential for safely charging lithium-based batteries. This charging method helps to prevent overcharging and prolongs battery life.

2. Integrated Voltage Regulation: The device includes built-in voltage regulation, ensuring that the output voltage remains stable throughout the charging process. This feature is critical for maintaining the health of lithium batteries.

3. Low Quiescent Current: The CD4056BE operates with a low quiescent current, which is beneficial for battery-powered applications where energy efficiency is paramount.

4. Thermal Regulation: The device incorporates thermal regulation features to prevent overheating during the charging process. This is particularly important for maintaining safety and reliability in battery management systems.

5. Charge Status Indication: The CD4056BE provides charge status outputs, allowing users to monitor the charging process easily. This feature can be used to drive LEDs or other indicators to show the charging status.

6. Wide Supply Voltage Range: The device can operate over a wide supply voltage range, typically from 3V to 15V, making it versatile for various applications.

7. Protection Features: The CD4056BE includes several protection features, such as overvoltage protection, undervoltage lockout, and short-circuit protection, enhancing the safety and reliability of the battery management system.

## Specifications:

- Supply Voltage (V_DD): 3V to 15V
- Charging Current: Adjustable up to 1A (depending on external components)
- Output Voltage Regulation: Typically 4.2V for lithium-ion batteries
- Quiescent Current: Typically 10µA (in standby mode)
- Thermal Shutdown: Integrated thermal protection with shutdown capability
- Operating Temperature Range: -40°C to +125°C
- Package Types: Available in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit).

## Applications:

The CD4056BE is widely used in various applications, including:

- Battery Management Systems: It is commonly employed in systems designed to manage the charging and discharging of lithium-ion and lithium-polymer batteries.

- Portable Electronics: The device is ideal for use in portable electronic devices such as smartphones, tablets, and laptops, where efficient battery charging is crucial.

- Electric Vehicles: The CD4056BE can be used in electric vehicle battery management systems to ensure safe and efficient charging of the vehicle%27s battery pack.

- Power Banks: It is often found in power banks and external battery chargers, providing reliable charging capabilities for various devices.

- Consumer Electronics: The device is suitable for a wide range of consumer electronics that require efficient battery charging and management.

## Conclusion:

The Texas Instruments CD4056BE is a highly effective and versatile battery management solution that offers a range of features suitable for various applications. Its ability to function as a constant current/constant voltage charger, combined with its low power consumption and integrated protection features, makes it an excellent choice for managing lithium-ion and lithium-polymer batteries. Whether used in portable electronics, electric vehicles, or consumer devices, the CD4056BE provides a reliable and efficient solution for battery charging and management needs.
CD4056BE Compare Parts
  • CD4056BE vs CD4543BPW
  • CD4056BE vs CD4543BNSRG4
  • CD4056BE vs CD4543BNSR
  • CD4056BE vs CD4543BNS
  • CD4056BE vs CD4543BMT
  • CD4056BE vs CD4543BM96
  • CD4056BE vs CD4543BM
  • CD4056BE vs CD4543BF
  • CD4056BE vs CD4543BEG4
  • CD4056BE vs CD4543BE
  • CD4056BE vs CD4511BPWR
  • CD4056BE vs CD4511BPWG4
  • CD4056BE vs CD4511BPW
  • CD4056BE vs CD4511BNSRG4
  • CD4056BE vs CD4511BNSR
  • CD4056BE vs CD4511BE
  • CD4056BE vs CD4511BCN
  • CD4056BE vs CD4056BPWR
  • CD4056BE vs CD4056BPW
  • CD4056BE vs CD4056BNSRG4
  • CD4056BE vs CD4056BNSRE4
  • CD4056BE vs CD4056BNSR
  • CD4056BE vs CD4056BMT
  • CD4056BE vs CD4056BMG4
  • CD4056BE vs CD4056BME4
  • CD4056BE vs CD4056BM96
  • CD4056BE vs CD4056BM
  • CD4056BE vs CD4056BFX
  • CD4056BE vs CD4056BF
  • CD4056BE vs CD4056BEX
  • CD4056BE vs CD4055BPWRG4
  • CD4056BE vs CD4055BPWRE4
  • CD4056BE vs CD4055BPWR
  • CD4056BE vs CD4055BPW
  • CD4056BE vs CD4055BNSRG4
  • CD4056BE vs CD4055BNSRE4
  • CD4056BE vs CD4055BNSR
  • CD4056BE vs CD4055BMT
  • CD4056BE vs CD4055BM96G4
  • CD4056BE vs CD4055BM96E4
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet