☰
CD4053BMT
CD4053BMT
Active
Description:  IC SWITCH SPDT X 3 240OHM 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4053BMT Datasheet
History Price: $1.21000
In Stock: 27360
CD4053BMT Specification
Specification
Part No
CD4053BMT
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
3
On-State Resistance (Max)
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
Voltage - Supply, Dual (V?
?.5V ~ 9V
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
30MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 9pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-40dB @ 6MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4053BMT Related Parts
CD4016BF3A
CD4016BF3A
National Semiconductor
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BFX
CD4016BFX
Harris Corporation
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BK3
CD4016BK3
Harris Corporation
IC SWITCH SPST-NOX4 850OHM 14CFP
CD4051BCM
CD4051BCM
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCMTC
CD4051BCMTC
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTC
CD4051BCMTC
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMX
CD4051BCMX
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCN
CD4051BCN
onsemi
IC MUX 8:1 240OHM 16DIP
CD4051BCSJ
CD4051BCSJ
Fairchild Semiconductor
IC MUX 8:1 240OHM 16SOP
CD4051BCSJ
CD4051BCSJ
onsemi
IC MUX 8:1 240OHM 16SOP
CD4053BMT Compare Parts
  • CD4053BMT vs CD4097BPWRE4
  • CD4053BMT vs CD4097BPWR
  • CD4053BMT vs CD4097BPW
  • CD4053BMT vs CD4097BNSRG4
  • CD4053BMT vs CD4097BNSRE4
  • CD4053BMT vs CD4097BNSR
  • CD4053BMT vs CD4097BMG4
  • CD4053BMT vs CD4097BME4
  • CD4053BMT vs CD4097BM96G4
  • CD4053BMT vs CD4097BM96E4
  • CD4053BMT vs CD4097BM96
  • CD4053BMT vs CD4097BM
  • CD4053BMT vs CD4097BE
  • CD4053BMT vs CD4067BPWRG4
  • CD4053BMT vs CD4067BPWRE4
  • CD4053BMT vs CD4067BPWR
  • CD4053BMT vs CD4067BPWG4
  • CD4053BMT vs CD4067BPW
  • CD4053BMT vs CD4067BNSRG4
  • CD4053BMT vs CD4067BNSRE4
  • CD4053BMT vs CD4067BNSR
  • CD4053BMT vs CD4067BME4
  • CD4053BMT vs CD4067BM96G4
  • CD4053BMT vs CD4067BM96E4
  • CD4053BMT vs CD4067BM96
  • CD4053BMT vs CD4067BM
  • CD4053BMT vs CD4067BF3A
  • CD4053BMT vs CD4067BEG4
  • CD4053BMT vs CD4067BE
  • CD4053BMT vs CD4066BK
  • CD4053BMT vs CD4066BD3
  • CD4053BMT vs CD4053BQM96Q1
  • CD4053BMT vs CD4053BQM96G4Q1
  • CD4053BMT vs CD4053BPWRG4
  • CD4053BMT vs CD4053BPWRG3
  • CD4053BMT vs CD4053BPWRE4
  • CD4053BMT vs CD4053BPWR
  • CD4053BMT vs CD4053BPW
  • CD4053BMT vs CD4053BNSR
  • CD4053BMT vs CD4053BMG4
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much