Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Harris Corporation CD4010BF
CD4010BF
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 18V 16CDIP
Manufacturer:
Harris Corporation
Datasheet:
CD4010BF Datasheet
History Price: $13.76000
In Stock: 10320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4010BF Specification
Specification
Part No
CD4010BF
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Harris Corporation
Series
4000B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
3mA, 36mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
CD4010BF PDF Datasheet
CD4010BF Datasheet
Click and Download: CD4010BF Datasheet
CD4010BF Related Parts
CD4009UBF
Harris Corporation
IC BUFFER INVERT 18V 16CDIP
CD40105BK
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD4010BD3
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BE
Texas Instruments
IC BUFFER NON-INVERT 18V 16DIP
CD4010BEX
Harris Corporation
IC BUFFER NON-INVERT 18V 16DIP
CD4010BFX
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BM
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96E4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96G4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BMT
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BNSR
Texas Instruments
IC BUFFER NON-INVERT 18V 16SO
CD4010BF Compare Parts
CD4010BF vs CD4503BPWRE4
CD4010BF vs CD4503BPWR
CD4010BF vs CD4503BPW
CD4010BF vs CD4503BNSR
CD4010BF vs CD4503BMT
CD4010BF vs CD4503BM96
CD4010BF vs CD4503BM
CD4010BF vs CD4503BF
CD4010BF vs CD4503BEG4
CD4010BF vs CD4503BEE4
CD4010BF vs CD4503BE
CD4010BF vs CD4503BE
CD4010BF vs CD4503BD3
CD4010BF vs CD4503BCN
CD4010BF vs CD4502BPWR
CD4010BF vs CD4502BPW
CD4010BF vs CD4502BNSR
CD4010BF vs CD4502BM96
CD4010BF vs CD4502BM
CD4010BF vs CD4502BK3
CD4010BF vs CD4502BEG4
CD4010BF vs CD4502BE
CD4010BF vs CD4502BE
CD4010BF vs CD4502BD3
CD4010BF vs CD4050BPWR
CD4010BF vs CD4050BPW
CD4010BF vs CD4050BNSR
CD4010BF vs CD4050BM
CD4010BF vs CD4050BK
CD4010BF vs CD4050BF
CD4010BF vs CD4050BEX
CD4010BF vs CD4050BE
CD4010BF vs CD4050BE
CD4010BF vs CD4050BDWR
CD4010BF vs CD4050BDW
CD4010BF vs CD4050BDT
CD4010BF vs CD4050BDRG4
CD4010BF vs CD4050BDR
CD4010BF vs CD4050BDE4
CD4010BF vs CD4050BD3
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B