☰
CD4010BE
CD4010BE
Active
Description:  IC BUFFER NON-INVERT 18V 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4010BE Datasheet
History Price: $0.61000
In Stock: 560
CD4010BE Specification
Specification
Part No
CD4010BE
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
3mA, 36mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4010BE Related Parts
CD4009UBF
CD4009UBF
Harris Corporation
IC BUFFER INVERT 18V 16CDIP
CD40105BK
CD40105BK
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD4010BD3
CD4010BD3
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BEX
CD4010BEX
Harris Corporation
IC BUFFER NON-INVERT 18V 16DIP
CD4010BF
CD4010BF
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BFX
CD4010BFX
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BM
CD4010BM
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96
CD4010BM96
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96E4
CD4010BM96E4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96G4
CD4010BM96G4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BMT
CD4010BMT
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BNSR
CD4010BNSR
Texas Instruments
IC BUFFER NON-INVERT 18V 16SO
CD4010BE Description

The Texas Instruments CD4010BE is a quad 2-input NOR gate IC that forms part of the CD4000 series of CMOS logic devices. These gates are designed for use in a wide range of digital logic applications, offering robust performance and high noise immunity. The CD4010BE is particularly suitable for use in low-power circuits, clock generation, and logic operations in a variety of electronic systems. It is typically used in applications that require high-voltage operation, low power consumption, and versatile logic functions.

## Key Features of Texas Instruments CD4010BE

1. Quad 2-Input NOR Gates
The CD4010BE consists of four independent NOR gates, each with two inputs. A NOR gate is a fundamental digital logic gate that outputs low when any of the inputs are high, and outputs high only when both inputs are low. This makes the CD4010BE ideal for creating more complex logical functions in digital circuits, such as AND, OR, and NAND operations, by combining NOR gates.

2. CMOS Technology
The CD4010BE uses CMOS (Complementary Metal-Oxide-Semiconductor) technology, which is known for its low power consumption and high noise immunity. CMOS devices typically consume very little current when in a steady state (i.e., when not switching), making them ideal for battery-powered applications and circuits requiring energy efficiency.

3. Wide Supply Voltage Range
The CD4010BE is designed to operate across a wide range of supply voltages, typically from 3V to 18V. This wide voltage range allows the IC to be used in various systems, including low-voltage logic circuits and high-voltage applications where CMOS logic is required.

4. High Noise Immunity
As a CMOS device, the CD4010BE benefits from high noise immunity, meaning that it can operate reliably even in electrically noisy environments. This is important in systems with fluctuating power supplies or where external interference could affect logic performance.

5. Low Power Consumption
The CD4010BE is optimized for low power consumption. CMOS logic gates, like those found in the CD4010BE, draw minimal current when static and only draw significant current when switching states. This makes the IC well-suited for low-power circuits and portable battery-powered devices.

6. Wide Temperature Range
The CD4010BE operates across a wide temperature range of -55°C to +125°C, making it suitable for both industrial and automotive environments where the temperature can vary significantly.

7. Low Propagation Delay
The IC features a low propagation delay, which is the time it takes for a signal to propagate through the gate. This characteristic allows the device to function well in high-speed digital circuits, where fast logic transitions are required.

8. Standard DIP Package
The CD4010BE comes in a Dual In-line Package (DIP) form factor, which is a standard through-hole package that makes it easy to mount on a breadboard or PCB. This packaging also provides a convenient option for prototyping and testing.

## Specifications of Texas Instruments CD4010BE

* Number of Gates: 4
* Type of Logic Gate: 2-input NOR
* Supply Voltage: 3V to 18V (Vcc)
* Input Voltage Range: 0V to Vcc
* Output Voltage Range: 0V to Vcc
* Typical Power Supply Current (Icc): 0.1 mA per gate (typical at 5V)
* Propagation Delay (tpd): 40 ns (typical at 5V)
* Input Leakage Current (Iin): 1 nA (maximum)
* Output Drive Current: ±1 mA (typical at Vcc = 5V)
* Operating Temperature Range: -55°C to +125°C
* Package Type: DIP-14
* Package Dimensions: 19.81 mm x 6.35 mm (DIP-14)
* Power Dissipation: 50 mW (typical at Vcc = 5V)
* Capacitance (CIN): 5 pF (typical input capacitance at Vcc = 5V)

## Applications of Texas Instruments CD4010BE

1. Basic Logic Circuits
The CD4010BE can be used to build a variety of basic digital logic circuits. By combining the four NOR gates, users can construct AND, OR, and NAND gates, providing flexibility in implementing basic logic functions for general-purpose digital systems.

2. Clock Generation and Timing Circuits
The IC is useful for clock generation applications where a simple and reliable clock signal is needed. The NOR gates can be configured to generate oscillations in combination with resistors and capacitors, forming the basis for oscillators in timing circuits.

3. Data Synchronization
The CD4010BE is suitable for use in circuits that require data synchronization. NOR gates can be employed in data latching circuits, which ensure that data is captured and transferred reliably in a synchronized manner.

4. Voltage Level Shifting
The IC’s ability to operate over a wide voltage range makes it suitable for voltage level shifting in systems where logic levels between different parts of a circuit need to be matched.

5. Industrial Automation
In industrial automation systems, where reliability and noise immunity are crucial, the CD4010BE can be used to implement control logic, timing sequences, and other essential operations. Its ability to operate at high temperatures also makes it suitable for industrial-grade equipment.

6. Automotive Electronics
Due to its wide voltage range and robust temperature tolerance, the CD4010BE is often used in automotive electronics. It is ideal for applications requiring logic operations in environments where temperatures can vary widely and system reliability is essential.

7. Battery-Powered Applications
The low power consumption of the CD4010BE makes it well-suited for battery-powered applications. The IC can be used in circuits where power efficiency is a key concern, such as portable devices, remote sensors, and other low-power systems.

8. Consumer Electronics
The CD4010BE is widely used in consumer electronics for a variety of digital logic functions. This includes applications in audio systems, video processing, home appliances, and more, where low power consumption and reliable logic functions are required.

## Performance and Reliability

The CD4010BE is engineered for high reliability and performance in a variety of applications. Its low input leakage current, combined with low propagation delays, makes it suitable for circuits that require stable and responsive logic performance. The wide operating temperature range ensures that the device can withstand extreme conditions, making it ideal for both industrial and automotive applications.

Thanks to CMOS technology, the IC provides high noise immunity, ensuring that it performs well even in environments with electrical interference. This feature is especially useful in industrial control systems and automotive applications where noise levels can be high.

The low power consumption and wide supply voltage range make the CD4010BE an efficient choice for use in battery-operated devices and other systems where minimizing power usage is critical.

## Conclusion

The Texas Instruments CD4010BE is a versatile and reliable quad 2-input NOR gate that is ideal for a wide range of digital logic applications. Its CMOS technology, low power consumption, high noise immunity, and wide operating voltage range make it suitable for use in everything from basic logic circuits to timing applications, industrial control systems, and automotive electronics. With its reliable performance across a broad temperature range, the CD4010BE is a solid choice for engineers looking to implement efficient and robust logic functions in a variety of systems.
CD4010BE Compare Parts
  • CD4010BE vs CD4503BPWRE4
  • CD4010BE vs CD4503BPWR
  • CD4010BE vs CD4503BPW
  • CD4010BE vs CD4503BNSR
  • CD4010BE vs CD4503BMT
  • CD4010BE vs CD4503BM96
  • CD4010BE vs CD4503BM
  • CD4010BE vs CD4503BF
  • CD4010BE vs CD4503BEG4
  • CD4010BE vs CD4503BEE4
  • CD4010BE vs CD4503BE
  • CD4010BE vs CD4503BE
  • CD4010BE vs CD4503BD3
  • CD4010BE vs CD4503BCN
  • CD4010BE vs CD4502BPWR
  • CD4010BE vs CD4502BPW
  • CD4010BE vs CD4502BNSR
  • CD4010BE vs CD4502BM96
  • CD4010BE vs CD4502BM
  • CD4010BE vs CD4502BK3
  • CD4010BE vs CD4502BEG4
  • CD4010BE vs CD4502BE
  • CD4010BE vs CD4502BE
  • CD4010BE vs CD4502BD3
  • CD4010BE vs CD4050BPWR
  • CD4010BE vs CD4050BPW
  • CD4010BE vs CD4050BNSR
  • CD4010BE vs CD4050BM
  • CD4010BE vs CD4050BK
  • CD4010BE vs CD4050BF
  • CD4010BE vs CD4050BEX
  • CD4010BE vs CD4050BE
  • CD4010BE vs CD4050BE
  • CD4010BE vs CD4050BDWR
  • CD4010BE vs CD4050BDW
  • CD4010BE vs CD4050BDT
  • CD4010BE vs CD4050BDRG4
  • CD4010BE vs CD4050BDR
  • CD4010BE vs CD4050BDE4
  • CD4010BE vs CD4050BD3
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B