☰
CD40102BE
CD40102BE
Active
Description:  IC BCD COUNTER DUAL 4-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40102BE Datasheet
History Price: $1.68000
In Stock: 28320
CD40102BE Specification
Specification
Part No
CD40102BE
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
BCD Counter
Direction
Down
Number of Elements
2
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
2.4 MHz
Trigger Type
Positive Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD40102BE Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEX
CD40103BEX
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BF3A
CD40103BF3A
Texas Instruments
CD40103B-MIL CMOS 8-STAGE PRESET
CD40102BE Description
The Harris Corporation CD40102BE is a high-performance, dual-input Schmitt-trigger hex inverter that is widely used in various digital and analog applications. This component offers an array of features that enhance its versatility and usability in different circuit designs. Below is a detailed overview of the CD40102BE, including its specifications, parameters, and applications.

## Overview

The CD40102BE is a member of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices. It is designed to convert input signals with slow rise and fall times into clean, sharp output signals with defined transitions. The Schmitt-trigger mechanism provides hysteresis, ensuring stable operation even in noisy environments. This device is particularly useful in applications where signal integrity is critical, such as in clock pulse generation and waveform shaping.

## Specifications

1. Logic Family: CD4000 CMOS

2. Number of Inputs:
- The CD40102BE has six inverters, with each inverter having two inputs.

3. Supply Voltage (V_DD):
- Minimum: 3V
- Maximum: 15V
- Recommended: 5V to 10V for optimal performance

4. Input Voltage Levels:
- Low Level (V_IL): Typically 0.3V to 0.4V (for V_DD = 5V)
- High Level (V_IH): Typically 0.7V to 0.8V (for V_DD = 5V)

5. Output Voltage Levels:
- Low Level (V_OL): Typically 0.1V (at V_DD = 5V, I_O = 1.5 mA)
- High Level (V_OH): Typically V_DD - 0.1V (at V_DD = 5V, I_O = -1.5 mA)

6. Input Current (I_IN):
- Typically 1 nA at V_DD = 5V

7. Output Current (I_OUT):
- Source Current: ±2.5 mA (maximum)
- Sink Current: ±2.5 mA (maximum)

8. Propagation Delay (t_PD):
- Typical: 50 ns at V_DD = 5V

9. Power Dissipation:
- Typically: 0.1 mW at V_DD = 5V

10. Operating Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C

11. Pin Configuration:
- The CD40102BE is available in various packages such as DIP (Dual In-line Package), SOIC (Small Outline Integrated Circuit), and TSSOP (Thin Shrink Small Outline Package), which allows for flexible mounting options in PCB designs.

## Features

- Schmitt-Trigger Action: Provides noise immunity and defines switching thresholds, making it suitable for handling slow or noisy signals.
- High Noise Immunity: This feature ensures reliable operation in harsh environments where signal integrity may be compromised.
- Low Static Power Consumption: Ideal for battery-operated devices, the CD40102BE draws minimal current in static conditions.
- Wide Supply Voltage Range: The versatility in supply voltage allows it to be used in a variety of applications, from low-voltage portable devices to standard logic circuits.

## Applications

The CD40102BE is widely utilized in numerous applications, including:

- Signal Conditioning: Cleaning up noisy signals in analog and digital systems.
- Waveform Generation: Generating precise square waves and clock pulses in timing circuits.
- Switching Applications: Used as a control element in switching circuits, particularly where hysteresis is beneficial.
- Data Processing: Employed in digital communication systems for reliable data transmission.
- Microcontroller Interfacing: Facilitates interaction between microcontrollers and other peripherals by ensuring clean signal transitions.

## Conclusion

The Harris Corporation CD40102BE is a robust and versatile dual-input Schmitt-trigger hex inverter suitable for various applications requiring reliable signal processing and logic functions. Its features, specifications, and broad range of applications make it a preferred choice for engineers and designers working on digital circuits and systems. When selecting components for your next project, the CD40102BE stands out as an effective solution for enhancing signal integrity and overall performance.
CD40102BE Compare Parts
  • CD40102BE vs CD4536BF3A
  • CD40102BE vs CD4536BD
  • CD40102BE vs CD4522BPWRG4
  • CD40102BE vs CD4522BPWRE4
  • CD40102BE vs CD4522BPWR
  • CD40102BE vs CD4522BPWE4
  • CD40102BE vs CD4522BPW
  • CD40102BE vs CD4522BNSRG4
  • CD40102BE vs CD4522BNSRE4
  • CD40102BE vs CD4522BNSR
  • CD40102BE vs CD4522BMT
  • CD40102BE vs CD4522BM96G4
  • CD40102BE vs CD4522BM96E4
  • CD40102BE vs CD4522BM96
  • CD40102BE vs CD4522BM
  • CD40102BE vs CD4522BE
  • CD40102BE vs CD4521BPWRG4
  • CD40102BE vs CD4521BPWRE4
  • CD40102BE vs CD4521BPWR
  • CD40102BE vs CD4521BPW
  • CD40102BE vs CD4521BNSR
  • CD40102BE vs CD4521BMT
  • CD40102BE vs CD4521BM96G4
  • CD40102BE vs CD4521BM96
  • CD40102BE vs CD4521BM
  • CD40102BE vs CD4521BEG4
  • CD40102BE vs CD4521BE
  • CD40102BE vs CD4520BPWR
  • CD40102BE vs CD4520BPW
  • CD40102BE vs CD4520BNSR
  • CD40102BE vs CD4520BNS
  • CD40102BE vs CD4520BMG4
  • CD40102BE vs CD4520BME4
  • CD40102BE vs CD4520BM96
  • CD40102BE vs CD4520BM
  • CD40102BE vs CD4520BEX
  • CD40102BE vs CD4520BE
  • CD40102BE vs CD4520BE
  • CD40102BE vs CD4520BD3
  • CD40102BE vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.