74ACT715RSCX
74ACT715RSCX
Obsolete
Description:  IC GENERATOR VIDEO SYNC 20SOIC
Manufacturer:  Fairchild Semiconductor
History Price: Obsolete
In Stock: 39200
74ACT715RSCX Specification
Specification
Part No
74ACT715RSCX
Category
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Generator
Applications
Consumer Video
Standards
-
Control Interface
Logic
Voltage - Supply
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
74ACT715RSCX Related Parts
74ACT715-RSC
74ACT715-RSC
onsemi
IC VIDEO SYNC 20SOIC
74ACT715PC
74ACT715PC
onsemi
IC VIDEO SYNC 20DIP
74ACT715RPC
74ACT715RPC
onsemi
IC VIDEO SYNC 20DIP
74ACT715RSC
74ACT715RSC
onsemi
IC VIDEO SYNC 20SOIC
74ACT715SC
74ACT715SC
onsemi
IC VIDEO SYNC 20SOIC
74ACT715SCX
74ACT715SCX
onsemi
IC VIDEO SYNC 20SOIC
74ACT715RSCX Compare Parts
  • 74ACT715RSCX vs 74ACT715SC
  • 74ACT715RSCX vs 74ACT715RSC
  • 74ACT715RSCX vs 74ACT715RPC
  • 74ACT715RSCX vs 74ACT715PC
  • 74ACT715RSCX vs 74ACT715-RSC
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.