☰
100331QI
100331QI
Obsolete
Description:  IC FF D-TYPE TRPL 1BIT 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100331QI Datasheet
History Price: $6.80000
In Stock: 35280
100331QI Specification
Specification
Part No
100331QI
Category
Logic - Flip Flops
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Complementary
Number of Elements
3
Number of Bits per Element
1
Clock Frequency
400 MHz
Max Propagation Delay @ V, Max CL
-
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
Package / Case
28-LCC (J-Lead)
100331QI PDF Datasheet
100331QI Related Parts
100131DC
100131DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131J-MIL
100131J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131W-MIL
100131W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100135DC
100135DC
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100135J-MIL
100135J-MIL
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100151DC
100151DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151J-MIL
100151J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151W-MIL
100151W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100331DC
100331DC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331J-QMLV
100331J-QMLV
National Semiconductor
100331 - 100K SERIES, LOW POWER
100331PC
100331PC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331QC
100331QC
Fairchild Semiconductor
IC FF D-TYPE TRPL 1BIT 28PLCC
100331QI Compare Parts
  • 100331QI vs 100353QCX
  • 100331QI vs 100353QC
  • 100331QI vs 100351SCX
  • 100331QI vs 100351SC
  • 100331QI vs 100351SC
  • 100331QI vs 100351QIX
  • 100331QI vs 100351QI
  • 100331QI vs 100351QCX
  • 100331QI vs 100351QCX
  • 100331QI vs 100351QC
  • 100331QI vs 100351QC
  • 100331QI vs 100351DC
  • 100331QI vs 100331SCX
  • 100331QI vs 100331SC
  • 100331QI vs 100331QIX
  • 100331QI vs 100331QIX
  • 100331QI vs 100331QCX
  • 100331QI vs 100331QCX
  • 100331QI vs 100331QC
  • 100331QI vs 100331QC
  • 100331QI vs 100331PC
  • 100331QI vs 100331J-QMLV
  • 100331QI vs 100331DC
  • 100331QI vs 100151W-MIL
  • 100331QI vs 100151J-MIL
  • 100331QI vs 100151DC
  • 100331QI vs 100135J-MIL
  • 100331QI vs 100135DC
  • 100331QI vs 100131W-MIL
  • 100331QI vs 100131J-MIL
  • 100331QI vs 100131DC
  • 100331QI vs 100353FM-MLS
  • 100331QI vs 100351WRQMLV
  • 100331QI vs 100351W-QMLV
  • 100331QI vs 100131FCQR
  • 100331QI vs 100131FCQL
  • 100331QI vs 100131FC
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)