☰
100151DC
100151DC
Active
Description:  D FLIP-FLOP, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100151DC Datasheet
History Price: $3.85000
In Stock: 36480
100151DC Specification
Specification
Part No
100151DC
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Type
-
Output Type
-
Number of Elements
-
Number of Bits per Element
-
Clock Frequency
-
Max Propagation Delay @ V, Max CL
-
Trigger Type
-
Current - Output High, Low
-
Voltage - Supply
-
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
100151DC PDF Datasheet
100151DC Related Parts
100131DC
100131DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131J-MIL
100131J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131W-MIL
100131W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100135DC
100135DC
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100135J-MIL
100135J-MIL
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100151J-MIL
100151J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151W-MIL
100151W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100331DC
100331DC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331J-QMLV
100331J-QMLV
National Semiconductor
100331 - 100K SERIES, LOW POWER
100331PC
100331PC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331QC
100331QC
Fairchild Semiconductor
IC FF D-TYPE TRPL 1BIT 28PLCC
100331QC
100331QC
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
100151DC Compare Parts
  • 100151DC vs 100353QCX
  • 100151DC vs 100353QC
  • 100151DC vs 100351SCX
  • 100151DC vs 100351SC
  • 100151DC vs 100351SC
  • 100151DC vs 100351QIX
  • 100151DC vs 100351QI
  • 100151DC vs 100351QCX
  • 100151DC vs 100351QCX
  • 100151DC vs 100351QC
  • 100151DC vs 100351QC
  • 100151DC vs 100351DC
  • 100151DC vs 100331SCX
  • 100151DC vs 100331SC
  • 100151DC vs 100331QIX
  • 100151DC vs 100331QIX
  • 100151DC vs 100331QI
  • 100151DC vs 100331QI
  • 100151DC vs 100331QCX
  • 100151DC vs 100331QCX
  • 100151DC vs 100331QC
  • 100151DC vs 100331QC
  • 100151DC vs 100331PC
  • 100151DC vs 100331J-QMLV
  • 100151DC vs 100331DC
  • 100151DC vs 100151W-MIL
  • 100151DC vs 100151J-MIL
  • 100151DC vs 100135J-MIL
  • 100151DC vs 100135DC
  • 100151DC vs 100131W-MIL
  • 100151DC vs 100131J-MIL
  • 100151DC vs 100131DC
  • 100151DC vs 100353FM-MLS
  • 100151DC vs 100351WRQMLV
  • 100151DC vs 100351W-QMLV
  • 100151DC vs 100131FCQR
  • 100151DC vs 100131FCQL
  • 100151DC vs 100131FC
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)