DSPIC33FJ64MC804-E/PT
DSPIC33FJ64MC804-E/PT
Active
Description:  IC MCU 16BIT 64KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $8.37000
In Stock: 35990
DSPIC33FJ64MC804-E/PT Specification
Specification
Part No
DSPIC33FJ64MC804-E/PT
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
Automotive, AEC-Q100, dsPIC 33F
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
dsPIC
Core Size
16-Bit
Speed
40 MIPs
Connectivity
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O
35
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
A/D 9x10b/12b; D/A 6x16b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
DSPIC33FJ64MC804-E/PT PDF Datasheet
DSPIC33FJ64MC804-E/PT Datasheet
DSPIC33FJ64MC804-E/PT Related Parts
DSP56853FGE
DSP56853FGE
NXP Semiconductors
IC MCU 16BIT 24KB SRAM 128LQFP
DSP56854FGE
DSP56854FGE
NXP Semiconductors
IC MCU 16BIT 32KB SRAM 128LQFP
DSP56857BUE
DSP56857BUE
NXP Semiconductors
IC MCU 16BIT 80KB SRAM 100LQFP
DSP56858FVE
DSP56858FVE
NXP Semiconductors
IC MCU 16BIT 80KB SRAM 144LQFP
DSP56858VF120
DSP56858VF120
Freescale Semiconductor
DSP, 16 BIT SIZE, 16-EXT BIT, 24
DSP56F801FA60E
DSP56F801FA60E
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 48LQFP
DSP56F801FA80
DSP56F801FA80
Motorola
IC MCU 16BIT 20KB FLASH 48LQFP
DSP56F801FA80E
DSP56F801FA80E
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 48LQFP
DSP56F801FA80E
DSP56F801FA80E
Freescale Semiconductor
IC MCU 16BIT 16KB FLASH 48LQFP
DSP56F802TA60E
DSP56F802TA60E
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
DSP56F802TA80E
DSP56F802TA80E
Freescale Semiconductor
IC MCU 16BIT 16KB FLASH 32LQFP
DSP56F802TA80E
DSP56F802TA80E
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
DSPIC33FJ64MC804-E/PT Description
The Microchip Technology DSPIC33FJ64MC804-E/PT is a high-performance 16-bit Digital Signal Controller (DSC) designed for applications requiring fast, repetitive computations and precise control, such as motor control and automotive systems. Part of the dsPIC33F family, it combines the computational power of a Digital Signal Processor (DSP) with the flexibility of a microcontroller (MCU), offering robust peripherals and automotive-grade reliability. Below is a detailed overview of the DSPIC33FJ64MC804-E/PT, covering its architecture, specifications, features, applications, and design considerations.

Overview and Purpose

The DSPIC33FJ64MC804-E/PT is a member of Microchip’s dsPIC33F General Purpose and Motor Control family, optimized for high-speed digital signal processing and control applications. It features a 16-bit modified Harvard architecture with DSP capabilities, making it ideal for motor control, digital power supplies, and automotive systems requiring real-time performance. The “-E” designation indicates an extended temperature range (-40°C to +125°C), suitable for automotive and industrial environments. The device is housed in a 44-pin TQFP package, balancing performance and board space efficiency.

Key Features

The DSPIC33FJ64MC804-E/PT offers a rich set of features tailored for demanding applications:
- High-Performance Core: 16-bit dsPIC core with up to 40 MIPS (Million Instructions Per Second) at 3.3V.
- Motor Control Peripherals: Dedicated PWM modules for 3-phase motor control, including BLDC and PMSM applications.
- CAN Interface: Integrated CAN module for automotive and industrial communication.
- Direct Memory Access (DMA): Enhances data transfer efficiency without CPU intervention.
- Flexible Peripherals: Multiple communication interfaces (I²C, SPI, UART) and analog peripherals (ADC, comparators).
- Extended Temperature Range: Operates reliably from -40°C to +125°C for automotive and industrial use.
- NanoWatt Technology: Low-power modes for energy-efficient operation.
- Pin Compatibility: Compatible with the PIC24HJ family for design flexibility.

Detailed Specifications

The following are the key electrical and operational specifications for the DSPIC33FJ64MC804-E/PT:
- Core Architecture: 16-bit modified Harvard with DSP engine.
- Operating Frequency: Up to 40 MHz (40 MIPS) at 3.0V to 3.6V.
- Program Memory: 64 KB Flash (22K x 24-bit instructions).
- RAM: 16 KB SRAM.
- Operating Voltage: 3.0V to 3.6V (nominal 3.3V).
- Operating Temperature Range: -40°C to +125°C (extended automotive grade).
- Package Type: 44-pin TQFP (10 mm x 10 mm x 1 mm).
- Pin Count: 44 pins, including 35 programmable I/O pins.
- Instruction Set: 83 instructions, including DSP-specific instructions (e.g., MAC, multiply-accumulate).
- Program Flash Endurance: Minimum 10,000 erase/write cycles.
- Data EEPROM: None (Flash used for non-volatile storage).
- DMA Channels: 4 channels, supporting UART, SPI, ADC, and other peripherals.
- Timer Modules:
- Five 16-bit timers (configurable as two 32-bit timers).
- One Real-Time Clock/Calendar (RTCC) module.
- PWM Modules:
- 6-channel Motor Control PWM with complementary outputs.
- Up to 40 MHz PWM resolution.
- Analog-to-Digital Converter (ADC):
- 10-bit resolution, up to 1.1 Msps.
- 9 input channels, simultaneous sampling capability.
- Analog Comparators: 2 comparators with programmable references.
- Communication Interfaces:
- 1 CAN module (CAN 2.0B compliant, up to 1 Mbps).
- 2 UART modules (supporting LIN, IrDA).
- 2 SPI modules.
- 1 I²C module (supporting SMBus).
- Interrupt Controller: 43 interrupt sources with 7 user-selectable priority levels.
- Power Consumption:
- Active mode: ~50 mA at 40 MHz, 3.3V (typical).
- Idle mode: ~10 mA (typical).
- Sleep mode: ~20 µA (typical).
- ESD Protection: Typically exceeds ±2 kV (HBM).
- Code Memory Addressing: 24-bit addressing, 0x0000 to 0x157FF.
- Configuration Bytes: Located at 0x1F00000 to 0x1F0001F (8-bit values on 32-bit boundary).
- User Unit ID: Located at 0x1F00020 to 0x1F0002F.

Pin Configuration

The DSPIC33FJ64MC804-E/PT is packaged in a 44-pin TQFP with key pin assignments including:
- VDD/VSS: Multiple power and ground pins for core and I/O (3.0V to 3.6V).
- MCLR: Master Clear Reset pin.
- AN0–AN8: Analog input pins for ADC.
- PWM1L/PWM1H– PWM6L/PWM6H: Motor control PWM outputs.
- RX/TX: UART pins for serial communication.
- SCL/SDA: I²C bus pins.
- SCK/SDI/SDO: SPI interface pins.
- CANRX/CANTX: CAN bus interface pins.
- PGD/PGC: In-Circuit Serial Programming (ICSP) pins for programming/debugging.

Functional Description

The DSPIC33FJ64MC804-E/PT integrates a 16-bit dsPIC core with a DSP engine optimized for high-speed computations, such as digital filters, FFTs, and PID control loops. The DSP engine includes a 17x17-bit multiplier, 40-bit accumulators, and barrel shifter for efficient signal processing. The device supports motor control applications with its 6-channel PWM module, which provides complementary outputs and dead-time control for 3-phase motor drives (e.g., BLDC, PMSM). The integrated CAN module enables robust communication in automotive and industrial networks, supporting CAN 2.0B with up to 8 message buffers.

The DMA controller enhances performance by offloading data transfers from the CPU, supporting peripherals like ADC, UART, and SPI. The 10-bit ADC with 9 channels supports simultaneous sampling, ideal for motor control and sensor applications. The device’s low-power modes, including Sleep, Idle, and Doze, leverage Microchip’s nanoWatt technology for energy efficiency, making it suitable for battery-powered or power-sensitive applications.

Applications

The DSPIC33FJ64MC804-E/PT is designed for applications requiring high-speed control and communication:
- Motor Control: Drives 3-phase BLDC, PMSM, or AC induction motors in automotive and industrial systems.
- Automotive Systems: Used in body electronics, engine control, and infotainment systems with CAN connectivity.
- Industrial Automation: Controls actuators, sensors, and PLCs in factory automation.
- Digital Power Supplies: Manages SMPS (Switch-Mode Power Supplies) with high-speed PWM and ADC.
- Medical Devices: Supports precision control in medical IoT devices, such as telehealth equipment.
- Consumer Electronics: Enables real-time processing in audio processing or smart appliances.

Operating Principles

The DSPIC33FJ64MC804-E/PT operates on a 16-bit modified Harvard architecture with separate program and data memory spaces. The DSP engine accelerates mathematical operations, such as multiply-accumulate (MAC), for digital signal processing tasks. The PWM module generates high-resolution signals for motor control, with programmable dead time and fault protection. The CAN module supports prioritized message handling, making it suitable for automotive networks. The ADC and comparators provide precise analog signal acquisition, while the DMA controller ensures efficient data handling.

The device’s Flash memory supports in-system programming and self-programming, with a minimum endurance of 10,000 erase/write cycles. The configuration bytes and user ID memory allow customization of operating modes and device identification. The interrupt controller prioritizes tasks, ensuring real-time responsiveness in control applications.

Advantages

- High Performance: 40 MIPS and DSP capabilities enable complex algorithms and real-time control.
- Robust Peripherals: Dedicated motor control PWM, CAN, and DMA enhance application versatility.
- Automotive Grade: Extended temperature range and CAN support meet automotive requirements.
- Low Power Modes: NanoWatt technology reduces power consumption in idle or sleep states.
- Pin Compatibility: Seamless integration with PIC24HJ family for design flexibility.
- Development Support: Compatible with Microchip’s MPLAB X IDE, debuggers, and motor control development kits.

Limitations

- No Data EEPROM: Relies on Flash for non-volatile storage, which may limit write cycles for certain applications.
- Limited ADC Resolution: 10-bit ADC may not suffice for applications requiring higher precision (e.g., 12-bit or 16-bit).
- Single CAN Module: May limit connectivity in systems requiring multiple CAN buses.
- Package Size: 44-pin TQFP may be larger than needed for simpler applications.

Packaging and Ordering Information

The DSPIC33FJ64MC804-E/PT is packaged in a 44-pin TQFP with a tape-and-reel configuration (TR indicates Pb-free, RoHS-compliant packaging). The part number breakdown is as follows:
- DSPIC33FJ64MC804: Base part number, indicating 64 KB Flash, motor control peripherals, and CAN.
- -E: Extended temperature range (-40°C to +125°C).
- /PT: 44-pin TQFP package.
- #TRPBF: Tape-and-reel, lead-free packaging.

Design Considerations

When designing with the DSPIC33FJ64MC804-E/PT, engineers should consider:
- Power Supply: Ensure a stable 3.0V to 3.6V supply with proper decoupling capacitors (e.g., 0.1 µF and 10 µF near VDD pins).
- Clock Source: Select an appropriate clock source (e.g., external crystal, internal FRC) to achieve 40 MHz operation.
- Pull-Up/Down Resistors: Use external resistors for I²C, CAN, and other interfaces as needed.
- PCB Layout: Minimize noise by keeping high-speed PWM and analog traces short and isolated from digital signals.
- Programming/Debugging: Use ICSP with a compatible programmer/debugger (e.g., MPLAB ICD 4).
- Thermal Management: Ensure adequate heat dissipation for operation at +125°C in automotive applications.

Typical Application Example

In a 3-phase BLDC motor control application, the DSPIC33FJ64MC804-E/PT drives a motor using its 6-channel PWM module. The PWM outputs (PWM1L/H to PWM3L/H) control the motor’s power stage, with dead-time insertion to prevent shoot-through. The ADC monitors phase currents and rotor position via hall sensors or encoders. The CAN module communicates with a vehicle ECU for diagnostics and control commands. The DMA controller offloads ADC data to SRAM, allowing the CPU to focus on control algorithms. The system operates at 3.3V, with a 40 MHz clock derived from an 8 MHz crystal and PLL.

Conclusion

The Microchip Technology DSPIC33FJ64MC804-E/PT is a powerful 16-bit DSC that combines DSP performance with MCU flexibility, making it an excellent choice for motor control, automotive, and industrial applications. Its 40 MIPS core, 64 KB Flash, 16 KB RAM, and specialized peripherals (PWM, CAN, DMA, ADC) enable precise, real-time control in demanding environments. The extended temperature range and robust feature set ensure reliability in automotive and industrial systems, while low-power modes support energy-efficient designs. By leveraging Microchip’s development ecosystem, engineers can efficiently implement complex control algorithms and communication protocols with this versatile device.
DSPIC33FJ64MC804-E/PT Compare Parts
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC804T-I/ML
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC804-I/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC804-I/ML
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC804-H/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC804-H/ML
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC804-E/ML
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC802T-I/SO
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC802T-I/MM
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC802-I/SP
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC802-I/SO
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC802-I/MM
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC802-H/SO
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC802-H/MM
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC802-E/SP
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC802-E/SO
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC802-E/MM
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC710T-I/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC710T-I/PF
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC710AT-I/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC710AT-I/PF
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC710A-I/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC710A-I/PF
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC710A-E/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC710A-E/PF
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC710-I/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC710-I/PF
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC706T-I/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC706AT-I/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC706AT-I/MR
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC706A-I/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC706A-I/MR
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC706A-E/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC706A-E/MR
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC706-I/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC510T-I/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC510T-I/PF
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC510AT-I/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC510AT-I/PF
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC510A-I/PT
  • DSPIC33FJ64MC804-E/PT vs DSPIC33FJ64MC510A-I/PF
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well.
    This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.