HEF4053BP,652
HEF4053BP,652
Obsolete
Description:  IC SWITCH SPDT X 3 155OHM 16DIP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 1700
HEF4053BP,652 Specification
Specification
Part No
HEF4053BP,652
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
NXP Semiconductors
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
3
On-State Resistance (Max)
155Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
3V ~ 15V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
70MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
7.5pF
Current - Leakage (IS(off)) (Max)
200nA
Crosstalk
-50dB @ 1MHz
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
HEF4053BP,652 PDF Datasheet
HEF4053BP,652 Related Parts
HEF4016BP,652
HEF4016BP,652
NXP Semiconductors
IC SWITCH SPST-NOX4 350OHM 14DIP
HEF4016BT,652
HEF4016BT,652
Nexperia
IC SWITCH SPST-NOX4 350OHM 14SO
HEF4016BT,653
HEF4016BT,653
Nexperia
IC SWITCH SPST-NOX4 350OHM 14SO
HEF4016BT,653
HEF4016BT,653
NXP Semiconductors
NEXPERIA HEF4016BT - SPST, 4 FUN
HEF4051BP,652
HEF4051BP,652
NXP Semiconductors
IC MUX 8:1 155OHM 16DIP
HEF4051BT,013
HEF4051BT,013
Nexperia
IC MUX 8:1 155OHM 16SO
HEF4051BT,013
HEF4051BT,013
NXP Semiconductors
NEXPERIA HEF4051BT - SINGLE-ENDE
HEF4051BT,652
HEF4051BT,652
Nexperia
IC MUX 8:1 155OHM 16SO
HEF4051BT,653
HEF4051BT,653
Nexperia
IC MUX 8:1 155OHM 16SO
HEF4051BT-Q100,118
HEF4051BT-Q100,118
Nexperia
IC MUX 8:1 155OHM 16SO
HEF4051BT/AUJ
HEF4051BT/AUJ
NXP Semiconductors
IC MUX 8:1 155OHM 16SO
HEF4051BT/S200118
HEF4051BT/S200118
NXP Semiconductors
SINGLE-ENDED MUX, 8 CHANNEL
HEF4053BP,652 Compare Parts
  • HEF4053BP,652 vs HEF4952BT,112
  • HEF4053BP,652 vs HEF4067BT-Q100J
  • HEF4053BP,652 vs HEF4067BT,653
  • HEF4053BP,652 vs HEF4067BT,653
  • HEF4053BP,652 vs HEF4067BT,652
  • HEF4053BP,652 vs HEF4067BP,652
  • HEF4053BP,652 vs HEF4066BT-Q100J
  • HEF4053BP,652 vs HEF4066BT-Q100
  • HEF4053BP,652 vs HEF4066BT,653
  • HEF4053BP,652 vs HEF4066BT,653
  • HEF4053BP,652 vs HEF4066BT,652
  • HEF4053BP,652 vs HEF4066BP,652
  • HEF4053BP,652 vs HEF4053BTT-Q100J
  • HEF4053BP,652 vs HEF4053BTT,118
  • HEF4053BP,652 vs HEF4053BTT,112
  • HEF4053BP,652 vs HEF4053BT/C118
  • HEF4053BP,652 vs HEF4053BT/AUJ
  • HEF4053BP,652 vs HEF4053BT-Q100J
  • HEF4053BP,652 vs HEF4053BT-Q100J
  • HEF4053BP,652 vs HEF4053BT-Q100118
  • HEF4053BP,652 vs HEF4053BT,653
  • HEF4053BP,652 vs HEF4053BT,652
  • HEF4053BP,652 vs HEF4052BTT-Q100,11
  • HEF4053BP,652 vs HEF4052BTT,118
  • HEF4053BP,652 vs HEF4052BTT,118
  • HEF4053BP,652 vs HEF4052BTT,118
  • HEF4053BP,652 vs HEF4052BTT,112
  • HEF4053BP,652 vs HEF4052BTT,112
  • HEF4053BP,652 vs HEF4052BT/S200118
  • HEF4053BP,652 vs HEF4052BT/C118
  • HEF4053BP,652 vs HEF4052BT/AUJ
  • HEF4053BP,652 vs HEF4052BT-Q100,118
  • HEF4053BP,652 vs HEF4052BT,653
  • HEF4053BP,652 vs HEF4052BT,652
  • HEF4053BP,652 vs HEF4052BT,013
  • HEF4053BP,652 vs HEF4052BP,652
  • HEF4053BP,652 vs HEF4052BP,652
  • HEF4053BP,652 vs HEF4052BP,652
  • HEF4053BP,652 vs HEF4051BTT/S411118
  • HEF4053BP,652 vs HEF4051BTT-Q100118
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…