MM74HCT245N
MM74HCT245N
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 20DIP
Manufacturer:  onsemi
Datasheet:   MM74HCT245N Datasheet
History Price: Obsolete
In Stock: 4100
MM74HCT245N Specification
Specification
Part No
MM74HCT245N
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
74HCT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
7.2mA, 7.2mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
MM74HCT245N PDF Datasheet
MM74HCT245N Related Parts
MM70C98W/883
MM70C98W/883
National Semiconductor
IC BUFFER INVERT 15V 16CFP
MM74C240N
MM74C240N
Fairchild Semiconductor
IC BUFFER INVERT 15V 20DIP
MM74C240N
MM74C240N
onsemi
IC BUFFER INVERT 15V 20DIP
MM74C240WM
MM74C240WM
Fairchild Semiconductor
IC BUFFER INVERT 15V 20SOIC
MM74C240WM
MM74C240WM
onsemi
IC BUFFER INVERT 15V 20SOIC
MM74C240WMX
MM74C240WMX
Fairchild Semiconductor
IC BUFFER INVERT 15V 20SOIC
MM74C240WMX
MM74C240WMX
onsemi
IC BUFFER INVERT 15V 20SOIC
MM74C244N
MM74C244N
onsemi
IC BUFFER NON-INVERT 15V 20DIP
MM74C244WM
MM74C244WM
Fairchild Semiconductor
IC BUFFER NON-INVERT 15V 20SOIC
MM74C244WM
MM74C244WM
onsemi
IC BUFFER NON-INVERT 15V 20SOIC
MM74C244WMX
MM74C244WMX
Fairchild Semiconductor
IC BUFFER NON-INVERT 15V 20SOIC
MM74C244WMX
MM74C244WMX
onsemi
IC BUFFER NON-INVERT 15V 20SOIC
MM74HCT245N Compare Parts
  • MM74HCT245N vs MM74HCT541WMX
  • MM74HCT245N vs MM74HCT541WM
  • MM74HCT245N vs MM74HCT541WM
  • MM74HCT245N vs MM74HCT541SJ
  • MM74HCT245N vs MM74HCT541SJ
  • MM74HCT245N vs MM74HCT541N
  • MM74HCT245N vs MM74HCT541N
  • MM74HCT245N vs MM74HCT541MTCX
  • MM74HCT245N vs MM74HCT541MTC
  • MM74HCT245N vs MM74HCT541MTC
  • MM74HCT245N vs MM74HCT540WMX
  • MM74HCT245N vs MM74HCT540WMX
  • MM74HCT245N vs MM74HCT540WM
  • MM74HCT245N vs MM74HCT540SJ
  • MM74HCT245N vs MM74HCT540SJ
  • MM74HCT245N vs MM74HCT540N
  • MM74HCT245N vs MM74HCT540N
  • MM74HCT245N vs MM74HCT540MTCX
  • MM74HCT245N vs MM74HCT540MTC
  • MM74HCT245N vs MM74HCT245WMX
  • MM74HCT245N vs MM74HCT245WMX
  • MM74HCT245N vs MM74HCT245WM
  • MM74HCT245N vs MM74HCT245WM
  • MM74HCT245N vs MM74HCT245SJX
  • MM74HCT245N vs MM74HCT245SJX
  • MM74HCT245N vs MM74HCT245SJ
  • MM74HCT245N vs MM74HCT245SJ
  • MM74HCT245N vs MM74HCT245MTCX
  • MM74HCT245N vs MM74HCT245MTC
  • MM74HCT245N vs MM74HCT245MTC
  • MM74HCT245N vs MM74HCT244WMX
  • MM74HCT245N vs MM74HCT244WM
  • MM74HCT245N vs MM74HCT244SJX
  • MM74HCT245N vs MM74HCT244SJX
  • MM74HCT245N vs MM74HCT244SJX
  • MM74HCT245N vs MM74HCT244SJ
  • MM74HCT245N vs MM74HCT244SJ
  • MM74HCT245N vs MM74HCT244N
  • MM74HCT245N vs MM74HCT244N
  • MM74HCT245N vs MM74HCT244MTCX
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received