DM74S00N
DM74S00N
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74S00N Datasheet
History Price: $0.15000
In Stock: 29600
DM74S00N Specification
Specification
Part No
DM74S00N
Category
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
Series
74S
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
-
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Supplier Device Package
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
DM74S00N PDF Datasheet
DM74S00N Related Parts
DM7400M
DM7400M
National Semiconductor
NAND GATE, TTL/H/L SERIES, TTL
DM7400N
DM7400N
onsemi
IC GATE NAND 4CH 2-INP 14DIP
DM7401N
DM7401N
National Semiconductor
NAND GATE, TTL, PDIP14
DM7402N
DM7402N
onsemi
IC GATE NOR 4CH 2-INP 14DIP
DM7403N
DM7403N
National Semiconductor
NAND GATE, TTL/H/L SERIES, 4 FUN
DM7403N
DM7403N
onsemi
IC GATE NAND OPEN 4CH 2-IN 14DIP
DM7404M
DM7404M
Fairchild Semiconductor
IC INVERTER 6CH 1-INP 14SOIC
DM7404N
DM7404N
onsemi
IC INVERTER 6CH 1-INP 14DIP
DM7405N
DM7405N
onsemi
IC INVERT OPEN COL 6CH 1IN 14DIP
DM7406M
DM7406M
onsemi
IC INVERTER OPEN 6CH 1-IN 14SOIC
DM7406N
DM7406N
Fairchild Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
DM7406N
DM7406N
onsemi
IC INV OPEN COL 6CH 1-IN 14DIP
DM74S00N Description
Fairchild Semiconductor DM74S00N Overview

The Fairchild Semiconductor DM74S00N is a high-performance quad 2-input NAND gate integrated circuit, belonging to the 7400 series of logic devices. It is designed for use in a wide range of digital logic applications, providing reliable, low-power, and high-speed logic functions. The DM74S00N is ideal for use in both consumer and industrial systems requiring logic gate functionality, including memory devices, control systems, and other logic-driven applications. As a member of the 7400 logic family, it provides a robust solution for systems that require dependable digital logic operations.

This device features four independent 2-input NAND gates, making it suitable for various logical combinations, where the AND logic is inverted. The small package form factor and wide operating voltage range make it versatile and suitable for a variety of circuit designs.

Key Specifications

* Input Voltage Range: The DM74S00N operates with a supply voltage of 4.5V to 5.5V, which is typical for TTL (Transistor-Transistor Logic) logic family devices.
* Logic Gate Function: The device features four independent 2-input NAND gates, where the output is the inverse of the AND operation applied to the two input signals. Each gate performs the logic operation $Y = overline{A cdot B}$, where $A$ and $B$ are the inputs, and $Y$ is the output.
* Propagation Delay: The typical propagation delay (t\_PLH and t\_PHL) is typically 9 ns, which defines how quickly the logic gate can respond to changes in its inputs.
* Input Voltage Low (V\_IL): The maximum input voltage for logic level low is typically 0.8V, ensuring that low logic signals are properly recognized.
* Input Voltage High (V\_IH): The minimum input voltage for logic level high is typically 2V, ensuring that high logic signals are reliably recognized.
* Output Voltage High (V\_OH): The minimum voltage at the output for a logic high state is typically 2.4V when sourcing 400µA of current, ensuring proper voltage levels for compatibility with other logic circuits.
* Output Voltage Low (V\_OL): The maximum voltage at the output for a logic low state is typically 0.4V when sinking 16mA of current.
* Current Consumption: The typical quiescent current (I\_CC) for the device is 2mA, ensuring low power consumption during operation. This makes it suitable for battery-powered and low-power applications.
* Power Dissipation: The typical power dissipation for the DM74S00N is approximately 1mW, which is efficient for standard logic applications.
* Temperature Range: The device operates within a wide temperature range of -40°C to +85°C, making it suitable for both consumer and industrial environments.
* Package Type: The DM74S00N is available in a 14-pin Dual In-line Package (DIP), which is a standard package size for through-hole mounting in circuit boards, as well as in small outline packages for surface-mount applications.

Key Features

* Low Power Consumption: The DM74S00N is designed for low-power consumption, making it suitable for battery-operated devices and low-energy systems, while still providing reliable high-speed logic operations.
* High-Speed Operation: With a typical propagation delay of 9 ns, the device provides fast logic transitions, ensuring quick response times in high-speed digital circuits.
* Wide Voltage Range: The device operates from a 4.5V to 5.5V supply voltage range, which is compatible with typical TTL systems, allowing for flexibility in design.
* TTL-Compatible: The DM74S00N is fully TTL-compatible, meaning it can be easily interfaced with other TTL logic family components for integrated circuit designs.
* Compact Package: The 14-pin DIP package makes it easy to incorporate into both through-hole and surface-mount designs, providing a space-efficient solution for logic gate requirements in digital circuits.
* Reliable Performance: With guaranteed parameters like input voltage levels, output voltage levels, and propagation delays, the device ensures reliable performance in real-world applications.
* Standard Logic Functionality: The NAND gate logic provides standard Boolean operations for use in various applications requiring digital signal inversion.

Applications

The Fairchild Semiconductor DM74S00N is ideal for a wide variety of digital logic applications due to its high-speed operation, low power consumption, and ease of integration. Some common applications include:

* Digital Logic Circuits: Used in general-purpose logic circuits where NAND logic is required, such as signal processing, decision-making, and other digital operations in embedded systems.
* Memory Devices: The DM74S00N is used in various types of memory devices, where NAND gates are necessary for managing address decoding, read/write operations, and more.
* Control Systems: In control systems, NAND gates are used for implementing decision-making functions, such as alarms, triggers, and enabling/disabling signals based on multiple input conditions.
* Microprocessor Interface: The device is often used to interface with microprocessors, where logic gate functions are needed for signal conditioning, processing, and logic decisions within the microprocessor-based system.
* Pulse Logic Applications: Used in pulse-width modulation (PWM) circuits and other systems where specific timing or pulse logic is needed.
* Signal Routing: NAND gates are commonly used in signal routing applications to combine or filter digital signals for routing through other parts of a system.
* Testing and Debugging: The DM74S00N is often used in test circuits to perform logic verification or debug systems during development phases of digital systems.

Electrical Characteristics

* Power Supply Voltage (V\_CC): The device operates within a typical power supply range of 4.5V to 5.5V, ensuring compatibility with standard TTL logic circuits.
* Input Low Voltage (V\_IL): The maximum input voltage for logic low is 0.8V, ensuring the circuit operates properly at low logic levels.
* Input High Voltage (V\_IH): The minimum input voltage for logic high is 2V, ensuring the proper recognition of high logic levels.
* Output High Voltage (V\_OH): When sourcing 400µA, the output high voltage is guaranteed to be at least 2.4V, ensuring it meets the logic requirements for driving subsequent stages in the circuit.
* Output Low Voltage (V\_OL): The output low voltage is typically 0.4V when sinking 16mA, providing a strong logic low output for driving low-power devices or interfacing with other logic stages.
* Propagation Delay (t\_PLH, t\_PHL): With typical propagation delays of 9ns for both rising and falling edges, the device provides fast transitions between logic states, ideal for high-speed digital applications.
* Power Dissipation: The power dissipation is low at about 1mW, which ensures the device operates efficiently with minimal heat generation.

Mechanical and Environmental Characteristics

* Package Type: The DM74S00N comes in a 14-pin Dual In-line Package (DIP), which is commonly used for through-hole assembly in prototyping and final product designs. It is also available in surface-mount packages for more compact designs.
* Operating Temperature: The device is rated for operation within a temperature range of -40°C to +85°C, making it suitable for industrial and consumer applications where temperature stability is critical.
* RoHS Compliant: The device is RoHS compliant, meaning it is free from harmful substances like lead, cadmium, and mercury, ensuring its environmental safety in various markets and applications.

Conclusion

The Fairchild Semiconductor DM74S00N is a reliable and efficient quad 2-input NAND gate device, offering high-speed operation, low power consumption, and flexibility for use in various digital logic circuits. It is ideal for applications ranging from memory devices and control systems to signal routing and logic testing. The device's TTL compatibility, low propagation delay, and wide operating voltage range make it a versatile component for a wide range of embedded systems and digital applications. With its reliable performance and compact 14-pin DIP package, the DM74S00N is an excellent choice for engineers looking for a robust and cost-effective solution for NAND logic operations.
DM74S00N Compare Parts
  • DM74S00N vs DM74S86N
  • DM74S00N vs DM74S40N
  • DM74S00N vs DM74S40N
  • DM74S00N vs DM74S40J
  • DM74S00N vs DM74S32N
  • DM74S00N vs DM74S32N
  • DM74S00N vs DM74S30N
  • DM74S00N vs DM74S30N
  • DM74S00N vs DM74S240N
  • DM74S00N vs DM74S240N
  • DM74S00N vs DM74S20N
  • DM74S00N vs DM74S20N
  • DM74S00N vs DM74S140N
  • DM74S00N vs DM74S140N
  • DM74S00N vs DM74S136N
  • DM74S00N vs DM74S133N
  • DM74S00N vs DM74S133N
  • DM74S00N vs DM74S11N
  • DM74S00N vs DM74S11N
  • DM74S00N vs DM74S11J
  • DM74S00N vs DM74S10N
  • DM74S00N vs DM74S09N
  • DM74S00N vs DM74S08N
  • DM74S00N vs DM74S08N
  • DM74S00N vs DM74S08J
  • DM74S00N vs DM74S05N
  • DM74S00N vs DM74S05MX
  • DM74S00N vs DM74S05M
  • DM74S00N vs DM74S04N
  • DM74S00N vs DM74S04N
  • DM74S00N vs DM74S04MX
  • DM74S00N vs DM74S04M
  • DM74S00N vs DM74S03MX
  • DM74S00N vs DM74S02N
  • DM74S00N vs DM74S02N
  • DM74S00N vs DM74S00J
  • DM74S00N vs DM74LS86N
  • DM74S00N vs DM74LS38SJ
  • DM74S00N vs DM74LS38N
  • DM74S00N vs DM74LS32SJX
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.