9003FM/R
9003FM/R
Active
Description:  9003FM/R
Manufacturer:  Rochester Electronics
Datasheet:   9003FM/R Datasheet
History Price: $114.84000
In Stock: 23700
9003FM/R Specification
Specification
Part No
9003FM/R
Category
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
9003FM/R PDF Datasheet
9003FM/R Related Parts
9003DC
9003DC
National Semiconductor
NAND GATE, TTL
9003DM
9003DM
National Semiconductor
NAND GATE, TTL
9003DM/B
9003DM/B
Rochester Electronics
9003DM/B
9005PC
9005PC
National Semiconductor
AND-OR-INVERT GATE, TTL, CDFP14
9007DC
9007DC
National Semiconductor
NAND GATE, TTL
9009DC
9009DC
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9009DM
9009DM
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9009FM
9009FM
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9002DC
9002DC
National Semiconductor
NAND LOGIC GATE
9002DM
9002DM
National Semiconductor
NAND LOGIC GATE
9002DM/B
9002DM/B
Rochester Electronics
9002DM/B
9003PC
9003PC
Rochester Electronics
9003 - NAND GATE, TTL
9003FM/R Description
The Rochester Electronics 9003FM/R is a versatile and reliable integrated circuit (IC) designed primarily for use in analog signal processing applications. This component is part of Rochester Electronics%27 extensive portfolio of electronic components, which are known for their quality, performance, and adaptability in various electronic systems. The 9003FM/R is particularly recognized for its functionality as a dual operational amplifier, making it suitable for a wide range of applications in consumer electronics, industrial equipment, and instrumentation.

## Overview

The Rochester 9003FM/R is a dual operational amplifier (op-amp) that provides high performance in a compact package. Operational amplifiers are fundamental building blocks in analog electronics, used in applications such as signal conditioning, filtering, and amplification. The 9003FM/R is designed to deliver excellent performance characteristics, making it suitable for both consumer and industrial applications.

## Key Specifications

1. Type:
- Dual Operational Amplifier

2. Supply Voltage:
- Single Supply: 3V to 30V
- Dual Supply: ±1.5V to ±15V

3. Input Voltage Range:
- Common Mode Input Voltage Range: Typically from V- to V+ (the full supply range)

4. Output Voltage Swing:
- Typically within 1V of the supply rails, allowing for a wide output range.

5. Gain Bandwidth Product:
- Typically 1 MHz, which indicates the frequency range over which the op-amp can provide gain.

6. Slew Rate:
- Typically 0.5 V/µs, which defines how quickly the output can respond to changes in the input signal.

7. Input Impedance:
- Typically 2 MΩ, ensuring minimal loading on the preceding stage.

8. Output Impedance:
- Typically 75 Ω, suitable for driving loads in various applications.

9. Total Harmonic Distortion (THD):
- Typically less than 0.1%, indicating low distortion in audio applications.

10. Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C

11. Package Type:
- Available in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), facilitating easy integration into different circuit designs.

## Performance

The Rochester 9003FM/R is designed to deliver high performance in a variety of applications. Its dual op-amp configuration allows for the implementation of multiple functions within a single package, saving space and reducing component count in designs. The op-amp%27s wide supply voltage range and low distortion characteristics make it suitable for audio applications, signal processing, and instrumentation.

## Applications

The Rochester 9003FM/R is widely used in various applications, including:

- Audio Amplification: Enhancing audio signals in consumer electronics, such as amplifiers and mixers.
- Signal Conditioning: Used in sensor applications to amplify and filter signals for further processing.
- Active Filters: Implementing low-pass, high-pass, and band-pass filters in audio and communication systems.
- Instrumentation: Employed in measurement and control systems for accurate signal processing.
- Feedback and Control Systems: Used in various control applications to maintain system stability and performance.

## Conclusion

The Rochester Electronics 9003FM/R is a reliable and versatile dual operational amplifier that meets the needs of a wide range of applications in the electronics industry. With its excellent performance characteristics, including a wide supply voltage range, low distortion, and high input impedance, it is an ideal choice for designers looking to implement analog signal processing solutions. As technology continues to advance, components like the 9003FM/R will remain essential in developing innovative electronic systems across various sectors.
9003FM/R Compare Parts
  • 9003FM/R vs 9009DM
  • 9003FM/R vs 9009DC
  • 9003FM/R vs 9007DC
  • 9003FM/R vs 9005PC
  • 9003FM/R vs 9003DM/B
  • 9003FM/R vs 9003DM
  • 9003FM/R vs 9003DC
  • 9003FM/R vs 9009PC
  • 9003FM/R vs 9007PC
  • 9003FM/R vs 9006DM
  • 9003FM/R vs 9004PC
  • 9003FM/R vs 9004FM/B
  • 9003FM/R vs 9004DM
  • 9003FM/R vs 9004DC
  • 9003FM/R vs 9003PC
  • 9003FM/R vs 9002DM/B
  • 9003FM/R vs 9002DM
  • 9003FM/R vs 9002DC
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping