Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics 9002DM/B
9002DM/B
Active
Logic - Gates and Inverters
Description:
9002DM/B
Manufacturer:
Rochester Electronics
Datasheet:
9002DM/B Datasheet
History Price: $43.82000
In Stock: 49300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9002DM/B Specification
Specification
Part No
9002DM/B
Category
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
9002DM/B Related Parts
9003DC
National Semiconductor
NAND GATE, TTL
9003DM
National Semiconductor
NAND GATE, TTL
9003DM/B
Rochester Electronics
9003DM/B
9005PC
National Semiconductor
AND-OR-INVERT GATE, TTL, CDFP14
9007DC
National Semiconductor
NAND GATE, TTL
9009DC
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9009DM
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9009FM
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9002DC
National Semiconductor
NAND LOGIC GATE
9002DM
National Semiconductor
NAND LOGIC GATE
9003FM/R
Rochester Electronics
9003FM/R
9003PC
Rochester Electronics
9003 - NAND GATE, TTL
9002DM/B Compare Parts
9002DM/B vs 9009DM
9002DM/B vs 9009DC
9002DM/B vs 9007DC
9002DM/B vs 9005PC
9002DM/B vs 9003DM/B
9002DM/B vs 9003DM
9002DM/B vs 9003DC
9002DM/B vs 9009PC
9002DM/B vs 9007PC
9002DM/B vs 9006DM
9002DM/B vs 9004PC
9002DM/B vs 9004FM/B
9002DM/B vs 9004DM
9002DM/B vs 9004DC
9002DM/B vs 9003PC
9002DM/B vs 9003FM/R
9002DM/B vs 9002DM
9002DM/B vs 9002DC
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping