Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Rochester Electronics 54LS126A/BCA
54LS126A/BCA
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
DUAL MARKED (M38510/32302BCA)
Manufacturer:
Rochester Electronics
Datasheet:
54LS126A/BCA Datasheet
History Price: $71.06000
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54LS126A/BCA Specification
Specification
Part No
54LS126A/BCA
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
-
Number of Bits per Element
-
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
54LS126A/BCA Related Parts
54LCX245J-QML
National Semiconductor
IC TXRX NON-INVERT 3.6V 20CERDIP
54LS125AFMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS125ALM
National Semiconductor
BUS DRIVER, LS SERIES, 4 FUNC, 1
54LS125ALMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS126FM
National Semiconductor
BUS DRIVER, 1 FUNC, 4 BIT, TRUE
54LS126FMQB
National Semiconductor
IC BUFFER NON-INVERT 5.5V 14CFP
54LS240FMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS240LMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS241DM
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS241DMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS241LMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS243/BCA
Rochester Electronics
DUAL MARKED (M38510/32802BCA)
54LS126A/BCA Compare Parts
54LS126A/BCA vs 54LS368ADM
54LS126A/BCA vs 54LS367FM
54LS126A/BCA vs 54LS367DM
54LS126A/BCA vs 54LS367AFMQB
54LS126A/BCA vs 54LS367AFM
54LS126A/BCA vs 54LS367ADMQB
54LS126A/BCA vs 54LS367ADM
54LS126A/BCA vs 54LS366AFMQB
54LS126A/BCA vs 54LS366ADMQB
54LS126A/BCA vs 54LS365ALMQB
54LS126A/BCA vs 54LS365AFMQB
54LS126A/BCA vs 54LS365ADM
54LS126A/BCA vs 54LS28/BCA
54LS126A/BCA vs 54LS245LMQB
54LS126A/BCA vs 54LS245DMQB
54LS126A/BCA vs 54LS244LMQB
54LS126A/BCA vs 54LS244FMQB
54LS126A/BCA vs 54LS243/BCA
54LS126A/BCA vs 54LS241LMQB
54LS126A/BCA vs 54LS241DMQB
54LS126A/BCA vs 54LS241DM
54LS126A/BCA vs 54LS240LMQB
54LS126A/BCA vs 54LS240FMQB
54LS126A/BCA vs 54LS126FMQB
54LS126A/BCA vs 54LS126FM
54LS126A/BCA vs 54LS125ALMQB
54LS126A/BCA vs 54LS125ALM
54LS126A/BCA vs 54LS125AFMQB
54LS126A/BCA vs 54LCX245J-QML
54LS126A/BCA vs 54LS646JT/B
54LS126A/BCA vs 54LS641J
54LS126A/BCA vs 54LS54/SDA
54LS126A/BCA vs 54LS54/BCA
54LS126A/BCA vs 54LS368FM
54LS126A/BCA vs 54LS366ALM
54LS126A/BCA vs 54LS244 L2
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement