100398QI
100398QI
Active
Description:  IC TRANSLTR BIDIRECTIONAL 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100398QI Datasheet
History Price: $11.79000
In Stock: 36100
100398QI Specification
Specification
Part No
100398QI
Category
Logic - Translators, Level Shifters
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
4
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
ECL
Output Signal
TTL
Output Type
Tri-State, Non-Inverted
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Features
-
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
100398QI PDF Datasheet
100398QI Related Parts
100124DC
100124DC
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124DCQR
100124DCQR
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124J-MIL
100124J-MIL
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100125DC
100125DC
National Semiconductor
ECL TO TTL TRANSLATOR
100125DCQR
100125DCQR
National Semiconductor
ECL TO TTL TRANSLATOR
100125J-MIL
100125J-MIL
National Semiconductor
ECL TO TTL TRANSLATOR
100324J-QMLV
100324J-QMLV
National Semiconductor
TTL TO ECL TRANSLATOR, 6 FUNC, I
100324PC
100324PC
Fairchild Semiconductor
IC TRANSLTR UNIDIRECTIONAL 24DIP
100324QC
100324QC
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QC
100324QC
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100324QCX
100324QCX
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QCX
100324QCX
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100398QI Compare Parts
  • 100398QI vs 100LVELT22MX
  • 100398QI vs 100LVELT22M
  • 100398QI vs 100LVELT22M
  • 100398QI vs 100ELT22MX
  • 100398QI vs 100ELT22MX
  • 100398QI vs 100ELT22M
  • 100398QI vs 100ELT22M
  • 100398QI vs 100398QCX
  • 100398QI vs 100398QC
  • 100398QI vs 100398PC
  • 100398QI vs 100397QI
  • 100398QI vs 100397QC
  • 100398QI vs 100397PC
  • 100398QI vs 100395QCX
  • 100398QI vs 100395QCX
  • 100398QI vs 100395QC
  • 100398QI vs 100395QC
  • 100398QI vs 100393QCX
  • 100398QI vs 100393QC
  • 100398QI vs 100391SCX
  • 100398QI vs 100391SC
  • 100398QI vs 100391QI
  • 100398QI vs 100391PC
  • 100398QI vs 100390SC
  • 100398QI vs 100390QI
  • 100398QI vs 100390QC
  • 100398QI vs 100329QC
  • 100398QI vs 100329DC
  • 100398QI vs 100329APC
  • 100398QI vs 100329ADC
  • 100398QI vs 100328QI
  • 100398QI vs 100328QC
  • 100398QI vs 100328PC
  • 100398QI vs 100328DC
  • 100398QI vs 100325SCX
  • 100398QI vs 100325SCX
  • 100398QI vs 100325SC
  • 100398QI vs 100325QIX
  • 100398QI vs 100325QI
  • 100398QI vs 100325QI
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received