100363DC
100363DC
Active
Description:  MULTIPLEXER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100363DC Datasheet
History Price: $13.26000
In Stock: 40300
100363DC Specification
Specification
Part No
100363DC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
2 x 8:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
24-CDIP (0.400", 10.16mm)
Supplier Device Package
24-CERDIP
100363DC PDF Datasheet
100363DC Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100370QC
100370QC
Fairchild Semiconductor
DECODER/DRIVER, 100K SERIES
100363DC Description
Introduction to Fairchild Semiconductor 100363DC

The Fairchild Semiconductor 100363DC is a high-speed, low-power, dual comparator designed for a variety of applications, including signal conditioning, data acquisition, and analog-to-digital conversion. This device is known for its fast response time and low power consumption, making it suitable for battery-operated devices and other applications where efficiency is critical.

Key Specifications

- Supply Voltage (VCC): The 100363DC operates with a supply voltage range of 3V to 15V, allowing flexibility in various circuit designs.
- Input Voltage Range: The input voltage range is from 0V to VCC, which enables the comparator to handle a wide range of input signals.
- Propagation Delay: The typical propagation delay is around 30 ns at a supply voltage of 5V, which is essential for high-speed applications.
- Output Drive Capability: The output can sink and source up to 20 mA, providing sufficient drive for most applications without the need for additional buffering.
- Input Offset Voltage: The input offset voltage is typically 1 mV, ensuring high accuracy in signal comparison.
- Common Mode Rejection Ratio (CMRR): The CMRR is typically 70 dB, which indicates the device's ability to reject common-mode signals and enhance the accuracy of the output.
- Power Supply Rejection Ratio (PSRR): The PSRR is typically 70 dB, ensuring stable operation despite variations in the supply voltage.
- Temperature Range: The operating temperature range is from -40°C to +85°C, making it suitable for industrial and automotive applications.

Features

- Dual Comparator Configuration: The 100363DC contains two independent comparators, allowing for simultaneous comparison of two different signals.
- Low Power Consumption: With a quiescent current of only 1.5 mA, the device is ideal for low-power applications, contributing to longer battery life in portable devices.
- TTL Compatible Outputs: The outputs are compatible with TTL logic levels, making it easy to interface with digital circuits.
- Hysteresis: The device can be configured with hysteresis to prevent oscillation in noisy environments, enhancing stability in applications where the input signal may fluctuate around the threshold.

Applications

The Fairchild 100363DC is widely used in various applications, including:

- Signal Conditioning: It can be used to condition analog signals before they are processed by an ADC (Analog-to-Digital Converter).
- Level Shifting: The comparator can be employed to shift signal levels in mixed-voltage systems.
- Window Comparators: By configuring the two comparators, it can create a window comparator for detecting when a signal falls within a specific range.
- Zero-Crossing Detectors: The device can be used to detect zero crossings in AC signals, which is useful in phase-locked loops and motor control applications.

Conclusion

The Fairchild Semiconductor 100363DC is a versatile and efficient dual comparator that offers a range of features and specifications suitable for various applications. Its low power consumption, fast response time, and dual-channel capability make it an excellent choice for engineers looking to implement reliable and efficient signal processing solutions in their designs.
100363DC Compare Parts
  • 100363DC vs 100371QCX
  • 100363DC vs 100371QC
  • 100363DC vs 100371PC
  • 100363DC vs 100371DC
  • 100363DC vs 100370QI
  • 100363DC vs 100370QC
  • 100363DC vs 100364QI
  • 100363DC vs 100364QC
  • 100363DC vs 100364PC
  • 100363DC vs 100363QI
  • 100363DC vs 100363QC
  • 100363DC vs 100363PC
  • 100363DC vs 100183FC
  • 100363DC vs 100183DCQR
  • 100363DC vs 100183DC
  • 100363DC vs 100165DCQR
  • 100363DC vs 100165DC
  • 100363DC vs 100371FM-MLS
  • 100363DC vs 100371A
  • 100363DC vs 100363FM-MLS
  • 100363DC vs 100165FC
  • 100363DC vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.