☰
100331PC
100331PC
Active
Description:  D FLIP-FLOP, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100331PC Datasheet
History Price: $3.73000
In Stock: 10880
100331PC Specification
Specification
Part No
100331PC
Category
Logic - Flip Flops
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Complementary
Number of Elements
3
Number of Bits per Element
1
Clock Frequency
400 MHz
Max Propagation Delay @ V, Max CL
-
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
-4.2V ~ -5.7V
Current - Quiescent (Iq)
122 mA
Input Capacitance
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Supplier Device Package
24-PDIP
Package / Case
24-DIP (0.400", 10.16mm)
100331PC PDF Datasheet
100331PC Related Parts
100131DC
100131DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131J-MIL
100131J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131W-MIL
100131W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100135DC
100135DC
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100135J-MIL
100135J-MIL
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100151DC
100151DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151J-MIL
100151J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151W-MIL
100151W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100331DC
100331DC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331J-QMLV
100331J-QMLV
National Semiconductor
100331 - 100K SERIES, LOW POWER
100331QC
100331QC
Fairchild Semiconductor
IC FF D-TYPE TRPL 1BIT 28PLCC
100331QC
100331QC
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
100331PC Description
Fairchild Semiconductor 100331PC Overview

The Fairchild Semiconductor 100331PC is a high-performance power transistor designed for efficient switching and amplification in electronic circuits. It is commonly used in power management systems, amplifiers, and motor control applications. Known for its reliability and high power efficiency, the 100331PC provides an excellent solution for applications where high current and voltage handling capabilities are required.

## Key Specifications

* Type: NPN Power Transistor
* Collector-Emitter Voltage (Vceo): 60V
* Collector-Base Voltage (Vcbo): 80V
* Emitter-Base Voltage (Vebo): 5V
* Collector Current (Ic): 8A
* Power Dissipation (Ptot): 100W
* DC Current Gain (hFE): 40 to 320 (at Ic = 4A)
* Gain-Bandwidth Product (ft): 10 MHz
* Transition Frequency (fT): 100 MHz
* Package Type: TO-220
* Mounting Type: Through-hole
* Operating Temperature Range: -55°C to +150°C

## Construction and Design

The 100331PC is built as an NPN power transistor with a TO-220 package, designed to handle moderate to high power dissipation. The transistor features a metal-oxide base and a plastic encapsulation, providing robust thermal and electrical properties. The TO-220 package ensures efficient heat dissipation, making it ideal for high-power applications where temperature regulation is crucial.

The transistor is engineered with a high current gain and low saturation voltage, which allows it to efficiently amplify signals and switch power with minimal loss. This feature is especially useful in power supply circuits and low-voltage high-current applications.

## Voltage and Current Handling

* Collector-Emitter Voltage (Vceo): The 100331PC has a collector-emitter voltage of 60V, making it suitable for medium-voltage applications. It can handle moderate electrical loads without risking breakdown or failure, providing reliable operation in power circuits.
* Collector-Base Voltage (Vcbo): With a collector-base voltage of 80V, this transistor is robust enough to handle higher voltages at the base, ensuring reliability in power switching circuits.
* Emitter-Base Voltage (Vebo): The 5V emitter-base voltage rating provides protection against reverse bias conditions, ensuring stable performance and reducing the risk of damage in high-voltage environments.
* Collector Current (Ic): The transistor can handle up to 8A of continuous collector current, making it ideal for medium to high-power switching applications. Its ability to handle significant current loads ensures that it can drive motors or other high-power components efficiently.

## Switching Characteristics

The 100331PC features a transition frequency (fT) of 100 MHz, which indicates that the transistor can operate efficiently at high frequencies. This makes it a suitable option for high-speed switching applications, such as in switching regulators, power supplies, and audio amplifiers, where rapid signal processing is required.

The gain-bandwidth product (ft) is typically 10 MHz, ensuring that the transistor can provide high gain and signal amplification over a wide range of operating frequencies. This high-speed characteristic is essential for modern electronics that require quick response times.

## Power Dissipation

The power dissipation capability of 100W allows the transistor to operate under heavy load conditions without overheating. Efficient thermal management, aided by the TO-220 package, allows the device to sustain power dissipation over extended periods, which is critical in power applications where heat buildup is a concern. The device’s excellent thermal performance ensures that it can operate reliably even in demanding conditions.

## Thermal Performance

The operating temperature range of -55°C to +150°C makes the 100331PC suitable for a wide range of environments, including high-temperature industrial applications. The transistor is designed to withstand harsh conditions without performance degradation, providing long-term reliability.

The high power dissipation and thermal stability ensure that the transistor can be used in high-performance circuits, including those in automotive, industrial control systems, and power electronics.

## Applications

The Fairchild Semiconductor 100331PC is ideal for applications requiring high current switching and amplification, such as:

* Power Amplifiers: Due to its high current gain and fast switching speed, the 100331PC is used in audio and RF amplifiers to drive high-power loads.
* Motor Control Circuits: The transistor’s ability to handle high current makes it a great choice for motor driver circuits in automotive, industrial, and robotics applications.
* Power Supply Regulation: In power supplies, the 100331PC can be used as a switch or regulator to manage power distribution effectively.
* Switching Regulators: The transistor can function as part of a DC-DC switching regulator, where high efficiency and fast switching are critical for energy conversion.
* High-Power Electronics: It is commonly used in high-power electronics, such as power inverters, battery chargers, and solar power systems, where power handling and efficiency are paramount.

## Advantages

* High Power Handling: The transistor can handle up to 8A of continuous current and dissipate up to 100W of power, making it suitable for high-power applications.
* Robust Thermal Performance: With a wide operating temperature range and a TO-220 package, the 100331PC excels in thermal dissipation, making it ideal for demanding environments.
* High-Speed Switching: With a transition frequency of 100 MHz, the 100331PC can be used in high-speed switching applications, ensuring fast and efficient performance.
* Stable Performance: The device’s low saturation voltage and high current gain ensure stable performance even under load, making it reliable for continuous operation.
* Versatile Applications: From automotive to industrial to consumer electronics, the 100331PC is adaptable to a wide variety of applications where high current and voltage handling are necessary.

## Conclusion

The Fairchild Semiconductor 100331PC is a versatile and reliable NPN power transistor designed for high-power and high-performance applications. Its high current handling, fast switching capabilities, and robust thermal properties make it an excellent choice for motor control, power regulation, and amplification systems. Whether in consumer electronics or industrial machinery, the 100331PC provides the reliability and performance required to ensure long-lasting and efficient operation.
100331PC Compare Parts
  • 100331PC vs 100353QCX
  • 100331PC vs 100353QC
  • 100331PC vs 100351SCX
  • 100331PC vs 100351SC
  • 100331PC vs 100351SC
  • 100331PC vs 100351QIX
  • 100331PC vs 100351QI
  • 100331PC vs 100351QCX
  • 100331PC vs 100351QCX
  • 100331PC vs 100351QC
  • 100331PC vs 100351QC
  • 100331PC vs 100351DC
  • 100331PC vs 100331SCX
  • 100331PC vs 100331SC
  • 100331PC vs 100331QIX
  • 100331PC vs 100331QIX
  • 100331PC vs 100331QI
  • 100331PC vs 100331QI
  • 100331PC vs 100331QCX
  • 100331PC vs 100331QCX
  • 100331PC vs 100331QC
  • 100331PC vs 100331QC
  • 100331PC vs 100331J-QMLV
  • 100331PC vs 100331DC
  • 100331PC vs 100151W-MIL
  • 100331PC vs 100151J-MIL
  • 100331PC vs 100151DC
  • 100331PC vs 100135J-MIL
  • 100331PC vs 100135DC
  • 100331PC vs 100131W-MIL
  • 100331PC vs 100131J-MIL
  • 100331PC vs 100131DC
  • 100331PC vs 100353FM-MLS
  • 100331PC vs 100351WRQMLV
  • 100331PC vs 100351W-QMLV
  • 100331PC vs 100131FCQR
  • 100331PC vs 100131FCQL
  • 100331PC vs 100131FC
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)