MCF5206CAB25A
MCF5206CAB25A
Active
Description:  IC MPU MCF520X 25MHZ 160QFP
Manufacturer:  Freescale Semiconductor
History Price: $25.00000
In Stock: 7400
MCF5206CAB25A Specification
Specification
Part No
MCF5206CAB25A
Category
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Series
MCF520x
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Coldfire V2
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
25MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
-
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
160-BQFP
MCF5206CAB25A PDF Datasheet
MCF5206CAB25A Related Parts
MCF5102PV25B
MCF5102PV25B
Motorola
MCF5102PV25B
MCF5102PV33B
MCF5102PV33B
Motorola
MCF5102PV33B
MCF5202PU33B
MCF5202PU33B
Motorola
IC MPU 33MHZ 100TQFP
MCF5206AB16A
MCF5206AB16A
Freescale Semiconductor
IC MPU MCF520X 16MHZ 160QFP
MCF5206AB16A
MCF5206AB16A
NXP Semiconductors
IC MPU MCF520X 16MHZ 160QFP
MCF5206AB25A
MCF5206AB25A
NXP Semiconductors
IC MPU MCF520X 25MHZ 160QFP
MCF5206AB33A
MCF5206AB33A
Freescale Semiconductor
IC MPU MCF520X 33MHZ 160QFP
MCF5206AB33A
MCF5206AB33A
NXP Semiconductors
IC MPU MCF520X 33MHZ 160QFP
MCF5206CAB16A
MCF5206CAB16A
Freescale Semiconductor
IC MPU MCF520X 16MHZ 160QFP
MCF5206CAB16A
MCF5206CAB16A
NXP Semiconductors
IC MPU MCF520X 16MHZ 160QFP
MCF5206CFT16A
MCF5206CFT16A
Motorola
IC MPU MCF520X 16MHZ 160QFP
MCF5206EAB40
MCF5206EAB40
NXP Semiconductors
IC MPU MCF520X 40MHZ 160QFP
MCF5206CAB25A Compare Parts
  • MCF5206CAB25A vs MCF5485CZP200
  • MCF5206CAB25A vs MCF5482CZP166-FR
  • MCF5206CAB25A vs MCF5475ZP266557
  • MCF5206CAB25A vs MCF5475ZP266
  • MCF5206CAB25A vs MCF5329CVM240557
  • MCF5206CAB25A vs MCF5307CFT90B
  • MCF5206CAB25A vs MCF5307AI90BB1
  • MCF5206CAB25A vs MCF5307AI66B557
  • MCF5206CAB25A vs MCF5307A166B
  • MCF5206CAB25A vs MCF5233CVM100
  • MCF5206CAB25A vs MCF5206FT33A
  • MCF5206CAB25A vs MCF5206FT33A
  • MCF5206CAB25A vs MCF5206FT25A
  • MCF5206CAB25A vs MCF5206FT25A
  • MCF5206CAB25A vs MCF5206FT25A
  • MCF5206CAB25A vs MCF5206FT16A
  • MCF5206CAB25A vs MCF5206FT16A
  • MCF5206CAB25A vs MCF5206EFT54
  • MCF5206CAB25A vs MCF5206EFT54
  • MCF5206CAB25A vs MCF5206EFT40
  • MCF5206CAB25A vs MCF5206EFT40
  • MCF5206CAB25A vs MCF5206ECFT40
  • MCF5206CAB25A vs MCF5206ECFT40
  • MCF5206CAB25A vs MCF5206ECAB40
  • MCF5206CAB25A vs MCF5206EAB54
  • MCF5206CAB25A vs MCF5206EAB54
  • MCF5206CAB25A vs MCF5206EAB40
  • MCF5206CAB25A vs MCF5206CFT16A
  • MCF5206CAB25A vs MCF5206CAB16A
  • MCF5206CAB25A vs MCF5206CAB16A
  • MCF5206CAB25A vs MCF5206AB33A
  • MCF5206CAB25A vs MCF5206AB33A
  • MCF5206CAB25A vs MCF5206AB25A
  • MCF5206CAB25A vs MCF5206AB16A
  • MCF5206CAB25A vs MCF5206AB16A
  • MCF5206CAB25A vs MCF5202PU33B
  • MCF5206CAB25A vs MCF5102PV33B
  • MCF5206CAB25A vs MCF5102PV25B
  • MCF5206CAB25A vs MCF54452VR266557
  • MCF5206CAB25A vs MCF5206ECAB40
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you