MC74VHC574DT
MC74VHC574DT
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20TSSOP
Manufacturer:  onsemi
History Price: $0.16000
In Stock: 43800
MC74VHC574DT Specification
Specification
Part No
MC74VHC574DT
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
74VHC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
115 MHz
Max Propagation Delay @ V, Max CL
10.6ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
8mA, 8mA
Voltage - Supply
2V ~ 5.5V
Current - Quiescent (Iq)
4 μA
Input Capacitance
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-TSSOP
Package / Case
20-TSSOP (0.173", 4.40mm Width)
MC74VHC574DT PDF Datasheet
MC74VHC574DT Related Parts
MC74AC174D
MC74AC174D
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC174DR2
MC74AC174DR2
onsemi
D FLIP-FLOP, AC SERIES
MC74AC174DT
MC74AC174DT
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC174M
MC74AC174M
Motorola
D FLIP-FLOP, AC SERIES
MC74AC174MEL
MC74AC174MEL
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC174ML1
MC74AC174ML1
onsemi
D FLIP-FLOP, 6-FUNC
MC74AC174N
MC74AC174N
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC175DR2
MC74AC175DR2
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC175M
MC74AC175M
onsemi
D FLIP-FLOP, AC SERIES
MC74AC175ML1
MC74AC175ML1
onsemi
D FLIP-FLOP
MC74AC175N
MC74AC175N
onsemi
D FLIP-FLOP, AC SERIES
MC74AC273DT
MC74AC273DT
onsemi
IC D-TYPE POS TRG SNGL 20TSSOP
MC74VHC574DT Compare Parts
  • MC74VHC574DT vs MC74VHCT74ADTR2G
  • MC74VHC574DT vs MC74VHCT74ADTR2
  • MC74VHC574DT vs MC74VHCT74ADT
  • MC74VHC574DT vs MC74VHCT74ADR2G
  • MC74VHC574DT vs MC74VHCT74ADR2
  • MC74VHC574DT vs MC74VHCT74AD
  • MC74VHC574DT vs MC74VHCT574ADWRG
  • MC74VHC574DT vs MC74VHCT574ADWR2
  • MC74VHC574DT vs MC74VHCT574ADWG
  • MC74VHC574DT vs MC74VHCT574ADW
  • MC74VHC574DT vs MC74VHCT574ADTRG
  • MC74VHC574DT vs MC74VHCT574ADTR2
  • MC74VHC574DT vs MC74VHCT574ADTG
  • MC74VHC574DT vs MC74VHCT574ADT
  • MC74VHC574DT vs MC74VHCT374AMELG
  • MC74VHC574DT vs MC74VHCT374AMEL
  • MC74VHC574DT vs MC74VHCT374ADWRG
  • MC74VHC574DT vs MC74VHCT374ADWR2
  • MC74VHC574DT vs MC74VHCT374ADW
  • MC74VHC574DT vs MC74VHCT374ADTRG
  • MC74VHC574DT vs MC74VHCT374ADTR2
  • MC74VHC574DT vs MC74VHC74ML1
  • MC74VHC574DT vs MC74VHC74MELG
  • MC74VHC574DT vs MC74VHC74DTR2G
  • MC74VHC574DT vs MC74VHC74DTR2
  • MC74VHC574DT vs MC74VHC74DTG
  • MC74VHC574DT vs MC74VHC74DT
  • MC74VHC574DT vs MC74VHC74DR2G
  • MC74VHC574DT vs MC74VHC74DR2
  • MC74VHC574DT vs MC74VHC74D
  • MC74VHC574DT vs MC74VHC574DWR2G
  • MC74VHC574DT vs MC74VHC574DWR2
  • MC74VHC574DT vs MC74VHC574DWG
  • MC74VHC574DT vs MC74VHC574DW
  • MC74VHC574DT vs MC74VHC574DTR2G
  • MC74VHC574DT vs MC74VHC574DTR2
  • MC74VHC574DT vs MC74VHC574DTG
  • MC74VHC574DT vs MC74VHC374MELG
  • MC74VHC574DT vs MC74VHC374DWR2G
  • MC74VHC574DT vs MC74VHC374DWR2
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!