MC44BS373CAEF
MC44BS373CAEF
Obsolete
Description:  IC NTSC/PAL MODULATOR 16SOIC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 40700
MC44BS373CAEF Specification
Specification
Part No
MC44BS373CAEF
Category
Specialized ICs
Manufacturer
NXP Semiconductors
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
NTSC/PAL Modulator
Applications
Audio/Video, VCR's, Set-Top Boxes
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC44BS373CAEF PDF Datasheet
MC44BS373CAEF Related Parts
MC44140P
MC44140P
Motorola
CONSUMER CIRCUIT, CMOS, PDIP17
MC44817BDR2
MC44817BDR2
Motorola
PLL FREQUENCY SYNTHESIZER, BIPOL
MC44864M
MC44864M
Motorola
PLL FREQUENCY SYNTHESIZER, BIPOL
MC44864MR2
MC44864MR2
Motorola
PLL FREQUENCY SYNTHESIZER, BIPOL
MC44868MR2
MC44868MR2
Motorola
MC44868MR2
MC44BC374CDTB
MC44BC374CDTB
Motorola
CONSUMER CIRCUIT
MC44BC374CDTBR2
MC44BC374CDTBR2
Motorola
CONSUMER CIRCUIT, BICMOS, PDSO16
MC44BS373CAD
MC44BS373CAD
NXP Semiconductors
IC NTSC/PAL MODULATOR 16SOIC
MC44BS373CAEFR2
MC44BS373CAEFR2
NXP Semiconductors
IC NTSC/PAL MODULATOR 16SOIC
MC44BS374CAEF
MC44BS374CAEF
NXP Semiconductors
IC NTSC/PAL MODULATOR 16SOIC
MC44BS374CAEFR2
MC44BS374CAEFR2
NXP Semiconductors
IC NTSC/PAL MODULATOR 16SOIC
MC44BS374T1AEF
MC44BS374T1AEF
Freescale Semiconductor
CONSUMER CIRCUIT, BICMOS, PDSO16
MC44BS373CAEF Compare Parts
  • MC44BS373CAEF vs MC44BS374T1EFR2
  • MC44BS373CAEF vs MC44BS374T1EF
  • MC44BS373CAEF vs MC44BS374T1AEFR2
  • MC44BS373CAEF vs MC44BS374T1AEF
  • MC44BS373CAEF vs MC44BS374T1AEF
  • MC44BS373CAEF vs MC44BS374CAEFR2
  • MC44BS373CAEF vs MC44BS374CAEF
  • MC44BS373CAEF vs MC44BS373CAEFR2
  • MC44BS373CAEF vs MC44BS373CAD
  • MC44BS373CAEF vs MC44BC374CDTBR2
  • MC44BS373CAEF vs MC44BC374CDTB
  • MC44BS373CAEF vs MC44868MR2
  • MC44BS373CAEF vs MC44864MR2
  • MC44BS373CAEF vs MC44864M
  • MC44BS373CAEF vs MC44817BDR2
  • MC44BS373CAEF vs MC44140P
  • MC44BS373CAEF vs MC44BS373CAFCR2
  • MC44BS373CAEF vs MC44BS373CAFC
  • MC44BS373CAEF vs MC4312F
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description