☰
AT45DB321E-SHF-T
AT45DB321E-SHF-T
Active
Description:  IC FLASH 32MBIT SPI 85MHZ 8SOIC
Manufacturer:  Adesto Technologies
History Price: $3.37000
In Stock: 32155
AT45DB321E-SHF-T Specification
Specification
Part No
AT45DB321E-SHF-T
Category
Memory
Manufacturer
Adesto Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH
Memory Size
32Mbit
Memory Organization
528 Bytes x 8192 pages
Memory Interface
SPI
Clock Frequency
85 MHz
Write Cycle Time - Word, Page
8μs, 4ms
Access Time
-
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
AT45DB321E-SHF-T Related Parts
AT45CS1282-TC
AT45CS1282-TC
Microchip Technology
IC FLASH 128MBIT SPI 40TSOP
AT45CS1282-TI
AT45CS1282-TI
Microchip Technology
IC FLASH 128MBIT SPI 40TSOP
AT45D011-JC
AT45D011-JC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
AT45D011-JI
AT45D011-JI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
AT45D011-SC
AT45D011-SC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 8SOIC
AT45D011-SI
AT45D011-SI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 8SOIC
AT45D011-XC
AT45D011-XC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
AT45D011-XI
AT45D011-XI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 14TSSOP
AT45D021-JC
AT45D021-JC
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 32PLCC
AT45D021-JI
AT45D021-JI
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 32PLCC
AT45D021-RC
AT45D021-RC
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 28SOIC
AT45D021-RI
AT45D021-RI
Microchip Technology
IC FLASH 2MBIT SPI 10MHZ 28SOIC
AT45DB321E-SHF-T Description
The Adesto Technologies AT45DB321E-SHF-T is a 32-Megabit (Mb) Serial Flash Memory device, designed for high-performance storage in embedded systems. The AT45DB321E is part of the AT45 family of DataFlash products, offering non-volatile memory for applications requiring high-density, low-power, and high-speed storage. These devices are typically used in applications such as consumer electronics, automotive systems, industrial controls, networking equipment, and IoT devices. The AT45DB321E-SHF-T combines high endurance, fast read and write speeds, and low power consumption to deliver a highly efficient solution for embedded systems that require reliable flash storage.

## Key Features and Overview:

1. 32-Megabit (4MB) Flash Memory:
- The AT45DB321E features a 32Mb (4MB) capacity, providing ample storage for a variety of data types, such as firmware, configuration data, and user data. This capacity is ideal for embedded systems that require moderate storage for code, configuration, and data logging.

2. Serial Interface:
- The AT45DB321E utilizes a serial interface, specifically the SPI (Serial Peripheral Interface). This interface enables high-speed communication between the flash memory and the host system, typically a microcontroller or processor. The SPI interface is widely used in embedded systems for its simplicity and efficiency.
- SPI Modes Supported: The AT45DB321E supports multiple SPI modes, ensuring compatibility with a wide range of microcontrollers and processors.

3. Fast Read and Write Speeds:
- The AT45DB321E is designed for high-speed read and write operations, with the ability to read at speeds of up to 85 MB/s (MegaBytes per second) for fast data access and program operations. This fast read capability makes it suitable for applications requiring rapid data retrieval.
- The write speed is also optimized for fast performance. The device can perform programming and erase operations in Page Write mode at speeds of up to 2.4MB/s, which is ideal for systems that need to regularly update or modify stored data.

4. Page Program and Block Erase:
- The AT45DB321E supports page programming, where data can be written in 528-byte pages, allowing for efficient, incremental updates without the need for full memory erasure.
- Additionally, it provides the ability to perform block erase operations, which is useful for clearing larger portions of memory at once. This capability is crucial in systems that require frequent updates or erasures of large data blocks, such as in data logging or firmware storage applications.

5. Low Power Consumption:
- The AT45DB321E is optimized for low-power consumption, making it ideal for battery-operated and energy-efficient embedded systems. It offers several power-saving modes including standby mode and deep power-down mode:
- Standby mode consumes only 5 µA (microamperes), which allows the device to remain in a low-power state while still being able to quickly resume operation.
- Deep power-down mode reduces the power consumption even further to as low as 1 µA, ideal for long-term battery-powered applications where the memory does not need to be accessed frequently.
- These low-power modes ensure that the memory does not drain the battery when the device is idle, thereby extending the overall battery life in energy-sensitive applications.

6. Endurance and Reliability:
- The AT45DB321E offers high endurance, capable of withstanding up to 100,000 program/erase cycles per page, which ensures reliable long-term performance in systems that involve frequent data rewriting. This makes the device suitable for applications such as data logging, firmware storage, and non-volatile configuration storage.
- The device also supports data retention of 20 years (typical), ensuring that the stored data is preserved even if the device is powered off for extended periods.

7. Security Features:
- The AT45DB321E offers some built-in security features, including the ability to protect memory sectors from unauthorized access. This makes it ideal for applications where the integrity of the data is important, such as in firmware storage for IoT devices or automotive systems.
- Write Protection: The device allows for the protection of certain sectors of memory to prevent accidental overwrites, which is important for secure storage of system firmware or critical data.

8. Wide Voltage Range:
- The AT45DB321E operates with a supply voltage range from 2.3V to 3.6V, which makes it suitable for a variety of system voltage levels. This wide voltage range ensures compatibility with different microcontroller and processor environments, making it flexible for diverse embedded system designs.

9. Industry-Standard 8-Pin Package:
- The device is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and well-suited for embedded systems where space is limited. The standard 8-pin package simplifies integration into existing designs and allows for easy handling in automated PCB assembly processes.

## Performance Specifications:

- Memory Density: 32Mb (4MB)
- Interface: SPI (Serial Peripheral Interface)
- Flash Memory Type: Serial Flash
- Read Speed: Up to 85 MB/s (MegaBytes per second)
- Write Speed: Up to 2.4 MB/s (MegaBytes per second) (Page Write)
- Programming: Page Program (528 bytes per page)
- Erase Operations: Block Erase, Page Erase
- Endurance: 100,000 program/erase cycles per page
- Data Retention: 20 years (typical)
- Operating Voltage: 2.3V to 3.6V
- Power Consumption:
- Active Mode: 10 mA (typical)
- Standby Mode: 5 µA (typical)
- Deep Power-down Mode: 1 µA (typical)
- Package: 8-pin SOIC
- Temperature Range: -40°C to +85°C
- Security: Write protection, sector protection
- Output Drivers: Push-pull, high-speed drivers
- Operating Temperature: -40°C to +85°C (industrial temperature range)

## Key Advantages of the AT45DB321E-SHF-T:

1. High Performance:
- With read speeds up to 85 MB/s, the AT45DB321E provides fast access to stored data, which is crucial for applications that require rapid retrieval of configuration or sensor data, especially in real-time systems.

2. Low Power Consumption:
- The device’s low power modes (standby and deep power-down) are essential for battery-powered applications. With the ability to consume just 1 µA in deep power-down mode, the AT45DB321E is well-suited for energy-sensitive systems, such as remote sensors or wearables.

3. High Endurance:
- With a cycle endurance of up to 100,000 program/erase cycles per page, the AT45DB321E is a robust solution for applications that require frequent updates or modifications to stored data, such as in data logging or firmware updates.

4. Flexible Data Handling:
- The page programming and block erase capabilities allow for flexible and efficient data management. Developers can write data in smaller pages for incremental updates or erase larger blocks as needed, providing great versatility for embedded system applications.

5. Security and Reliability:
- The sector protection and write protection features add an extra layer of security, ensuring that critical system data or firmware is not accidentally overwritten, which is important for systems where data integrity is paramount.

6. Compact Form Factor:
- The 8-pin SOIC package ensures that the device can be integrated into compact embedded designs without taking up excessive space, making it ideal for space-constrained applications.

7. Wide Compatibility:
- The SPI interface is a widely used standard in embedded systems, ensuring that the AT45DB321E is compatible with a broad range of microcontrollers and processors.

## Typical Applications:

The AT45DB321E is suitable for a wide variety of applications, including:

1. Consumer Electronics:
- The AT45DB321E can be used for firmware storage, configuration data storage, and data logging in consumer electronics such as smart TVs, set-top boxes, wearables, and personal audio devices.

2. Industrial Control:
- The device’s low power and high endurance make it ideal for use in industrial control systems, where firmware updates, data logging, and long-term storage are needed. It can store configuration settings and operational data for automated machinery, sensors, and actuators.

3. Automotive Systems:
- In automotive applications, the AT45DB321E is ideal for firmware storage, sensor data logging, and system configuration in infotainment systems, navigation units, and telematics devices.

4. IoT Devices:
- The AT45DB321E is well-suited for use in IoT devices, where small, low-power, high-speed memory is required to store device configurations, application code, and telemetry data. It’s commonly used in smart home devices, remote monitoring, and wireless sensor networks.

5. Networking Equipment:
- The AT45DB321E can be used in networking equipment such as routers, switches, and modems to store firmware, configuration data, and network settings.

6. Medical Devices:
- Medical devices such as patient monitoring systems, wearable health trackers, and diagnostic equipment can benefit from the high endurance and low power consumption of the AT45DB321E for storing sensitive data and firmware.

## Conclusion:

The Adesto Technologies AT45DB321E-SHF-T is a versatile, high-performance, low-power 32Mb serial flash memory device suitable for a wide range of embedded systems. Its combination of fast read/write speeds, low power consumption, high endurance, and small form factor make it an ideal choice for use in consumer electronics, industrial applications, automotive systems, IoT devices, and more. The device's support for SPI communication, coupled with features like sector protection and write protection, ensures reliable and secure storage for critical data, making it an excellent solution for embedded systems requiring long-term, non-volatile memory storage.
AT45DB321E-SHF-T Compare Parts
  • AT45DB321E-SHF-T vs AT49SV802A-90TU
  • AT45DB321E-SHF-T vs AT49SV802A-90TI
  • AT45DB321E-SHF-T vs AT49SV322DT-80TU
  • AT45DB321E-SHF-T vs AT49SV322D-80TU
  • AT45DB321E-SHF-T vs AT49SV163DT-80TU
  • AT45DB321E-SHF-T vs AT49SV163D-80TU
  • AT45DB321E-SHF-T vs AT49LW080-33TC-T
  • AT45DB321E-SHF-T vs AT49LW080-33TC
  • AT45DB321E-SHF-T vs AT49LW080-33JX-T
  • AT45DB321E-SHF-T vs AT49LW080-33JX
  • AT45DB321E-SHF-T vs AT49LW080-33JC-T
  • AT45DB321E-SHF-T vs AT49LW080-33JC
  • AT45DB321E-SHF-T vs AT49LV321T-90TI
  • AT45DB321E-SHF-T vs AT49LV321T-11TI
  • AT45DB321E-SHF-T vs AT49LV321T-11TC
  • AT45DB321E-SHF-T vs AT49LV321-90TI
  • AT45DB321E-SHF-T vs AT49LV320T-90TI
  • AT45DB321E-SHF-T vs AT49LV320-90TI
  • AT45DB321E-SHF-T vs AT49LV161T-70TI
  • AT45DB321E-SHF-T vs AT49LV1614AT-70TI
  • AT45DB321E-SHF-T vs AT49LV1614A-70TI
  • AT45DB321E-SHF-T vs AT49LV161-70TI
  • AT45DB321E-SHF-T vs AT49LV1025-90VC
  • AT45DB321E-SHF-T vs AT49LV1025-90JC
  • AT45DB321E-SHF-T vs AT49LV1025-70VC
  • AT45DB321E-SHF-T vs AT49LV1025-70JC
  • AT45DB321E-SHF-T vs AT49LV1024A-45VL
  • AT45DB321E-SHF-T vs AT49LV1024A-45VC
  • AT45DB321E-SHF-T vs AT49LV1024-90VI
  • AT45DB321E-SHF-T vs AT49LV1024-90VC
  • AT45DB321E-SHF-T vs AT49LV1024-90JC
  • AT45DB321E-SHF-T vs AT49LV1024-70VC
  • AT45DB321E-SHF-T vs AT49LV040-90VI
  • AT45DB321E-SHF-T vs AT49LV040-90VC
  • AT45DB321E-SHF-T vs AT49LV040-90TI
  • AT45DB321E-SHF-T vs AT49LV040-90TC
  • AT45DB321E-SHF-T vs AT49LV040-90JI
  • AT45DB321E-SHF-T vs AT49LV040-90JC
  • AT45DB321E-SHF-T vs AT49LV040-70VI
  • AT45DB321E-SHF-T vs AT49LV040-70VC
  • Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods