☰
MAX3222CDBR
MAX3222CDBR
Last Time Buy
Description:  IC TRANSCEIVER FULL 2/2 20SSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX3222CDBR Datasheet
History Price: $2.74000
In Stock: 20400
MAX3222CDBR Specification
Specification
Part No
MAX3222CDBR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
MAX3222CDBR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3222CDBR Description

The MAX3222CDBR is an integrated circuit designed for RS-232 communication, providing a reliable solution for connecting microcontrollers and other digital devices to serial communication interfaces. This device is particularly known for its ability to operate at low voltages while maintaining high performance, making it suitable for various applications in embedded systems, industrial automation, and consumer electronics.

## Key Features

- Low Voltage Operation: The MAX3222CDBR operates from a single 3.0V to 5.5V power supply, allowing it to be used in battery-powered applications.
- High Data Rate: It supports data rates up to 120 kbps, ensuring fast and efficient data transmission.
- Dual Drivers and Receivers: The device includes two drivers and two receivers, allowing for full-duplex communication.
- RS-232 Compatibility: It meets the EIA/TIA-232 standard, ensuring compatibility with various RS-232 devices.
- Low Power Consumption: The MAX3222 features low quiescent current, making it ideal for power-sensitive applications.
- Built-in Protection: The device has built-in protection against overvoltage and short-circuit conditions, enhancing reliability.
- Small Package Size: Available in a compact 16-pin SOIC package, it is suitable for space-constrained designs.

## Specifications

- Power Supply Voltage Range: 3.0V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Data Rate: Up to 120 kbps
- Drivers: 2
- Receivers: 2
- Input Voltage Range (RS-232): ±30V
- Output Voltage Levels:
- Logic High (Vout): +5V (nominal)
- Logic Low (Vout): -5V (nominal)
- Quiescent Current: 10 µA (typical)
- Transmitter Output Impedance: 200 Ω (typical)
- Receiver Input Resistance: 3 kΩ (typical)
- Propagation Delay: 1.5 µs (max)
- Pin Configuration:
- Pin 1: V+ (Positive Supply Voltage)
- Pin 2: GND (Ground)
- Pin 3: TXD (Transmit Data)
- Pin 4: RXD (Receive Data)
- Pins 5-8: Driver Pins (for additional connections)
- Pins 9-12: Receiver Pins (for additional connections)
- Pin 13: NC (No Connection)
- Pin 14: C1+ (Capacitor Connection)
- Pin 15: C1- (Capacitor Connection)
- Pin 16: C2+ (Capacitor Connection)

## Applications

- Microcontroller Interfaces: Ideal for interfacing microcontrollers to RS-232 devices, enabling communication with PCs and other peripherals.
- Industrial Automation: Used in industrial equipment for reliable data transmission over RS-232 lines.
- Telecommunications: Suitable for modems and other telecommunications equipment.
- Consumer Electronics: Commonly found in devices that require serial communication, such as printers and scanners.

## Advantages

- Compact Design: The small form factor allows for integration into various compact electronic devices.
- Versatile Power Supply Options: The wide voltage range makes it adaptable for different power sources, including batteries.
- Robust Communication: Ensures reliable data transfer over long distances typical of RS-232 applications.
- Cost-Effective Solution: Provides a balance of performance and cost, making it an attractive option for designers.

## Conclusion

The MAX3222CDBR from Texas Instruments is a versatile RS-232 transceiver that combines low voltage operation with high data rates, making it an excellent choice for a variety of applications. Its dual drivers and receivers enable full-duplex communication, while its compact size and low power consumption make it ideal for space- and power-sensitive designs. With its robust features and compatibility with the RS-232 standard, the MAX3222CDBR provides a reliable solution for modern communication needs in embedded systems and beyond.
MAX3222CDBR Compare Parts
  • MAX3222CDBR vs MAXM22511GLH+
  • MAX3222CDBR vs MAXM22510GLH+T
  • MAX3222CDBR vs MAXM22510GLH+
  • MAX3222CDBR vs MAX9967BGCCQ+B0U
  • MAX3222CDBR vs MAX9959DCCQ+D
  • MAX3222CDBR vs MAX9957DCCB+D
  • MAX3222CDBR vs MAX9957CCB+D
  • MAX3222CDBR vs MAX9482EUI
  • MAX3222CDBR vs MAX9481EUP
  • MAX3222CDBR vs MAX9480EUP
  • MAX3222CDBR vs MAX9404EHJ
  • MAX3222CDBR vs MAX9402EHJ+T
  • MAX3222CDBR vs MAX9402EHJ+
  • MAX3222CDBR vs MAX9401EHJ
  • MAX3222CDBR vs MAX9400EHJ
  • MAX3222CDBR vs MAX9179EUE+
  • MAX3222CDBR vs MAX9179EUE
  • MAX3222CDBR vs MAX9173EUE+T
  • MAX3222CDBR vs MAX9173EUE+
  • MAX3222CDBR vs MAX9173EUE
  • MAX3222CDBR vs MAX9173ETE
  • MAX3222CDBR vs MAX9173ESE+
  • MAX3222CDBR vs MAX9173ESE
  • MAX3222CDBR vs MAX9172ESA+T
  • MAX3222CDBR vs MAX9172ESA+
  • MAX3222CDBR vs MAX9172ESA
  • MAX3222CDBR vs MAX9172EKA+T
  • MAX3222CDBR vs MAX9171ESA+
  • MAX3222CDBR vs MAX9171EKA+T
  • MAX3222CDBR vs MAX9169EUE+T
  • MAX3222CDBR vs MAX9169EUE+
  • MAX3222CDBR vs MAX9164EUD
  • MAX3222CDBR vs MAX9164ESD
  • MAX3222CDBR vs MAX9163ESA+T
  • MAX3222CDBR vs MAX9163ESA+
  • MAX3222CDBR vs MAX9158EGM
  • MAX3222CDBR vs MAX9157EHJ+T
  • MAX3222CDBR vs MAX9157EHJ+
  • MAX3222CDBR vs MAX9157EGJ+T
  • MAX3222CDBR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!