☰
MAX3221CDBR
MAX3221CDBR
Active
Description:  IC TRANSCEIVER FULL 1/1 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX3221CDBR Datasheet
History Price: $1.32000
In Stock: 34880
MAX3221CDBR Specification
Specification
Part No
MAX3221CDBR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
MAX3221CDBR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3221CDBR Description
The Texas Instruments MAX3221CDBR is a high-performance, low-power RS-232 transceiver designed for communication between microcontrollers and other devices over long distances. This device is particularly well-suited for applications requiring reliable serial communication in environments where noise and signal degradation can be a concern. Below is a detailed overview of the MAX3221CDBR, including its specifications, features, and typical applications.

## Overview

The MAX3221CDBR is a dual-channel RS-232 transceiver that operates with a single 3V to 5.5V power supply. It is designed to meet the requirements of the RS-232 standard, providing a robust solution for serial communication. The device features a low power consumption profile, making it ideal for battery-operated devices and portable applications.

## Key Features

1. Single Supply Operation: The MAX3221CDBR operates from a single power supply voltage ranging from 3V to 5.5V, which simplifies the design and reduces the number of required components.

2. Low Power Consumption: The device is designed for low power operation, consuming only 0.5 mA in active mode and less than 1 µA in shutdown mode, making it suitable for battery-powered applications.

3. High Data Rate: The transceiver supports data rates up to 250 kbps, allowing for fast and efficient data transmission.

4. RS-232 Compliance: The MAX3221CDBR meets the RS-232 standard, ensuring compatibility with a wide range of devices and systems.

5. Wide Operating Temperature Range: The device operates over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

6. Integrated Capacitors: The MAX3221CDBR includes internal charge pump capacitors, which simplifies the design and reduces the need for external components.

7. Multiple Driver and Receiver Channels: The device features two drivers and two receivers, allowing for full-duplex communication.

8. Short-Circuit Protection: The transceiver includes short-circuit protection on the output drivers, enhancing reliability in various operating conditions.

## Specifications

- Supply Voltage: 3V to 5.5V
- Data Rate: Up to 250 kbps
- Input Voltage Levels:
- Logic High: 2.0V to V+ (for V+ = 5V, this is 2.0V to 5.5V)
- Logic Low: -0.3V to 0.8V
- Output Voltage Levels:
- Logic High: 5V ± 10% (for V+ = 5V)
- Logic Low: -5V ± 10% (for V+ = 5V)
- Power Consumption:
- Active Mode: 0.5 mA
- Shutdown Mode: < 1 µA
- Operating Temperature Range: -40°C to +85°C
- Package Type: 16-Pin SOIC (Small Outline Integrated Circuit)

## Applications

The MAX3221CDBR is suitable for a variety of applications, including:

- Serial communication in embedded systems
- Data acquisition systems
- Industrial automation and control
- Point-of-sale terminals
- GPS receivers
- Modems and communication devices

## Conclusion

The Texas Instruments MAX3221CDBR is a versatile and efficient RS-232 transceiver that provides reliable communication in a compact package. Its low power consumption, wide operating voltage range, and compliance with RS-232 standards make it an excellent choice for designers looking to implement serial communication in their applications. With its robust features and reliability, the MAX3221CDBR is well-suited for both consumer and industrial applications, ensuring effective data transmission over long distances.
MAX3221CDBR Compare Parts
  • MAX3221CDBR vs MAXM22511GLH+
  • MAX3221CDBR vs MAXM22510GLH+T
  • MAX3221CDBR vs MAXM22510GLH+
  • MAX3221CDBR vs MAX9967BGCCQ+B0U
  • MAX3221CDBR vs MAX9959DCCQ+D
  • MAX3221CDBR vs MAX9957DCCB+D
  • MAX3221CDBR vs MAX9957CCB+D
  • MAX3221CDBR vs MAX9482EUI
  • MAX3221CDBR vs MAX9481EUP
  • MAX3221CDBR vs MAX9480EUP
  • MAX3221CDBR vs MAX9404EHJ
  • MAX3221CDBR vs MAX9402EHJ+T
  • MAX3221CDBR vs MAX9402EHJ+
  • MAX3221CDBR vs MAX9401EHJ
  • MAX3221CDBR vs MAX9400EHJ
  • MAX3221CDBR vs MAX9179EUE+
  • MAX3221CDBR vs MAX9179EUE
  • MAX3221CDBR vs MAX9173EUE+T
  • MAX3221CDBR vs MAX9173EUE+
  • MAX3221CDBR vs MAX9173EUE
  • MAX3221CDBR vs MAX9173ETE
  • MAX3221CDBR vs MAX9173ESE+
  • MAX3221CDBR vs MAX9173ESE
  • MAX3221CDBR vs MAX9172ESA+T
  • MAX3221CDBR vs MAX9172ESA+
  • MAX3221CDBR vs MAX9172ESA
  • MAX3221CDBR vs MAX9172EKA+T
  • MAX3221CDBR vs MAX9171ESA+
  • MAX3221CDBR vs MAX9171EKA+T
  • MAX3221CDBR vs MAX9169EUE+T
  • MAX3221CDBR vs MAX9169EUE+
  • MAX3221CDBR vs MAX9164EUD
  • MAX3221CDBR vs MAX9164ESD
  • MAX3221CDBR vs MAX9163ESA+T
  • MAX3221CDBR vs MAX9163ESA+
  • MAX3221CDBR vs MAX9158EGM
  • MAX3221CDBR vs MAX9157EHJ+T
  • MAX3221CDBR vs MAX9157EHJ+
  • MAX3221CDBR vs MAX9157EGJ+T
  • MAX3221CDBR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!