☰
MAX3221CDB
MAX3221CDB
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX3221CDB Datasheet
History Price: $1.54760
In Stock: 30000
MAX3221CDB Specification
Specification
Part No
MAX3221CDB
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
MAX3221CDB Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3221CDB Description

The Texas Instruments MAX3221CDB is a high-performance, low-power RS-232 serial interface transceiver designed for use in communication systems. It is ideal for providing reliable and efficient data transmission over long distances with minimal power consumption. The MAX3221CDB is commonly used in embedded systems, industrial automation, and other communication applications requiring robust serial communication protocols.

## Key Features

* Low Power Consumption: The MAX3221CDB operates with a typical supply current of only 1.5mA, making it highly efficient and suitable for battery-powered applications.

* Full RS-232 Compliance: The device meets all the requirements of the RS-232 standard, making it a reliable solution for data transmission in serial communication systems.

* Wide Voltage Range: It operates across a wide voltage range of 3.0V to 5.5V, offering flexibility in design for both low- and high-voltage systems.

* High Data Rate Support: The MAX3221CDB supports data rates up to 1Mbps, ensuring fast and reliable communication in various applications.

* Integrated Protection: The device integrates built-in ESD protection on all signal pins, which safeguards against electrical surges and spikes, improving the robustness and longevity of the system.

* Low Voltage Operation: The MAX3221CDB is designed to operate efficiently at lower voltages, making it an excellent choice for power-sensitive and battery-operated devices.

* Small Package Size: It is available in a compact 16-pin SOIC package, offering a space-efficient solution for integration into systems with limited space.

## Specifications

* Operating Voltage Range: 3.0V to 5.5V
* Data Rate: Up to 1Mbps
* Input Voltage Range: ±15V (RS-232 compliant)
* Receiver Input Threshold Voltage: ±3V (min)
* Output Voltage Swing: ±5V (min)
* Supply Current (Icc): 1.5mA (typical)
* Logic Input Voltage: 0V to Vcc (valid for logic inputs)
* Logic Output Voltage: 0V to Vcc (valid for logic outputs)
* Operating Temperature Range: -40°C to +85°C
* Package Type: 16-Pin SOIC (Small Outline Integrated Circuit)
* ESD Protection: ±15kV (human body model) on all signal pins

## Applications

* Embedded Systems: The MAX3221CDB is widely used in embedded systems for serial data communication, offering reliable and power-efficient transmission for microcontroller-based applications.

* Industrial Automation: In industrial environments, it is used for communication between programmable logic controllers (PLCs), sensors, and other industrial devices that require serial communication.

* Data Loggers and Sensors: It can be employed in data logging systems where reliable communication over long distances is essential, such as connecting environmental sensors or remote monitoring systems.

* Point-of-Sale (POS) Systems: The MAX3221CDB is used in POS terminals and other retail systems for serial communication, enabling data transfer between devices such as card readers, barcode scanners, and receipt printers.

* Telecommunications: It is ideal for use in telecommunications equipment, including modems and routers, ensuring data transmission over long cables with reliable signal integrity.

* Medical Devices: In medical instrumentation, the device provides an efficient solution for data transfer between various diagnostic equipment, ensuring accurate and timely communication in critical applications.

## Benefits

* Low Power Consumption: With a supply current as low as 1.5mA, the MAX3221CDB minimizes the overall power consumption, making it perfect for portable or battery-operated applications where energy efficiency is paramount.

* Compact and Space-Saving: The 16-pin SOIC package allows the MAX3221CDB to be easily integrated into space-constrained systems, offering a compact form factor without sacrificing performance.

* Integrated Protection: The built-in ESD protection provides peace of mind by protecting the device from common electrical surges, ensuring long-term durability and reliability.

* Enhanced Data Integrity: With support for RS-232 communication, the MAX3221CDB ensures high-quality, error-free data transmission over long distances, making it suitable for mission-critical applications.

* Versatility: The wide supply voltage range (3.0V to 5.5V) and high data rate support (up to 1Mbps) provide flexibility in various application scenarios, from low-power systems to high-speed communication setups.

* Robust Performance: The MAX3221CDB is designed for robust operation in industrial, automotive, and telecommunications environments, offering reliable performance even in harsh conditions.

## Conclusion

The Texas Instruments MAX3221CDB is a versatile and efficient RS-232 transceiver that meets the needs of a wide range of communication applications. Its low power consumption, high-speed data rate support, integrated ESD protection, and wide voltage operating range make it an excellent choice for embedded systems, industrial automation, data logging, and telecommunications equipment. With a small footprint and robust design, the MAX3221CDB ensures reliable data transmission in various environments, making it a valuable component for modern serial communication systems.
MAX3221CDB Compare Parts
  • MAX3221CDB vs MAXM22511GLH+
  • MAX3221CDB vs MAXM22510GLH+T
  • MAX3221CDB vs MAXM22510GLH+
  • MAX3221CDB vs MAX9967BGCCQ+B0U
  • MAX3221CDB vs MAX9959DCCQ+D
  • MAX3221CDB vs MAX9957DCCB+D
  • MAX3221CDB vs MAX9957CCB+D
  • MAX3221CDB vs MAX9482EUI
  • MAX3221CDB vs MAX9481EUP
  • MAX3221CDB vs MAX9480EUP
  • MAX3221CDB vs MAX9404EHJ
  • MAX3221CDB vs MAX9402EHJ+T
  • MAX3221CDB vs MAX9402EHJ+
  • MAX3221CDB vs MAX9401EHJ
  • MAX3221CDB vs MAX9400EHJ
  • MAX3221CDB vs MAX9179EUE+
  • MAX3221CDB vs MAX9179EUE
  • MAX3221CDB vs MAX9173EUE+T
  • MAX3221CDB vs MAX9173EUE+
  • MAX3221CDB vs MAX9173EUE
  • MAX3221CDB vs MAX9173ETE
  • MAX3221CDB vs MAX9173ESE+
  • MAX3221CDB vs MAX9173ESE
  • MAX3221CDB vs MAX9172ESA+T
  • MAX3221CDB vs MAX9172ESA+
  • MAX3221CDB vs MAX9172ESA
  • MAX3221CDB vs MAX9172EKA+T
  • MAX3221CDB vs MAX9171ESA+
  • MAX3221CDB vs MAX9171EKA+T
  • MAX3221CDB vs MAX9169EUE+T
  • MAX3221CDB vs MAX9169EUE+
  • MAX3221CDB vs MAX9164EUD
  • MAX3221CDB vs MAX9164ESD
  • MAX3221CDB vs MAX9163ESA+T
  • MAX3221CDB vs MAX9163ESA+
  • MAX3221CDB vs MAX9158EGM
  • MAX3221CDB vs MAX9157EHJ+T
  • MAX3221CDB vs MAX9157EHJ+
  • MAX3221CDB vs MAX9157EGJ+T
  • MAX3221CDB vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!