☰
MAX232EIPWR
MAX232EIPWR
Active
Description:  IC TRANSCEIVER FULL 2/2 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX232EIPWR Datasheet
History Price: $1.26000
In Stock: 23560
MAX232EIPWR Specification
Specification
Part No
MAX232EIPWR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
MAX232EIPWR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232EIPWR Description
Overview of Texas Instruments MAX232EIPWR

The Texas Instruments MAX232EIPWR is a widely used, industry-standard dual driver/receiver IC designed for RS-232 communication interface applications. It facilitates serial communication by converting signals between the TTL/CMOS logic levels and the RS-232 voltage levels required by serial ports. The MAX232EIPWR integrates the charge pump and voltage regulators needed to generate the required RS-232 voltage levels from a single 5 V supply, significantly simplifying system design. This device is ideal for applications such as computer serial ports, industrial equipment, networking devices, and embedded systems.

Key Features

* Converts TTL/CMOS logic levels to RS-232 standard voltage levels and vice versa.
* Dual driver and dual receiver configuration supports two communication channels.
* Operates from a single +5 V power supply, eliminating the need for dual power supplies.
* Integrated charge pump capacitors generate the necessary ±10 V RS-232 voltages internally.
* Meets the EIA-232E and TIA-232E specifications for RS-232 communication.
* Low power consumption with typical supply current of 8 mA.
* Operates at data rates up to 120 kbps for reliable serial communication.
* Wide operating temperature range suitable for commercial and industrial applications.
* Comes in a compact 28-pin TSSOP (Thin Shrink Small Outline Package) suitable for high-density PCB layouts.
* High ESD protection on all RS-232 pins, typically ±15 kV using Human Body Model.
* Low output impedance drivers for strong signal drive capability.

Electrical Specifications

* Supply Voltage (VCC): 4.5 V to 5.5 V, standard 5 V operation.
* Driver Output Voltage Levels: ±5 V to ±12 V generated internally via charge pump.
* Receiver Input Voltage Range: ±25 V maximum, allowing interface with long cables and noisy environments.
* Data Rate: Up to 120 kbps, suitable for most standard serial communications.
* Supply Current: Typically 8 mA during operation.
* Input Logic Voltage Levels: Compatible with 5 V TTL/CMOS logic.
* Receiver Threshold Voltage: Typical switching threshold around ±1.3 V.
* Operating Temperature Range: -40°C to +85°C for industrial grade applications.
* Package: 28-pin TSSOP, footprint approximately 9.7 mm x 4.4 mm.

Functional Description

The MAX232EIPWR IC contains two line drivers and two line receivers with internally generated RS-232 voltage levels. The drivers convert 5 V TTL/CMOS input signals to the higher voltage RS-232 signal levels, while the receivers convert the RS-232 voltage levels back to TTL/CMOS logic levels compatible with microcontrollers and digital logic devices.

Internally, the device uses a set of external capacitors (typically 1 µF) connected to its charge pump circuitry to generate the positive and negative voltage rails needed for RS-232 signaling from the single 5 V supply. This eliminates the need for external power supplies or voltage converters, simplifying design and reducing board space.

The dual receivers are designed with Schmitt-trigger inputs for noise immunity and to provide clean digital outputs. The device complies with RS-232 signal standards, including output voltage swing, input threshold, and slew rate requirements, ensuring compatibility with a broad range of RS-232 equipment.

Applications

* PC serial port interfaces and peripheral communication.
* Industrial control equipment and factory automation.
* Embedded systems requiring RS-232 connectivity.
* Networking devices and modems.
* Medical instrumentation and test equipment.
* Point-of-sale (POS) systems and barcode readers.
* Communication modules for microcontrollers and microprocessors.

Package and Pin Configuration

The MAX232EIPWR is housed in a 28-pin TSSOP package that provides a compact footprint and low-profile solution for modern PCB layouts. The pins are organized to provide driver inputs and outputs, receiver inputs and outputs, power supply connections, and pins for the external charge pump capacitors.

Performance Highlights

* Efficient charge pump enables ±10 V typical output voltages from a single 5 V supply.
* Dual driver/receiver channels enable multi-line communication.
* Low power consumption aids in energy-efficient designs.
* Wide receiver input voltage range supports long cable runs and noisy environments.
* High ESD tolerance ensures robust protection in harsh industrial settings.
* Compatible with various microcontrollers and digital logic levels, simplifying system integration.

Summary of Specifications

| Parameter | Value |
| --------------------------- | ------------------------------------- |
| Supply Voltage (VCC) | 4.5 V to 5.5 V |
| Data Rate | Up to 120 kbps |
| Driver Output Voltage | ±5 V to ±12 V (charge pump generated) |
| Receiver Input Voltage | ±25 V maximum |
| Supply Current | ~8 mA typical |
| Receiver Threshold Voltage | ±1.3 V typical |
| Operating Temperature Range | -40°C to +85°C |
| Package | 28-pin TSSOP |

The Texas Instruments MAX232EIPWR remains a reliable, efficient, and widely adopted solution for interfacing TTL/CMOS logic devices to RS-232 communication standards. Its integration of charge pump voltage generation and dual channels makes it a compact and versatile choice for both industrial and commercial serial communication applications.
MAX232EIPWR Compare Parts
  • MAX232EIPWR vs MAXM22511GLH+
  • MAX232EIPWR vs MAXM22510GLH+T
  • MAX232EIPWR vs MAXM22510GLH+
  • MAX232EIPWR vs MAX9967BGCCQ+B0U
  • MAX232EIPWR vs MAX9959DCCQ+D
  • MAX232EIPWR vs MAX9957DCCB+D
  • MAX232EIPWR vs MAX9957CCB+D
  • MAX232EIPWR vs MAX9482EUI
  • MAX232EIPWR vs MAX9481EUP
  • MAX232EIPWR vs MAX9480EUP
  • MAX232EIPWR vs MAX9404EHJ
  • MAX232EIPWR vs MAX9402EHJ+T
  • MAX232EIPWR vs MAX9402EHJ+
  • MAX232EIPWR vs MAX9401EHJ
  • MAX232EIPWR vs MAX9400EHJ
  • MAX232EIPWR vs MAX9179EUE+
  • MAX232EIPWR vs MAX9179EUE
  • MAX232EIPWR vs MAX9173EUE+T
  • MAX232EIPWR vs MAX9173EUE+
  • MAX232EIPWR vs MAX9173EUE
  • MAX232EIPWR vs MAX9173ETE
  • MAX232EIPWR vs MAX9173ESE+
  • MAX232EIPWR vs MAX9173ESE
  • MAX232EIPWR vs MAX9172ESA+T
  • MAX232EIPWR vs MAX9172ESA+
  • MAX232EIPWR vs MAX9172ESA
  • MAX232EIPWR vs MAX9172EKA+T
  • MAX232EIPWR vs MAX9171ESA+
  • MAX232EIPWR vs MAX9171EKA+T
  • MAX232EIPWR vs MAX9169EUE+T
  • MAX232EIPWR vs MAX9169EUE+
  • MAX232EIPWR vs MAX9164EUD
  • MAX232EIPWR vs MAX9164ESD
  • MAX232EIPWR vs MAX9163ESA+T
  • MAX232EIPWR vs MAX9163ESA+
  • MAX232EIPWR vs MAX9158EGM
  • MAX232EIPWR vs MAX9157EHJ+T
  • MAX232EIPWR vs MAX9157EHJ+
  • MAX232EIPWR vs MAX9157EGJ+T
  • MAX232EIPWR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!