☰
DG508BEJ-E3
DG508BEJ-E3
Active
Description:  IC MUX 8:1 380OHM 16DIP
Manufacturer:  Vishay
Datasheet:   DG508BEJ-E3 Datasheet
History Price: $5.01000
In Stock: 26160
DG508BEJ-E3 Specification
Specification
Part No
DG508BEJ-E3
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
8:1
Number of Circuits
1
On-State Resistance (Max)
380Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
Voltage - Supply, Single (V-)
12V ~ 44V
Voltage - Supply, Dual (V?
?V ~ 20V
Switch Time (Ton, Toff) (Max)
250ns, 240ns
-3db Bandwidth
250MHz
Charge Injection
2pC
Channel Capacitance (CS(off), CD(off))
3pF, 13pF
Current - Leakage (IS(off)) (Max)
1nA
Crosstalk
-88dB @ 1MHz
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
DG508BEJ-E3 PDF Datasheet
DG508BEJ-E3 Related Parts
DG506ABY
DG506ABY
Harris Corporation
IC MUX 16:1 450OHM 28DIP
DG506AC/W+
DG506AC/W+
Maxim Integrated
IC MUX 16:1 450OHM 28SOIC
DG506ACJ
DG506ACJ
Maxim Integrated
IC MUX 16:1 450OHM 28DIP
DG506ACJ+
DG506ACJ+
Maxim Integrated
IC MUX 16:1 450OHM 28DIP
DG506ACN
DG506ACN
Maxim Integrated
IC MUX 16:1 450OHM 28PLCC
DG506ACWI
DG506ACWI
Maxim Integrated
IC MUX 16:1 450OHM 28SOIC
DG506ACWI+
DG506ACWI+
Maxim Integrated
IC MUX 16:1 450OHM 28SOIC
DG506ACWI+T
DG506ACWI+T
Maxim Integrated
IC MUX 16:1 450OHM 28SOIC
DG506ADJ
DG506ADJ
Maxim Integrated
IC MUX 16:1 28DIP
DG506ADN
DG506ADN
Maxim Integrated
IC MUX 16:1 450OHM 28PLCC
DG506ADN+
DG506ADN+
Maxim Integrated
IC MUX 16:1 450OHM 28PLCC
DG506ADN+T
DG506ADN+T
Maxim Integrated
IC MUX 16:1 450OHM 28PLCC
DG508BEJ-E3 Compare Parts
  • DG508BEJ-E3 vs DG529EWN+
  • DG508BEJ-E3 vs DG529EWN
  • DG508BEJ-E3 vs DG529DJ+
  • DG508BEJ-E3 vs DG529CWN+T
  • DG508BEJ-E3 vs DG529CWN+
  • DG508BEJ-E3 vs DG529CK
  • DG508BEJ-E3 vs DG529CJ+
  • DG508BEJ-E3 vs DG529CJ
  • DG508BEJ-E3 vs DG529BY
  • DG508BEJ-E3 vs DG529BK
  • DG508BEJ-E3 vs DG529AK
  • DG508BEJ-E3 vs DG528EWN+T
  • DG508BEJ-E3 vs DG528EWN+
  • DG508BEJ-E3 vs DG528EWN
  • DG508BEJ-E3 vs DG528DJ+
  • DG508BEJ-E3 vs DG528DJ
  • DG508BEJ-E3 vs DG528CY
  • DG508BEJ-E3 vs DG528CWN+T
  • DG508BEJ-E3 vs DG528CWN+
  • DG508BEJ-E3 vs DG528CJ+
  • DG508BEJ-E3 vs DG528CJ
  • DG508BEJ-E3 vs DG528CCWN+
  • DG508BEJ-E3 vs DG528BY
  • DG508BEJ-E3 vs DG528AK
  • DG508BEJ-E3 vs DG527CK
  • DG508BEJ-E3 vs DG527BY
  • DG508BEJ-E3 vs DG527BK
  • DG508BEJ-E3 vs DG527AK/883B
  • DG508BEJ-E3 vs DG527AK
  • DG508BEJ-E3 vs DG526CY
  • DG508BEJ-E3 vs DG526CJ
  • DG508BEJ-E3 vs DG526BY
  • DG508BEJ-E3 vs DG509BEY-T1-E3
  • DG508BEJ-E3 vs DG509BEQ-T1-E3
  • DG508BEJ-E3 vs DG509BEN-T1-GE4
  • DG508BEJ-E3 vs DG509BEJ-E3
  • DG508BEJ-E3 vs DG509AMY/PR
  • DG508BEJ-E3 vs DG509AEWE-C30144
  • DG508BEJ-E3 vs DG509AEWE+
  • DG508BEJ-E3 vs DG509AEWE
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you