☰
LTC6702CDC#TRMPBF
LTC6702CDC#TRMPBF
Active
Description:  IC COMPARATOR 2 GEN PUR 8DFN
Manufacturer:  Analog Devices
History Price: $3.34000
In Stock: 30720
LTC6702CDC#TRMPBF Specification
Specification
Part No
LTC6702CDC#TRMPBF
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (?
1.7V ~ 5.5V
Voltage - Input Offset (Max)
3.5mV @ 3V
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
32μA
CMRR, PSRR (Typ)
70dB CMRR, 65dB PSRR
Propagation Delay (Max)
450ns
Hysteresis
7.2mV
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-WFDFN Exposed Pad
Mounting Type
Surface Mount
Supplier Device Package
8-DFN (2x2)
LTC6702CDC#TRMPBF PDF Datasheet
LTC6702CDC#TRMPBF Related Parts
LTC1040CN#PBF
LTC1040CN#PBF
Analog Devices
IC COMPARATOR 2 GEN PUR 18DIP
LTC1040CSW#PBF
LTC1040CSW#PBF
Analog Devices
IC COMPARATOR 2 GEN PUR 18SO
LTC1040CSW#PBF
LTC1040CSW#PBF
Linear Technology
IC COMPARATOR 2 GEN PUR 18SOIC
LTC1040CSW#TRPBF
LTC1040CSW#TRPBF
Analog Devices
IC COMPARATOR 2 GEN PUR 18SO
LTC1042CN8#PBF
LTC1042CN8#PBF
Analog Devices
IC COMPARATOR 1 WINDW 8DIP
LTC1042MJ8
LTC1042MJ8
Analog Devices
IC COMPARATOR 1 8CERDIP
LTC1440CDD#PBF
LTC1440CDD#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8DFN
LTC1440CDD#TRPBF
LTC1440CDD#TRPBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8DFN
LTC1440CMS8#PBF
LTC1440CMS8#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8MSOP
LTC1440CMS8#TRPBF
LTC1440CMS8#TRPBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8MSOP
LTC1440CN8#PBF
LTC1440CN8#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8DIP
LTC1440CS8#PBF
LTC1440CS8#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8SO
LTC6702CDC#TRMPBF Compare Parts
  • LTC6702CDC#TRMPBF vs LTC6754IUD#PBF
  • LTC6702CDC#TRMPBF vs LTC6754ISC6#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6754ISC6#TRMPBF
  • LTC6702CDC#TRMPBF vs LTC6754ISC6#PBF
  • LTC6702CDC#TRMPBF vs LTC6754ISC6
  • LTC6702CDC#TRMPBF vs LTC6754HUD#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6754HUD#PBF
  • LTC6702CDC#TRMPBF vs LTC6754HSC6#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6754HSC6#TRMPBF
  • LTC6702CDC#TRMPBF vs LTC6754HSC6#PBF
  • LTC6702CDC#TRMPBF vs LTC6754HSC6
  • LTC6702CDC#TRMPBF vs LTC6752MPS5#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6752MPS5#TRMPBF
  • LTC6702CDC#TRMPBF vs LTC6752IUD-3#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6752IUD-3#PBF
  • LTC6702CDC#TRMPBF vs LTC6752ISC6-4#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6752ISC6-4#TRMPBF
  • LTC6702CDC#TRMPBF vs LTC6752ISC6-4
  • LTC6702CDC#TRMPBF vs LTC6752ISC6-1#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6752ISC6-1#TRMPBF
  • LTC6702CDC#TRMPBF vs LTC6752ISC6-1
  • LTC6702CDC#TRMPBF vs LTC6752IS5#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6752IS5#TRMPBF
  • LTC6702CDC#TRMPBF vs LTC6752IMS8-2#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6752IMS8-2#PBF
  • LTC6702CDC#TRMPBF vs LTC6752HUD-3#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6752HUD-3#PBF
  • LTC6702CDC#TRMPBF vs LTC6752HSC6-4#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6752HSC6-4#TRMPBF
  • LTC6702CDC#TRMPBF vs LTC6752HSC6-4
  • LTC6702CDC#TRMPBF vs LTC6752HSC6-1#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6752HSC6-1#TRMPBF
  • LTC6702CDC#TRMPBF vs LTC6752HSC6-1
  • LTC6702CDC#TRMPBF vs LTC6752HS5#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6752HS5#TRMPBF
  • LTC6702CDC#TRMPBF vs LTC6752HMS8-2#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6752HMS8-2#PBF
  • LTC6702CDC#TRMPBF vs LTC6702ITS8#TRPBF
  • LTC6702CDC#TRMPBF vs LTC6702ITS8#TRMPBF
  • LTC6702CDC#TRMPBF vs LTC6702IDC#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality