☰
LTC4253IGN#PBF
LTC4253IGN#PBF
Active
Description:  IC HOT SWAP CTRLR -48V 16SSOP
Manufacturer:  Analog Devices
History Price: $6.98120
In Stock: 30560
LTC4253IGN#PBF Specification
Specification
Part No
LTC4253IGN#PBF
Category
PMIC - Hot Swap Controllers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller, Sequencer
Number of Channels
1
Internal Switch(s)
No
Applications
-48V
Features
Latched Fault
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply
-48V
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
800 μA
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
LTC4253IGN#PBF PDF Datasheet
LTC4253IGN#PBF Related Parts
LTC1421CG#PBF
LTC1421CG#PBF
Analog Devices
IC HOT SWAP CTRLR GP 24SSOP
LTC1421CG#TRPBF
LTC1421CG#TRPBF
Analog Devices
IC HOT SWAP CTRLR GP 24SSOP
LTC1421CG-2.5#PBF
LTC1421CG-2.5#PBF
Analog Devices
IC HOT SWAP CTRLR GP 24SSOP
LTC1421CG-2.5#TRPBF
LTC1421CG-2.5#TRPBF
Analog Devices
IC HOT SWAP CTRLR GP 24SSOP
LTC1421CSW#PBF
LTC1421CSW#PBF
Analog Devices
IC HOT SWAP CTRLR GP 24SOIC
LTC1421CSW#PBF
LTC1421CSW#PBF
Linear Technology
LTC1421 - HOT SWAP CONTROLLER
LTC1421CSW#TRPBF
LTC1421CSW#TRPBF
Analog Devices
IC HOT SWAP CTRLR GP 24SOIC
LTC1421CSW-2.5#PBF
LTC1421CSW-2.5#PBF
Analog Devices
IC HOT SWAP CTRLR GP 24SOIC
LTC1421CSW-2.5#PBF
LTC1421CSW-2.5#PBF
Linear Technology
HOT SWAP CONTROLLER
LTC1421CSW-2.5#TRPBF
LTC1421CSW-2.5#TRPBF
Analog Devices
IC HOT SWAP CTRLR GP 24SOIC
LTC1421IG#PBF
LTC1421IG#PBF
Analog Devices
IC HOT SWAP CTRLR GP 24SSOP
LTC1421IG#TRPBF
LTC1421IG#TRPBF
Analog Devices
IC HOT SWAP CTRLR GP 24SSOP
LTC4253IGN#PBF Description
The Analog Devices LTC4253IGN#PBF is a high-performance, industrial-grade power over Ethernet (PoE) controller. This integrated circuit is designed to provide complete Power Sourcing Equipment (PSE) functionality for Ethernet-based power distribution systems. The LTC4253IGN#PBF enables the safe, efficient delivery of power through Ethernet cables, making it an essential component for PoE systems, particularly in applications such as VoIP phones, wireless access points, IP cameras, and other networked devices requiring both power and data transmission.

## General Overview

The LTC4253IGN#PBF is a PSE controller that complies with IEEE 802.3af and IEEE 802.3at PoE standards, also known as PoE and PoE+. It is capable of delivering up to 25.5W of power over twisted pair Ethernet cables, using standard Cat5 or higher cabling. This device is responsible for detecting and classifying powered devices (PDs), managing the power supply, and ensuring safe operation of the PoE system by providing overcurrent, short-circuit, and thermal protection. The IC also offers efficient management of the power allocation to the powered devices, optimizing both the power delivery and the system performance.

## Key Features

* Compliance with IEEE 802.3af/at Standards: The LTC4253IGN#PBF fully supports both PoE (IEEE 802.3af) and PoE+ (IEEE 802.3at) standards, enabling it to deliver power to a wide range of devices. PoE+ can provide up to 25.5W of power, which is essential for higher-power devices such as PTZ cameras and Wi-Fi access points.

* Power Detection and Classification: The device automatically detects powered devices (PDs) connected to the Ethernet cable and classifies them according to the required power. This ensures that the correct power is delivered to each device, optimizing both power usage and system performance.

* Power Fault Protection: The LTC4253IGN#PBF integrates overcurrent, short-circuit, and thermal shutdown protections. This ensures safe operation by immediately disconnecting power in the event of a fault, preventing damage to the PSE and powered devices.

* Low Power Consumption: The device is designed to be power-efficient with low standby current and minimal quiescent power consumption. It ensures that the power delivered to the PDs is maximized without unnecessary power losses within the system.

* Hot Swap Capability: The LTC4253IGN#PBF allows the addition or removal of powered devices without affecting the rest of the system, making it suitable for dynamic network environments where devices may need to be frequently connected or disconnected.

* Internal Power MOSFET: The controller includes an integrated power MOSFET for controlling the power delivery to the PD, reducing the need for external components and simplifying the overall system design.

* IEEE 802.3at/af Compatibility: The device operates efficiently within the voltage range required by IEEE 802.3af/at standards, from 44V to 57V, providing flexibility in the design of the power source and ensuring compatibility with a broad range of Ethernet-powered devices.

* Integrated Protection Features: It offers over-voltage, over-current, and thermal protection to safeguard the system against potentially damaging electrical conditions.

## Specifications

* Input Voltage Range: 44V to 57V (operates within IEEE 802.3af/at PoE voltage specifications)
* Power Output: Supports up to 25.5W per port (PoE+), with capabilities to power multiple devices simultaneously.
* Fault Protection: Includes overcurrent, short-circuit, and thermal protection to ensure safe operation.
* Operating Temperature Range: -40°C to +85°C, making it suitable for industrial and outdoor environments.
* Package Type: 16-lead QFN (Quad Flat No-lead) package, providing a compact form factor for space-constrained applications.
* Power Dissipation: Low quiescent current consumption, typically 1.5mA, optimizing power efficiency.
* Data Rate Compatibility: Fully compatible with Ethernet data rates of up to 1 Gbps (Gigabit Ethernet), ensuring high-speed data transmission alongside power delivery.

## Applications

The LTC4253IGN#PBF is well-suited for a variety of Power over Ethernet (PoE) applications. Here are some key application areas:

* IP Cameras: The device is widely used in security and surveillance systems, where IP cameras require both data and power over a single Ethernet cable. The LTC4253IGN#PBF ensures reliable and safe power delivery to cameras, even in outdoor or industrial environments.

* VoIP Phones: VoIP (Voice over IP) phones, which often require both power and data to function, can benefit from the LTC4253IGN#PBF. The controller efficiently manages the power supply, ensuring that phones remain operational with high-quality voice communications.

* Wireless Access Points: Wi-Fi access points can be powered over Ethernet, reducing the need for separate power cables. The LTC4253IGN#PBF helps optimize power delivery to support both high power and high-speed data transmission.

* Building Automation Systems: The LTC4253IGN#PBF is ideal for powering devices such as smart lighting systems, environmental sensors, and HVAC systems, as they typically require both power and data connectivity, which can be delivered through Ethernet cables.

* Industrial IoT Devices: In industrial applications, IoT devices often require remote powering and data transmission. The LTC4253IGN#PBF enables efficient and reliable power management for such devices, including sensors, actuators, and controllers.

* Networking Equipment: The device can be used in network switches, routers, and hubs that provide power over Ethernet to other devices, enabling centralized power management for networked systems.

## Advantages

* Simplified Design: By integrating the PSE controller and power MOSFET in a single package, the LTC4253IGN#PBF reduces the need for external components, simplifying the design and saving board space.

* Safety and Reliability: The built-in protection features, such as overcurrent and thermal shutdown, enhance the reliability and safety of PoE systems, preventing damage to sensitive devices.

* High Efficiency: With low quiescent current and efficient power delivery, the LTC4253IGN#PBF maximizes the power available to connected devices, improving overall system efficiency.

* Versatility: The device is capable of delivering power to a wide range of devices, from low-power PDs to higher-power systems, ensuring compatibility across a broad range of Ethernet-powered devices.

* Flexible Power Management: The LTC4253IGN#PBF's ability to detect and classify powered devices ensures that the correct power is allocated to each device, optimizing power usage and system performance.

## Conclusion

The Analog Devices LTC4253IGN#PBF is an advanced Power over Ethernet (PoE) controller that provides efficient, safe, and reliable power delivery to Ethernet-powered devices. Its compliance with IEEE 802.3af/at standards, integrated power MOSFET, fault protection, and low power consumption make it an excellent choice for applications requiring high-performance PoE systems. Whether in IP cameras, VoIP phones, or industrial IoT devices, the LTC4253IGN#PBF ensures that both power and data are delivered efficiently over Ethernet, enabling simpler and more reliable system designs.
LTC4253IGN#PBF Compare Parts
  • LTC4253IGN#PBF vs LTC4350IGN#PBF
  • LTC4253IGN#PBF vs LTC4350CGN#TRPBF
  • LTC4253IGN#PBF vs LTC4350CGN#PBF
  • LTC4253IGN#PBF vs LTC4284IUHG#TRPBF
  • LTC4253IGN#PBF vs LTC4284IUHG#PBF
  • LTC4253IGN#PBF vs LTC4284HUHG#TRPBF
  • LTC4253IGN#PBF vs LTC4284HUHG#PBF
  • LTC4253IGN#PBF vs LTC4284CUHG#TRPBF
  • LTC4253IGN#PBF vs LTC4284CUHG#PBF
  • LTC4253IGN#PBF vs LTC4283IUHF#TRPBF
  • LTC4253IGN#PBF vs LTC4283IUHF#PBF
  • LTC4253IGN#PBF vs LTC4283HUHF#TRPBF
  • LTC4253IGN#PBF vs LTC4283HUHF#PBF
  • LTC4253IGN#PBF vs LTC4283CUHF#TRPBF
  • LTC4253IGN#PBF vs LTC4283CUHF#PBF
  • LTC4253IGN#PBF vs LTC4282IUH#TRPBF
  • LTC4253IGN#PBF vs LTC4282IUH#PBF
  • LTC4253IGN#PBF vs LTC4282CUH#TRPBF
  • LTC4253IGN#PBF vs LTC4282CUH#PBF
  • LTC4253IGN#PBF vs LTC4282AUH#TRPBF
  • LTC4253IGN#PBF vs LTC4282AUH#PBF
  • LTC4253IGN#PBF vs LTC4281IUFD#TRPBF
  • LTC4253IGN#PBF vs LTC4281IUFD#PBF
  • LTC4253IGN#PBF vs LTC4281CUFD#TRPBF
  • LTC4253IGN#PBF vs LTC4281CUFD#PBF
  • LTC4253IGN#PBF vs LTC4280IUFD#TRPBF
  • LTC4253IGN#PBF vs LTC4280IUFD#PBF
  • LTC4253IGN#PBF vs LTC4280CUFD#TRPBF
  • LTC4253IGN#PBF vs LTC4280CUFD#PBF
  • LTC4253IGN#PBF vs LTC4261IUFD-2#TRPBF
  • LTC4253IGN#PBF vs LTC4261IUFD-2#PBF
  • LTC4253IGN#PBF vs LTC4261IUFD#TRPBF
  • LTC4253IGN#PBF vs LTC4261IUFD#PBF
  • LTC4253IGN#PBF vs LTC4261IGN-2#TRPBF
  • LTC4253IGN#PBF vs LTC4261IGN-2#PBF
  • LTC4253IGN#PBF vs LTC4261IGN#TRPBF
  • LTC4253IGN#PBF vs LTC4261IGN#PBF
  • LTC4253IGN#PBF vs LTC4261CUFD-2#TRPBF
  • LTC4253IGN#PBF vs LTC4261CUFD-2#PBF
  • LTC4253IGN#PBF vs LTC4261CUFD#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!