☰
LTC4151IMS
LTC4151IMS
Active
Description:  IC CURRENT MONITOR(12BIT) 10MSOP
Manufacturer:  Analog Devices
Datasheet:   LTC4151IMS Datasheet
History Price: Active
In Stock: 16780
LTC4151IMS Specification
Specification
Part No
LTC4151IMS
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Monitor
Voltage - Input
7V ~ 80V
Voltage - Supply
7V ~ 80V
Current - Supply
1.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
LTC4151IMS Related Parts
LTC1041CN8#PBF
LTC1041CN8#PBF
Analog Devices
IC BANG-BANG CONTROLLER 8DIP
LTC1041CS8
LTC1041CS8
Analog Devices
IC BANG-BANG CONTROLLER 8SOIC
LTC1041CS8#PBF
LTC1041CS8#PBF
Analog Devices
IC BANG-BANG CONTROLLER 8SOIC
LTC1041CS8#TRPBF
LTC1041CS8#TRPBF
Analog Devices
IC BANG-BANG CONTROLLER 8SOIC
LTC1696ES6#TRMPBF
LTC1696ES6#TRMPBF
Analog Devices
IC OVERVOLT PROT CTRLR SOT23-6
LTC1696ES6#TRPBF
LTC1696ES6#TRPBF
Analog Devices
IC OVERVOLT PROT CTRLR SOT23-6
LTC1696HS6#TRMPBF
LTC1696HS6#TRMPBF
Analog Devices
IC OVERVOLT PROT CTRLR
LTC1696HS6#TRPBF
LTC1696HS6#TRPBF
Analog Devices
IC OVERVOLT PROT CTRLR
LTC1696IS6#TRMPBF
LTC1696IS6#TRMPBF
Analog Devices
IC OVERVOLT PROT CTRLR
LTC1696IS6#TRPBF
LTC1696IS6#TRPBF
Analog Devices
IC OVERVOLT PROT CTRLR
LTC1698EGN#PBF
LTC1698EGN#PBF
Analog Devices
IC SECONDARY SIDE CTRLR 16SSOP
LTC1698EGN#TRPBF
LTC1698EGN#TRPBF
Analog Devices
IC SECONDARY SIDE CTRLR 16SSOP
LTC4151IMS Description
The Analog Devices LTC4151IMS is a sophisticated battery monitor and fuel gauge designed for high-performance applications, particularly in battery management systems for lithium-ion and lithium-polymer batteries. This device is ideal for use in portable electronics, electric vehicles, and energy storage systems, where accurate monitoring of battery parameters is crucial for performance and safety. Below is a comprehensive overview of the LTC4151IMS, including its specifications and features.

## Overview

The LTC4151IMS is a precision battery monitor that provides real-time measurements of battery voltage, current, and temperature. It is equipped with a high-resolution ADC (Analog-to-Digital Converter) that enables accurate data acquisition, making it suitable for applications that require precise state-of-charge (SOC) calculations. The device communicates via an I2C interface, facilitating easy integration into microcontroller-based systems.

## Key Features

1. High Voltage Measurement: The LTC4151IMS can measure battery voltages up to 60V, accommodating a wide range of battery configurations, including series-connected cells.

2. Accurate Current Measurement: The device features a high-precision current sense amplifier capable of measuring both charging and discharging currents. It supports a wide dynamic range, ensuring accurate current measurements under various operating conditions.

3. Integrated Temperature Sensor: The LTC4151IMS includes an internal temperature sensor that monitors the battery temperature, providing critical data for thermal management and safety.

4. I2C Communication: The device utilizes a standard I2C interface, allowing for seamless communication with microcontrollers and other digital systems. This feature simplifies integration and enhances system flexibility.

5. Low Power Consumption: Designed for low power operation, the LTC4151IMS is ideal for battery-powered applications, helping to extend battery life.

6. Programmable Alerts and Flags: The device can be configured to generate alerts for various conditions, such as over-voltage, under-voltage, and over-temperature, enhancing the safety and reliability of the battery system.

7. Flexible Configuration Options: The LTC4151IMS can be tailored for different battery chemistries and capacities, providing versatility for a wide range of applications.

## Specifications

- Supply Voltage Range: 2.7V to 60V
- Current Measurement Range: ±10A (with an external shunt resistor)
- Voltage Measurement Accuracy: ±0.5% (typical)
- Current Measurement Accuracy: ±1% (typical)
- Temperature Measurement Range: -40°C to +125°C
- I2C Communication Speed: Up to 1 MHz
- Operating Temperature Range: -40°C to +85°C
- Package Type: 16-lead TSSOP
- Dimensions: 5mm x 6.4mm
- Power Consumption: Typically 1.5 mA in active mode, with a low-power sleep mode to minimize energy usage.

## Applications

The LTC4151IMS is suitable for a variety of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and wearable devices that require precise battery monitoring to optimize performance and longevity.
- Electric Vehicles: Used in monitoring battery packs in electric cars, bikes, and scooters to ensure safe operation and efficient energy management.
- Energy Storage Systems: Essential for solar energy systems and backup power supplies, where accurate battery health monitoring is critical for performance.
- Industrial Equipment: Employed in battery management for industrial applications, ensuring reliability and safety in demanding environments.

## Conclusion

The Analog Devices LTC4151IMS is a versatile and highly accurate battery monitor and fuel gauge that provides essential data for effective battery management. Its combination of precision measurements, low power consumption, and flexible configuration options makes it an excellent choice for a wide range of applications in the rapidly evolving field of battery technology. Whether used in consumer electronics or industrial applications, the LTC4151IMS helps ensure that battery systems operate safely, efficiently, and reliably.
LTC4151IMS Compare Parts
  • LTC4151IMS vs LTC4255CG#PBF
  • LTC4151IMS vs LTC4151IS-2#TRPBF
  • LTC4151IMS vs LTC4151IS-2#PBF
  • LTC4151IMS vs LTC4151IMS-1#TRPBF
  • LTC4151IMS vs LTC4151IMS-1#PBF
  • LTC4151IMS vs LTC4151IMS#TRPBF
  • LTC4151IMS vs LTC4151IMS#PBF
  • LTC4151IMS vs LTC4151IDD-1#TRPBF
  • LTC4151IMS vs LTC4151IDD-1#PBF
  • LTC4151IMS vs LTC4151IDD#TRPBF
  • LTC4151IMS vs LTC4151IDD#PBF
  • LTC4151IMS vs LTC4151HMS#TRPBF
  • LTC4151IMS vs LTC4151HMS#PBF
  • LTC4151IMS vs LTC4151HDD#TRPBF
  • LTC4151IMS vs LTC4151HDD#PBF
  • LTC4151IMS vs LTC4151CS-2#TRPBF
  • LTC4151IMS vs LTC4151CS-2#PBF
  • LTC4151IMS vs LTC4151CMS-1#TRPBF
  • LTC4151IMS vs LTC4151CMS-1#PBF
  • LTC4151IMS vs LTC4151CMS#TRPBF
  • LTC4151IMS vs LTC4151CMS#PBF
  • LTC4151IMS vs LTC4151CDD-1#TRPBF
  • LTC4151IMS vs LTC4151CDD-1#PBF
  • LTC4151IMS vs LTC4151CDD#TRPBF
  • LTC4151IMS vs LTC4151CDD#PBF
  • LTC4151IMS vs LTC3766MPUFD#TRPBF
  • LTC4151IMS vs LTC3766MPUFD#PBF
  • LTC4151IMS vs LTC3766MPGN#TRPBF
  • LTC4151IMS vs LTC3766MPGN#PBF
  • LTC4151IMS vs LTC3766MPGN
  • LTC4151IMS vs LTC3766IUFD#TRPBF
  • LTC4151IMS vs LTC3766IUFD#PBF
  • LTC4151IMS vs LTC3766IGN#TRPBF
  • LTC4151IMS vs LTC3766IGN#PBF
  • LTC4151IMS vs LTC3766IGN
  • LTC4151IMS vs LTC3766HUFD#TRPBF
  • LTC4151IMS vs LTC3766HUFD#PBF
  • LTC4151IMS vs LTC3766HGN#TRPBF
  • LTC4151IMS vs LTC3766HGN#PBF
  • LTC4151IMS vs LTC3766HGN
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much