Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Analog Devices LTC3897EUHF#PBF
LTC3897EUHF#PBF
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK BOOST 38QFN
Manufacturer:
Analog Devices
Datasheet:
LTC3897EUHF#PBF Datasheet
History Price: $14.58000
In Stock: 42270
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC3897EUHF#PBF Specification
Specification
Part No
LTC3897EUHF#PBF
Category
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Number of Outputs
2
Output Phases
2
Voltage - Supply (Vcc/Vdd)
4.5V ~ 65V
Frequency - Switching
75kHz ~ 850kHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Frequency Control, Overcurrent, Ramping
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
38-WFQFN Exposed Pad
Supplier Device Package
38-QFN (5x7)
LTC3897EUHF#PBF PDF Datasheet
LTC3897EUHF#PBF Datasheet
Click and Download: LTC3897EUHF#PBF Datasheet
LTC3897EUHF#PBF Related Parts
LTC1142CG#PBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1142CG#TRPBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1142HVCG#PBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1142HVCG#TRPBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1142HVCG-ADJ#PBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1142HVCG-ADJ#TRPBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1142LCG-ADJ#PBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1142LCG-ADJ#TRPBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1143CS#PBF
Analog Devices
IC REG CTRLR BUCK/BCK-BST 16SOIC
LTC1143CS#PBF
Linear Technology
LTC1143 - DUAL HIGH EFFICIENCY S
LTC1143CS#TRPBF
Analog Devices
IC REG CTRLR BUCK/BCK-BST 16SOIC
LTC1143LCS#PBF
Analog Devices
IC REG CTRLR BUCK/BCK-BST 16SOIC
LTC3897EUHF#PBF Compare Parts
LTC3897EUHF#PBF vs LTC7880IUKG#PBF
LTC3897EUHF#PBF vs LTC7880EUKG#TRPBF
LTC3897EUHF#PBF vs LTC7880EUKG#PBF
LTC3897EUHF#PBF vs LTC7878AUH#TRPBF
LTC3897EUHF#PBF vs LTC7871JLWE#WPBF
LTC3897EUHF#PBF vs LTC7871JLWE#PBF
LTC3897EUHF#PBF vs LTC7871ILWE#PBF
LTC3897EUHF#PBF vs LTC7871HLWE#PBF
LTC3897EUHF#PBF vs LTC7871ELWE#PBF
LTC3897EUHF#PBF vs LTC7852IUFD-1#TRPBF
LTC3897EUHF#PBF vs LTC7852IUFD-1#PBF
LTC3897EUHF#PBF vs LTC7852IRHE#TRPBF
LTC3897EUHF#PBF vs LTC7852IRHE#PBF
LTC3897EUHF#PBF vs LTC7852EUFD-1#TRPBF
LTC3897EUHF#PBF vs LTC7852EUFD-1#PBF
LTC3897EUHF#PBF vs LTC7852ERHE#TRPBF
LTC3897EUHF#PBF vs LTC7852ERHE#PBF
LTC3897EUHF#PBF vs LTC7851IUHH-1#TRPBF
LTC3897EUHF#PBF vs LTC7851IUHH-1#PBF
LTC3897EUHF#PBF vs LTC7851IUHH-1
LTC3897EUHF#PBF vs LTC7851IUHH#TRPBF
LTC3897EUHF#PBF vs LTC7851IUHH#PBF
LTC3897EUHF#PBF vs LTC7851IUHH
LTC3897EUHF#PBF vs LTC7851EUHH-1#TRPBF
LTC3897EUHF#PBF vs LTC7851EUHH-1#PBF
LTC3897EUHF#PBF vs LTC7851EUHH-1
LTC3897EUHF#PBF vs LTC7851EUHH#TRPBF
LTC3897EUHF#PBF vs LTC7851EUHH#PBF
LTC3897EUHF#PBF vs LTC7851EUHH
LTC3897EUHF#PBF vs LTC7841IUHE#TRPBF
LTC3897EUHF#PBF vs LTC7841IUHE#PBF
LTC3897EUHF#PBF vs LTC7841EUHE#TRPBF
LTC3897EUHF#PBF vs LTC7841EUHE#PBF
LTC3897EUHF#PBF vs LTC7840IUFD#TRPBF
LTC3897EUHF#PBF vs LTC7840IUFD#PBF
LTC3897EUHF#PBF vs LTC7840IFE#TRPBF
LTC3897EUHF#PBF vs LTC7840IFE#PBF
LTC3897EUHF#PBF vs LTC7840HUFD#TRPBF
LTC3897EUHF#PBF vs LTC7840HUFD#PBF
LTC3897EUHF#PBF vs LTC7840HFE#TRPBF
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much