Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Analog Devices LTC3634EUFD#PBF
LTC3634EUFD#PBF
Active
PMIC - Special Purpose Regulators
Description:
IC REG CONV DDR 2OUT 28QFN
Manufacturer:
Analog Devices
Datasheet:
LTC3634EUFD#PBF Datasheet
History Price: $11.29000
In Stock: 9280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC3634EUFD#PBF Specification
Specification
Part No
LTC3634EUFD#PBF
Category
PMIC - Special Purpose Regulators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, DDR
Voltage - Input
1.4V ~ 15V
Number of Outputs
2
Voltage - Output
0.6V ~ 3V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
28-WFQFN Exposed Pad
Supplier Device Package
28-QFN (4x5)
LTC3634EUFD#PBF PDF Datasheet
LTC3634EUFD#PBF Datasheet
Click and Download: LTC3634EUFD#PBF Datasheet
LTC3634EUFD#PBF Related Parts
LTC1262CN8#PBF
Analog Devices
IC REG CONV PROG SUP 1OUT 8DIP
LTC1262CS8#PBF
Analog Devices
IC REG CONV PROG SUP 1OUT 8SOIC
LTC1262CS8#TRPBF
Analog Devices
IC REG CONV PROG SUP 1OUT 8SOIC
LTC1262IS8#PBF
Analog Devices
IC REG CONV PROG SUP 1OUT 8SOIC
LTC1262IS8#TRPBF
Analog Devices
IC REG CONV PROG SUP 1OUT 8SOIC
LTC1263CS8#PBF
Analog Devices
IC REG CONV PROG SUP 1OUT 8SOIC
LTC1263CS8#TRPBF
Analog Devices
IC REG CONV PROG SUP 1OUT 8SOIC
LTC1263IS8#PBF
Analog Devices
IC REG CONV PROG SUP 1OUT 8SOIC
LTC1263IS8#TRPBF
Analog Devices
IC REG CONV PROG SUP 1OUT 8SOIC
LTC1430ACGN#PBF
Analog Devices
IC REG CTRLR INTEL 1OUT 16SSOP
LTC1430ACGN#TRPBF
Analog Devices
IC REG CTRLR INTEL 1OUT 16SSOP
LTC1430ACS
Analog Devices
IC REG CTRLR INTEL 1OUT 16SOIC
LTC3634EUFD#PBF Compare Parts
LTC3634EUFD#PBF vs LTC3877IUK#PBF
LTC3634EUFD#PBF vs LTC3877IUK
LTC3634EUFD#PBF vs LTC3877EUK#TRPBF
LTC3634EUFD#PBF vs LTC3877EUK#PBF
LTC3634EUFD#PBF vs LTC3877EUK
LTC3634EUFD#PBF vs LTC3876IUHF#TRPBF
LTC3634EUFD#PBF vs LTC3876IUHF#PBF
LTC3634EUFD#PBF vs LTC3876IFE#TRPBF
LTC3634EUFD#PBF vs LTC3876IFE#PBF
LTC3634EUFD#PBF vs LTC3876IFE
LTC3634EUFD#PBF vs LTC3876EUHF#TRPBF
LTC3634EUFD#PBF vs LTC3876EUHF#PBF
LTC3634EUFD#PBF vs LTC3876EFE#TRPBF
LTC3634EUFD#PBF vs LTC3876EFE#PBF
LTC3634EUFD#PBF vs LTC3876EFE
LTC3634EUFD#PBF vs LTC3831IGN#TRPBF
LTC3634EUFD#PBF vs LTC3831IGN#PBF
LTC3634EUFD#PBF vs LTC3831EGN-1#TRPBF
LTC3634EUFD#PBF vs LTC3831EGN-1#PBF
LTC3634EUFD#PBF vs LTC3831EGN#TRPBF
LTC3634EUFD#PBF vs LTC3831EGN#PBF
LTC3634EUFD#PBF vs LTC3819EG#TRPBF
LTC3634EUFD#PBF vs LTC3819EG#PBF
LTC3634EUFD#PBF vs LTC3816IUHF#TRPBF
LTC3634EUFD#PBF vs LTC3816IUHF#PBF
LTC3634EUFD#PBF vs LTC3816IFE#TRPBF
LTC3634EUFD#PBF vs LTC3816IFE#PBF
LTC3634EUFD#PBF vs LTC3816IFE
LTC3634EUFD#PBF vs LTC3816EUHF#TRPBF
LTC3634EUFD#PBF vs LTC3816EUHF#PBF
LTC3634EUFD#PBF vs LTC3816EFE#TRPBF
LTC3634EUFD#PBF vs LTC3816EFE#PBF
LTC3634EUFD#PBF vs LTC3816EFE
LTC3634EUFD#PBF vs LTC3776EUF#TRPBF
LTC3634EUFD#PBF vs LTC3776EUF#PBF
LTC3634EUFD#PBF vs LTC3776EGN#TRPBF
LTC3634EUFD#PBF vs LTC3776EGN#PBF
LTC3634EUFD#PBF vs LTC3776EGN
LTC3634EUFD#PBF vs LTC3738CUHF#TRPBF
LTC3634EUFD#PBF vs LTC3738CUHF#PBF
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied