☰
LTC3619BEMSE#PBF
LTC3619BEMSE#PBF
Active
Description:  IC REG BUCK ADJ DL 10MSOP
Manufacturer:  Analog Devices
History Price: $6.86000
In Stock: 34560
LTC3619BEMSE#PBF Specification
Specification
Part No
LTC3619BEMSE#PBF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
2
Voltage - Input (Min)
2.5V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
5V
Current - Output
400mA, 800mA
Frequency - Switching
2.25MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
10-MSOP-EP
LTC3619BEMSE#PBF PDF Datasheet
LTC3619BEMSE#PBF Related Parts
LTC1044ACN8#PBF
LTC1044ACN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044ACS8#PBF
LTC1044ACS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044ACS8#TRPBF
LTC1044ACS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044AIN8#PBF
LTC1044AIN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044AIS8#PBF
LTC1044AIS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044AIS8#TRPBF
LTC1044AIS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044CJ8
LTC1044CJ8
Analog Devices
IC SW-CAP VOLT CONV 20UA 8DIP
LTC1044CN8#PBF
LTC1044CN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044CS8#PBF
LTC1044CS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044CS8#TRPBF
LTC1044CS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044MJ8
LTC1044MJ8
Analog Devices
IC REG CHARG PUMP INV 8CERDIP
LTC1046CJ8
LTC1046CJ8
Analog Devices
IC SW-CAP VOLT CONV 50MA 8CDIP
LTC3619BEMSE#PBF Description
The Analog Devices LTC3619BEMSE#PBF is a high-efficiency, dual synchronous step-down (buck) DC/DC converter designed for compact power management applications. It integrates dual 2.5 A, 28 V N-channel MOSFETs in each channel, enabling high-density power delivery in a small footprint. The device operates over a wide input voltage range of 3 V to 36 V, making it suitable for industrial, automotive, and telecommunications systems. Its adaptive on-time constant-frequency control provides fast transient response, high efficiency at light load, and excellent output voltage regulation. The LTC3619BEMSE supports multiple configurations, including dual-output, single-output with interleaving, or tracking applications, providing flexibility in system design.

## Core Architecture

The LTC3619BEMSE features a highly integrated dual-buck architecture optimized for performance and efficiency:

* Dual Independent Buck Channels: Each channel delivers up to 2.5 A of continuous output current.
* Synchronous MOSFETs: Integrated high-side and low-side MOSFETs eliminate the need for external diodes, reducing conduction losses and improving efficiency.
* Adaptive On-Time Control: Provides constant switching frequency operation with fast load transient response and minimal output voltage overshoot or undershoot.
* Low Quiescent Current: Optimized for energy-efficient operation at light loads, maintaining high efficiency across a wide load range.
* Output Voltage Range: Adjustable from 0.8 V to 5.5 V using external resistors for precise system voltage regulation.
* Flexible Configuration: Supports independent operation, dual-phase interleaving for high-current single-output, or voltage tracking for power sequencing.

This architecture enables robust, high-density power conversion while simplifying the PCB layout and reducing external component count.

## Electrical Characteristics

The LTC3619BEMSE is specified for high-efficiency operation and reliable voltage regulation:

* Input Voltage Range (VIN): 3 V to 36 V
* Maximum Continuous Output Current per Channel (IOUT): 2.5 A
* Output Voltage Range (VOUT): 0.8 V to 5.5 V adjustable
* Switching Frequency (fSW): 200 kHz to 2.2 MHz adjustable via external resistor
* Efficiency: Up to 95% typical, depending on input/output voltage and load conditions
* Feedback Voltage (VFB): 0.8 V typical per channel
* Maximum Duty Cycle: 100% with input voltage equal to output
* Minimum On-Time: 60 ns typical
* Line Regulation: ±0.5% typical over full input voltage range
* Load Regulation: ±1% typical for 0 A to full load
* Quiescent Current: 25 µA typical per channel in burst mode

These electrical characteristics ensure the LTC3619BEMSE can provide stable and efficient power conversion for a variety of applications, from industrial automation to battery-powered systems.

## Power Stage and Switching Features

The device integrates highly efficient power stage elements optimized for compact, high-density applications:

* Integrated MOSFETs: High-side and low-side N-channel MOSFETs with low RDS(on) minimize conduction losses.
* Current Mode Control: Provides cycle-by-cycle current limiting for each channel, enhancing protection and stability.
* Internal Compensation: Simplifies design and reduces external component requirements while ensuring stable operation.
* Programmable Soft-Start: Limits inrush current and prevents output voltage overshoot during startup.
* Synchronization: External synchronization capability allows multiple LTC3619BEMSE devices to operate in parallel with minimal interference.
* Power Good Output: Open-drain PGOOD signals indicate output voltage status for monitoring and sequencing.

These features ensure efficient power delivery with robust protection and responsive transient performance.

## Protection and Reliability

The LTC3619BEMSE integrates multiple safety and reliability mechanisms for robust operation:

* Overcurrent Protection (OCP): Cycle-by-cycle current limit prevents MOSFET or inductor damage under overload conditions.
* Thermal Shutdown: Device disables switching when junction temperature exceeds approximately 150°C, resuming operation after cooling.
* Undervoltage Lockout (UVLO): Prevents operation when input voltage is below a safe threshold, ensuring reliable startup.
* Overvoltage Protection (OVP): Prevents output voltage overshoot due to fault or transient conditions.
* Short-Circuit Protection: Automatic recovery after output short is removed, protecting both load and device.

These protection features ensure safe and reliable operation under extreme electrical and thermal conditions.

## Package and Mechanical Features

The LTC3619BEMSE is packaged in a compact, thermally optimized form factor for high-density designs:

* Package Type: 28-lead 4 mm × 5 mm LQFN
* Lead Pitch: 0.5 mm
* Thermal Pad: Exposed pad for improved heat dissipation
* Package Height: 0.9 mm typical
* RoHS Compliant: Lead-free and environmentally friendly
* PCB Recommendations: Placement of input and output capacitors near VIN and VOUT pins for optimal stability and low noise

The package supports efficient thermal management and is suitable for automated assembly in industrial and consumer electronics applications.

## Applications

The LTC3619BEMSE is suitable for a wide range of power management applications:

* Industrial automation and control systems requiring high-efficiency dual rails
* Telecommunications and networking equipment with multiple voltage domains
* Battery-powered portable systems needing high-density, low quiescent current regulators
* Point-of-load regulators for FPGAs, microcontrollers, and DSPs
* Power modules for automotive electronics with input voltages up to 36 V
* LED drivers or compact power solutions requiring dual outputs with tracking or sequencing

Its combination of high efficiency, flexible output configuration, and robust protection features makes it ideal for space-constrained, high-reliability systems.

## Conclusion

The Analog Devices LTC3619BEMSE#PBF is a versatile dual synchronous step-down DC/DC converter designed for high-efficiency, high-density power management. With a wide input voltage range of 3 V to 36 V and output current capability of 2.5 A per channel, it provides precise, stable, and efficient voltage regulation for a variety of industrial, automotive, and portable applications. The integrated MOSFETs, adaptive on-time control, and comprehensive protection features simplify system design while ensuring reliable operation. The 28-lead LQFN package enables compact PCB layouts with efficient thermal performance. The LTC3619BEMSE’s dual-channel flexibility, efficiency, and robust electrical characteristics make it a highly suitable solution for modern multi-rail power systems.
LTC3619BEMSE#PBF Compare Parts
  • LTC3619BEMSE#PBF vs LTC939CS#PBF
  • LTC3619BEMSE#PBF vs LTC7151SIV#TRPBF
  • LTC3619BEMSE#PBF vs LTC7151SIV#PBF
  • LTC3619BEMSE#PBF vs LTC7151SEV#TRPBF
  • LTC3619BEMSE#PBF vs LTC7151SEV#PBF
  • LTC3619BEMSE#PBF vs LTC7150SJY-4#WPBF
  • LTC3619BEMSE#PBF vs LTC7150SJY-4#PBF
  • LTC3619BEMSE#PBF vs LTC7150SIY#PBF
  • LTC3619BEMSE#PBF vs LTC7150SEY#PBF
  • LTC3619BEMSE#PBF vs LTC7149IUFD#TRPBF
  • LTC3619BEMSE#PBF vs LTC7149IUFD#PBF
  • LTC3619BEMSE#PBF vs LTC7149IFE#TRPBF
  • LTC3619BEMSE#PBF vs LTC7149IFE#PBF
  • LTC3619BEMSE#PBF vs LTC7149IFE
  • LTC3619BEMSE#PBF vs LTC7149EUFD#TRPBF
  • LTC3619BEMSE#PBF vs LTC7149EUFD#PBF
  • LTC3619BEMSE#PBF vs LTC7149EFE#TRPBF
  • LTC3619BEMSE#PBF vs LTC7149EFE#PBF
  • LTC3619BEMSE#PBF vs LTC7149EFE
  • LTC3619BEMSE#PBF vs LTC7138MPMSE#TRPBF
  • LTC3619BEMSE#PBF vs LTC7138MPMSE#PBF
  • LTC3619BEMSE#PBF vs LTC7138IMSE#TRPBF
  • LTC3619BEMSE#PBF vs LTC7138IMSE#PBF
  • LTC3619BEMSE#PBF vs LTC7138HMSE#TRPBF
  • LTC3619BEMSE#PBF vs LTC7138HMSE#PBF
  • LTC3619BEMSE#PBF vs LTC7138EMSE#TRPBF
  • LTC3619BEMSE#PBF vs LTC7138EMSE#PBF
  • LTC3619BEMSE#PBF vs LTC7132IY#PBF
  • LTC3619BEMSE#PBF vs LTC7132EY#PBF
  • LTC3619BEMSE#PBF vs LTC7130IY#PBF
  • LTC3619BEMSE#PBF vs LTC7130EY#PBF
  • LTC3619BEMSE#PBF vs LTC7124IUDD#TRPBF
  • LTC3619BEMSE#PBF vs LTC7124IUDD#PBF
  • LTC3619BEMSE#PBF vs LTC7124EUDD#TRPBF
  • LTC3619BEMSE#PBF vs LTC7124EUDD#PBF
  • LTC3619BEMSE#PBF vs LTC7103RUHE-1#TRPBF
  • LTC3619BEMSE#PBF vs LTC7103RUHE-1#PBF
  • LTC3619BEMSE#PBF vs LTC7103MPUHE#TRPBF
  • LTC3619BEMSE#PBF vs LTC7103MPUHE#PBF
  • LTC3619BEMSE#PBF vs LTC7103IUHE#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you