☰
LTC3612EFE#TRPBF
LTC3612EFE#TRPBF
Active
Description:  IC REG BUCK ADJ 3A 20TSSOP
Manufacturer:  Analog Devices
History Price: $9.81000
In Stock: 12910
LTC3612EFE#TRPBF Specification
Specification
Part No
LTC3612EFE#TRPBF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.25V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
5.5V
Current - Output
3A
Frequency - Switching
300kHz ~ 4MHz
Synchronous Rectifier
Yes
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
LTC3612EFE#TRPBF PDF Datasheet
LTC3612EFE#TRPBF Related Parts
LTC1044ACN8#PBF
LTC1044ACN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044ACS8#PBF
LTC1044ACS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044ACS8#TRPBF
LTC1044ACS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044AIN8#PBF
LTC1044AIN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044AIS8#PBF
LTC1044AIS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044AIS8#TRPBF
LTC1044AIS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044CJ8
LTC1044CJ8
Analog Devices
IC SW-CAP VOLT CONV 20UA 8DIP
LTC1044CN8#PBF
LTC1044CN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044CS8#PBF
LTC1044CS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044CS8#TRPBF
LTC1044CS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044MJ8
LTC1044MJ8
Analog Devices
IC REG CHARG PUMP INV 8CERDIP
LTC1046CJ8
LTC1046CJ8
Analog Devices
IC SW-CAP VOLT CONV 50MA 8CDIP
LTC3612EFE#TRPBF Description
The Linear Technology LTC3612EFE#TRPBF is a high-performance, synchronous step-down (buck) DC/DC converter designed for applications requiring high efficiency and compact size. This device is particularly well-suited for powering processors, FPGAs, and other digital circuits in a variety of applications, including telecommunications, industrial equipment, and consumer electronics. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The LTC3612 is a dual-output buck converter capable of delivering up to 2A of output current per channel. It operates over a wide input voltage range and is optimized for low output voltage applications, making it ideal for point-of-load (POL) power supplies. The device is designed to provide high efficiency, low noise, and excellent transient response, which are critical for powering sensitive electronic components.

## Key Specifications

1. Input Voltage Range:
- The LTC3612 operates from an input voltage range of 2.5V to 15V, allowing it to be used in various applications powered by different voltage sources.

2. Output Voltage Range:
- The output voltage can be adjusted from 0.8V to 5V, providing flexibility for different load requirements. The output voltage is set using external resistors.

3. Output Current:
- Each channel can deliver up to 2A of continuous output current, making it suitable for moderate power applications.

4. Efficiency:
- The device achieves efficiencies of up to 95%, which helps to minimize heat generation and improve overall system reliability.

5. Switching Frequency:
- The LTC3612 operates at a fixed switching frequency of 2.25MHz, allowing for the use of small external components and reducing the overall footprint of the power supply design.

6. Control Scheme:
- It employs a current mode control scheme that provides fast transient response and excellent line and load regulation.

7. Soft-Start:
- The device features a programmable soft-start function to limit inrush current during startup, which helps to protect the load and the converter itself.

8. Protection Features:
- The LTC3612 includes several protection features such as overcurrent protection, thermal shutdown, and short-circuit protection, ensuring safe operation under various conditions.

9. Package:
- The LTC3612 is available in a compact 20-lead TSSOP package, which is suitable for space-constrained applications.

10. Power Good Indicator:
- The device features a power good (PG) output that indicates when the output voltage is within the specified range, providing a useful status signal for system monitoring.

## Applications

The LTC3612 is ideal for a variety of applications, including:

- Point-of-Load (POL) Converters: Providing power to processors, FPGAs, and other digital circuits.
- Battery-Powered Devices: Efficiently converting battery voltage to lower levels for various components.
- Telecommunications Equipment: Powering RF amplifiers and other sensitive components.
- Consumer Electronics: Used in devices such as smartphones, tablets, and portable media players.
- Industrial Equipment: Powering sensors, actuators, and control circuits in industrial automation systems.

## Conclusion

The Linear Technology LTC3612EFE#TRPBF is a versatile and efficient buck converter that meets the demands of modern electronic systems. With its wide input voltage range, adjustable output voltage, high efficiency, and robust protection features, it is well-suited for a variety of applications requiring reliable power management. Its compact package and advanced control features make it an excellent choice for designers looking to optimize performance while minimizing space and component count. The LTC3612 is a reliable solution for powering sensitive electronic devices, ensuring stable operation and high efficiency in a compact form factor.
LTC3612EFE#TRPBF Compare Parts
  • LTC3612EFE#TRPBF vs LTC939CS#PBF
  • LTC3612EFE#TRPBF vs LTC7151SIV#TRPBF
  • LTC3612EFE#TRPBF vs LTC7151SIV#PBF
  • LTC3612EFE#TRPBF vs LTC7151SEV#TRPBF
  • LTC3612EFE#TRPBF vs LTC7151SEV#PBF
  • LTC3612EFE#TRPBF vs LTC7150SJY-4#WPBF
  • LTC3612EFE#TRPBF vs LTC7150SJY-4#PBF
  • LTC3612EFE#TRPBF vs LTC7150SIY#PBF
  • LTC3612EFE#TRPBF vs LTC7150SEY#PBF
  • LTC3612EFE#TRPBF vs LTC7149IUFD#TRPBF
  • LTC3612EFE#TRPBF vs LTC7149IUFD#PBF
  • LTC3612EFE#TRPBF vs LTC7149IFE#TRPBF
  • LTC3612EFE#TRPBF vs LTC7149IFE#PBF
  • LTC3612EFE#TRPBF vs LTC7149IFE
  • LTC3612EFE#TRPBF vs LTC7149EUFD#TRPBF
  • LTC3612EFE#TRPBF vs LTC7149EUFD#PBF
  • LTC3612EFE#TRPBF vs LTC7149EFE#TRPBF
  • LTC3612EFE#TRPBF vs LTC7149EFE#PBF
  • LTC3612EFE#TRPBF vs LTC7149EFE
  • LTC3612EFE#TRPBF vs LTC7138MPMSE#TRPBF
  • LTC3612EFE#TRPBF vs LTC7138MPMSE#PBF
  • LTC3612EFE#TRPBF vs LTC7138IMSE#TRPBF
  • LTC3612EFE#TRPBF vs LTC7138IMSE#PBF
  • LTC3612EFE#TRPBF vs LTC7138HMSE#TRPBF
  • LTC3612EFE#TRPBF vs LTC7138HMSE#PBF
  • LTC3612EFE#TRPBF vs LTC7138EMSE#TRPBF
  • LTC3612EFE#TRPBF vs LTC7138EMSE#PBF
  • LTC3612EFE#TRPBF vs LTC7132IY#PBF
  • LTC3612EFE#TRPBF vs LTC7132EY#PBF
  • LTC3612EFE#TRPBF vs LTC7130IY#PBF
  • LTC3612EFE#TRPBF vs LTC7130EY#PBF
  • LTC3612EFE#TRPBF vs LTC7124IUDD#TRPBF
  • LTC3612EFE#TRPBF vs LTC7124IUDD#PBF
  • LTC3612EFE#TRPBF vs LTC7124EUDD#TRPBF
  • LTC3612EFE#TRPBF vs LTC7124EUDD#PBF
  • LTC3612EFE#TRPBF vs LTC7103RUHE-1#TRPBF
  • LTC3612EFE#TRPBF vs LTC7103RUHE-1#PBF
  • LTC3612EFE#TRPBF vs LTC7103MPUHE#TRPBF
  • LTC3612EFE#TRPBF vs LTC7103MPUHE#PBF
  • LTC3612EFE#TRPBF vs LTC7103IUHE#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you