Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Analog Devices LTC3568EDD#TRPBF
LTC3568EDD#TRPBF
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 1.8A 10DFN
Manufacturer:
Analog Devices
Datasheet:
LTC3568EDD#TRPBF Datasheet
History Price: $8.93000
In Stock: 39040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC3568EDD#TRPBF Specification
Specification
Part No
LTC3568EDD#TRPBF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.25V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
5V
Current - Output
1.8A
Frequency - Switching
Up to 4MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
LTC3568EDD#TRPBF PDF Datasheet
LTC3568EDD#TRPBF Datasheet
Click and Download: LTC3568EDD#TRPBF Datasheet
LTC3568EDD#TRPBF Related Parts
LTC1044ACN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044ACS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044ACS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044AIN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044AIS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044AIS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044CJ8
Analog Devices
IC SW-CAP VOLT CONV 20UA 8DIP
LTC1044CN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044CS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044CS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044MJ8
Analog Devices
IC REG CHARG PUMP INV 8CERDIP
LTC1046CJ8
Analog Devices
IC SW-CAP VOLT CONV 50MA 8CDIP
LTC3568EDD#TRPBF Compare Parts
LTC3568EDD#TRPBF vs LTC939CS#PBF
LTC3568EDD#TRPBF vs LTC7151SIV#TRPBF
LTC3568EDD#TRPBF vs LTC7151SIV#PBF
LTC3568EDD#TRPBF vs LTC7151SEV#TRPBF
LTC3568EDD#TRPBF vs LTC7151SEV#PBF
LTC3568EDD#TRPBF vs LTC7150SJY-4#WPBF
LTC3568EDD#TRPBF vs LTC7150SJY-4#PBF
LTC3568EDD#TRPBF vs LTC7150SIY#PBF
LTC3568EDD#TRPBF vs LTC7150SEY#PBF
LTC3568EDD#TRPBF vs LTC7149IUFD#TRPBF
LTC3568EDD#TRPBF vs LTC7149IUFD#PBF
LTC3568EDD#TRPBF vs LTC7149IFE#TRPBF
LTC3568EDD#TRPBF vs LTC7149IFE#PBF
LTC3568EDD#TRPBF vs LTC7149IFE
LTC3568EDD#TRPBF vs LTC7149EUFD#TRPBF
LTC3568EDD#TRPBF vs LTC7149EUFD#PBF
LTC3568EDD#TRPBF vs LTC7149EFE#TRPBF
LTC3568EDD#TRPBF vs LTC7149EFE#PBF
LTC3568EDD#TRPBF vs LTC7149EFE
LTC3568EDD#TRPBF vs LTC7138MPMSE#TRPBF
LTC3568EDD#TRPBF vs LTC7138MPMSE#PBF
LTC3568EDD#TRPBF vs LTC7138IMSE#TRPBF
LTC3568EDD#TRPBF vs LTC7138IMSE#PBF
LTC3568EDD#TRPBF vs LTC7138HMSE#TRPBF
LTC3568EDD#TRPBF vs LTC7138HMSE#PBF
LTC3568EDD#TRPBF vs LTC7138EMSE#TRPBF
LTC3568EDD#TRPBF vs LTC7138EMSE#PBF
LTC3568EDD#TRPBF vs LTC7132IY#PBF
LTC3568EDD#TRPBF vs LTC7132EY#PBF
LTC3568EDD#TRPBF vs LTC7130IY#PBF
LTC3568EDD#TRPBF vs LTC7130EY#PBF
LTC3568EDD#TRPBF vs LTC7124IUDD#TRPBF
LTC3568EDD#TRPBF vs LTC7124IUDD#PBF
LTC3568EDD#TRPBF vs LTC7124EUDD#TRPBF
LTC3568EDD#TRPBF vs LTC7124EUDD#PBF
LTC3568EDD#TRPBF vs LTC7103RUHE-1#TRPBF
LTC3568EDD#TRPBF vs LTC7103RUHE-1#PBF
LTC3568EDD#TRPBF vs LTC7103MPUHE#TRPBF
LTC3568EDD#TRPBF vs LTC7103MPUHE#PBF
LTC3568EDD#TRPBF vs LTC7103IUHE#TRPBF
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you