Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Analog Devices LTC3541EDD-2#PBF
LTC3541EDD-2#PBF
Active
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG DL BUCK/LINEAR SYNC 10DFN
Manufacturer:
Analog Devices
Datasheet:
LTC3541EDD-2#PBF Datasheet
History Price: $4.75413
In Stock: 18720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC3541EDD-2#PBF Specification
Specification
Part No
LTC3541EDD-2#PBF
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
Frequency - Switching
2.25MHz
Voltage/Current - Output 1
0.8V ~ 5V, 500mA
Voltage/Current - Output 2
0.4V ~ 4.1V, 300mA
Voltage/Current - Output 3
-
w/LED Driver
No
w/Supervisor
No
w/Sequencer
Yes
Voltage - Supply
0.9V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
LTC3541EDD-2#PBF PDF Datasheet
LTC3541EDD-2#PBF Datasheet
Click and Download: LTC3541EDD-2#PBF Datasheet
LTC3541EDD-2#PBF Related Parts
LTC1704BEGN#PBF
Analog Devices
IC REG DL BUCK/LNR 550KHZ 16SSOP
LTC1704BEGN#TRPBF
Analog Devices
IC REG DL BUCK/LNR 550KHZ 16SSOP
LTC1704EGN#PBF
Analog Devices
IC REG DL BUCK/LNR 550KHZ 16SSOP
LTC1704EGN#TRPBF
Analog Devices
IC REG DL BUCK/LNR 550KHZ 16SSOP
LTC3100EUD#PBF
Analog Devices
IC REG TRIPLE BUCK/BST/LNR 16QFN
LTC3100EUD#TRPBF
Analog Devices
IC REG TRIPLE BUCK/BST/LNR 16QFN
LTC3104EDE#PBF
Analog Devices
IC REG DL BUCK/LINEAR SYNC 14DFN
LTC3104EDE#TRPBF
Analog Devices
IC REG DL BUCK/LINEAR SYNC 14DFN
LTC3104EMSE#PBF
Analog Devices
IC REG DL BUCK/LNR SYNC 16MSOP
LTC3104EMSE#TRPBF
Analog Devices
IC REG DL BUCK/LNR SYNC 16MSOP
LTC3104IDE#PBF
Analog Devices
IC REG DL BUCK/LINEAR SYNC 14DFN
LTC3104IDE#TRPBF
Analog Devices
IC REG DL BUCK/LINEAR SYNC 14DFN
LTC3541EDD-2#PBF Compare Parts
LTC3541EDD-2#PBF vs LTC3700EMS#PBF
LTC3541EDD-2#PBF vs LTC3672BEDC-2#TRPBF
LTC3541EDD-2#PBF vs LTC3672BEDC-2#TRMPBF
LTC3541EDD-2#PBF vs LTC3672BEDC-2
LTC3541EDD-2#PBF vs LTC3672BEDC-1#TRPBF
LTC3541EDD-2#PBF vs LTC3672BEDC-1#TRMPBF
LTC3541EDD-2#PBF vs LTC3672BEDC-1
LTC3541EDD-2#PBF vs LTC3670EDDB#TRPBF
LTC3541EDD-2#PBF vs LTC3670EDDB#TRMPBF
LTC3541EDD-2#PBF vs LTC3670EDDB
LTC3541EDD-2#PBF vs LTC3541EDD-3#TRPBF
LTC3541EDD-2#PBF vs LTC3541EDD-3#PBF
LTC3541EDD-2#PBF vs LTC3541EDD-3#PBF
LTC3541EDD-2#PBF vs LTC3541EDD-2#TRPBF
LTC3541EDD-2#PBF vs LTC3541EDD-1#TRPBF
LTC3541EDD-2#PBF vs LTC3541EDD-1#PBF
LTC3541EDD-2#PBF vs LTC3541EDD-1#PBF
LTC3541EDD-2#PBF vs LTC3541EDD#TRPBF
LTC3541EDD-2#PBF vs LTC3541EDD#PBF
LTC3541EDD-2#PBF vs LTC3537EUD#TRPBF
LTC3541EDD-2#PBF vs LTC3537EUD#PBF
LTC3541EDD-2#PBF vs LTC3446IDE#TRPBF
LTC3541EDD-2#PBF vs LTC3446IDE#PBF
LTC3541EDD-2#PBF vs LTC3446EDE#TRPBF
LTC3541EDD-2#PBF vs LTC3446EDE#PBF
LTC3541EDD-2#PBF vs LTC3445EUF#TRPBF
LTC3541EDD-2#PBF vs LTC3445EUF#PBF
LTC3541EDD-2#PBF vs LTC3445EUF#PBF
LTC3541EDD-2#PBF vs LTC3260MPMSE#TRPBF
LTC3541EDD-2#PBF vs LTC3260MPMSE#PBF
LTC3541EDD-2#PBF vs LTC3260IMSE#TRPBF
LTC3541EDD-2#PBF vs LTC3260IMSE#PBF
LTC3541EDD-2#PBF vs LTC3260IDE#TRPBF
LTC3541EDD-2#PBF vs LTC3260IDE#PBF
LTC3541EDD-2#PBF vs LTC3260IDE
LTC3541EDD-2#PBF vs LTC3260HMSE#TRPBF
LTC3541EDD-2#PBF vs LTC3260HMSE#PBF
LTC3541EDD-2#PBF vs LTC3260EMSE#TRPBF
LTC3541EDD-2#PBF vs LTC3260EMSE#PBF
LTC3541EDD-2#PBF vs LTC3260EDE#TRPBF
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok