Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Analog Devices LTC2923CDE#PBF
LTC2923CDE#PBF
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC POWER SUPPLY CONTROLLER 12DFN
Manufacturer:
Analog Devices
Datasheet:
LTC2923CDE#PBF Datasheet
History Price: $7.13209
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC2923CDE#PBF Specification
Specification
Part No
LTC2923CDE#PBF
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Controller, Sequencer
Voltage - Input
-
Voltage - Supply
2.9V ~ 5.5V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
12-WFDFN Exposed Pad
Supplier Device Package
12-DFN (4x3)
LTC2923CDE#PBF PDF Datasheet
LTC2923CDE#PBF Datasheet
Click and Download: LTC2923CDE#PBF Datasheet
LTC2923CDE#PBF Related Parts
LTC1041CN8#PBF
Analog Devices
IC BANG-BANG CONTROLLER 8DIP
LTC1041CS8
Analog Devices
IC BANG-BANG CONTROLLER 8SOIC
LTC1041CS8#PBF
Analog Devices
IC BANG-BANG CONTROLLER 8SOIC
LTC1041CS8#TRPBF
Analog Devices
IC BANG-BANG CONTROLLER 8SOIC
LTC1696ES6#TRMPBF
Analog Devices
IC OVERVOLT PROT CTRLR SOT23-6
LTC1696ES6#TRPBF
Analog Devices
IC OVERVOLT PROT CTRLR SOT23-6
LTC1696HS6#TRMPBF
Analog Devices
IC OVERVOLT PROT CTRLR
LTC1696HS6#TRPBF
Analog Devices
IC OVERVOLT PROT CTRLR
LTC1696IS6#TRMPBF
Analog Devices
IC OVERVOLT PROT CTRLR
LTC1696IS6#TRPBF
Analog Devices
IC OVERVOLT PROT CTRLR
LTC1698EGN#PBF
Analog Devices
IC SECONDARY SIDE CTRLR 16SSOP
LTC1698EGN#TRPBF
Analog Devices
IC SECONDARY SIDE CTRLR 16SSOP
LTC2923CDE#PBF Compare Parts
LTC2923CDE#PBF vs LTC4255CG#PBF
LTC2923CDE#PBF vs LTC4151IS-2#TRPBF
LTC2923CDE#PBF vs LTC4151IS-2#PBF
LTC2923CDE#PBF vs LTC4151IMS-1#TRPBF
LTC2923CDE#PBF vs LTC4151IMS-1#PBF
LTC2923CDE#PBF vs LTC4151IMS#TRPBF
LTC2923CDE#PBF vs LTC4151IMS#PBF
LTC2923CDE#PBF vs LTC4151IMS
LTC2923CDE#PBF vs LTC4151IMS
LTC2923CDE#PBF vs LTC4151IDD-1#TRPBF
LTC2923CDE#PBF vs LTC4151IDD-1#PBF
LTC2923CDE#PBF vs LTC4151IDD#TRPBF
LTC2923CDE#PBF vs LTC4151IDD#PBF
LTC2923CDE#PBF vs LTC4151HMS#TRPBF
LTC2923CDE#PBF vs LTC4151HMS#PBF
LTC2923CDE#PBF vs LTC4151HDD#TRPBF
LTC2923CDE#PBF vs LTC4151HDD#PBF
LTC2923CDE#PBF vs LTC4151CS-2#TRPBF
LTC2923CDE#PBF vs LTC4151CS-2#PBF
LTC2923CDE#PBF vs LTC4151CMS-1#TRPBF
LTC2923CDE#PBF vs LTC4151CMS-1#PBF
LTC2923CDE#PBF vs LTC4151CMS#TRPBF
LTC2923CDE#PBF vs LTC4151CMS#PBF
LTC2923CDE#PBF vs LTC4151CDD-1#TRPBF
LTC2923CDE#PBF vs LTC4151CDD-1#PBF
LTC2923CDE#PBF vs LTC4151CDD#TRPBF
LTC2923CDE#PBF vs LTC4151CDD#PBF
LTC2923CDE#PBF vs LTC3766MPUFD#TRPBF
LTC2923CDE#PBF vs LTC3766MPUFD#PBF
LTC2923CDE#PBF vs LTC3766MPGN#TRPBF
LTC2923CDE#PBF vs LTC3766MPGN#PBF
LTC2923CDE#PBF vs LTC3766MPGN
LTC2923CDE#PBF vs LTC3766IUFD#TRPBF
LTC2923CDE#PBF vs LTC3766IUFD#PBF
LTC2923CDE#PBF vs LTC3766IGN#TRPBF
LTC2923CDE#PBF vs LTC3766IGN#PBF
LTC2923CDE#PBF vs LTC3766IGN
LTC2923CDE#PBF vs LTC3766HUFD#TRPBF
LTC2923CDE#PBF vs LTC3766HUFD#PBF
LTC2923CDE#PBF vs LTC3766HGN#TRPBF
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right