☰
LTC2463IMS#PBF
LTC2463IMS#PBF
Active
Description:  IC ADC 16BIT SIGMA-DELTA 12MSOP
Manufacturer:  Analog Devices
History Price: $6.49000
In Stock: 42560
LTC2463IMS#PBF Specification
Specification
Part No
LTC2463IMS#PBF
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Sampling Rate (Per Second)
60
Number of Inputs
1
Input Type
Differential
Data Interface
I2C
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Features
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package
12-MSOP
Mounting Type
Surface Mount
LTC2463IMS#PBF PDF Datasheet
LTC2463IMS#PBF Related Parts
LTC1096ACN8#PBF
LTC1096ACN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096ACS8#PBF
LTC1096ACS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096ACS8#TRPBF
LTC1096ACS8#TRPBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096AIN8#PBF
LTC1096AIN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096AIS8#PBF
LTC1096AIS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096AIS8#TRPBF
LTC1096AIS8#TRPBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096CN8#PBF
LTC1096CN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096CN8#PBF
LTC1096CN8#PBF
Linear Technology
IC ADC 8BIT SAR 8DIP
LTC1096CS8#PBF
LTC1096CS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096CS8#TRPBF
LTC1096CS8#TRPBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096IN8#PBF
LTC1096IN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096IS8#PBF
LTC1096IS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC2463IMS#PBF Compare Parts
  • LTC2463IMS#PBF vs LTC2640HTS8-HZ10#TRMPBF
  • LTC2463IMS#PBF vs LTC2640CTS8-LZ8#PBF
  • LTC2463IMS#PBF vs LTC2640AHTS8-HM12#TRMPBF
  • LTC2463IMS#PBF vs LTC2631CTS8-HZ12#PBF
  • LTC2463IMS#PBF vs LTC2615CGN-1#PBF
  • LTC2463IMS#PBF vs LTC2512IDKD-24#TRPBF
  • LTC2463IMS#PBF vs LTC2512IDKD-24#PBF
  • LTC2463IMS#PBF vs LTC2512CDKD-24#TRPBF
  • LTC2463IMS#PBF vs LTC2512CDKD-24#PBF
  • LTC2463IMS#PBF vs LTC2508IDKD-32#TRPBF
  • LTC2463IMS#PBF vs LTC2508IDKD-32#PBF
  • LTC2463IMS#PBF vs LTC2508CDKD-32#TRPBF
  • LTC2463IMS#PBF vs LTC2508CDKD-32#PBF
  • LTC2463IMS#PBF vs LTC2500IDKD-32#TRPBF
  • LTC2463IMS#PBF vs LTC2500IDKD-32#PBF
  • LTC2463IMS#PBF vs LTC2500CDKD-32#TRPBF
  • LTC2463IMS#PBF vs LTC2500CDKD-32#PBF
  • LTC2463IMS#PBF vs LTC2499IUHF#TRPBF
  • LTC2463IMS#PBF vs LTC2499IUHF#PBF
  • LTC2463IMS#PBF vs LTC2499CUHF#TRPBF
  • LTC2463IMS#PBF vs LTC2499CUHF#PBF
  • LTC2463IMS#PBF vs LTC2498IUHF#TRPBF
  • LTC2463IMS#PBF vs LTC2498IUHF#PBF
  • LTC2463IMS#PBF vs LTC2498HUHF#TRPBF
  • LTC2463IMS#PBF vs LTC2498HUHF#PBF
  • LTC2463IMS#PBF vs LTC2498CUHF#TRPBF
  • LTC2463IMS#PBF vs LTC2498CUHF#PBF
  • LTC2463IMS#PBF vs LTC2497IUHF#TRPBF
  • LTC2463IMS#PBF vs LTC2497IUHF#PBF
  • LTC2463IMS#PBF vs LTC2497CUHF#TRPBF
  • LTC2463IMS#PBF vs LTC2497CUHF#PBF
  • LTC2463IMS#PBF vs LTC2496IUHF#TRPBF
  • LTC2463IMS#PBF vs LTC2496IUHF#PBF
  • LTC2463IMS#PBF vs LTC2496CUHF#TRPBF
  • LTC2463IMS#PBF vs LTC2496CUHF#PBF
  • LTC2463IMS#PBF vs LTC2495IUHF#TRPBF
  • LTC2463IMS#PBF vs LTC2495IUHF#PBF
  • LTC2463IMS#PBF vs LTC2495CUHF#TRPBF
  • LTC2463IMS#PBF vs LTC2495CUHF#PBF
  • LTC2463IMS#PBF vs LTC2494IUHF#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class