☰
LTC1540CMS8#PBF
LTC1540CMS8#PBF
Active
Description:  IC COMPARATOR 1 W/VOLT REF 8MSOP
Manufacturer:  Analog Devices
History Price: $6.43000
In Stock: 8720
LTC1540CMS8#PBF Specification
Specification
Part No
LTC1540CMS8#PBF
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
with Voltage Reference
Number of Elements
1
Output Type
CMOS, TTL
Voltage - Supply, Single/Dual (?
2V ~ 11V, ?V ~ 5.5V
Voltage - Input Offset (Max)
12mV @ 5V
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
680nA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
60μs
Hysteresis
50mV
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-MSOP
LTC1540CMS8#PBF PDF Datasheet
LTC1540CMS8#PBF Related Parts
LTC1040CN#PBF
LTC1040CN#PBF
Analog Devices
IC COMPARATOR 2 GEN PUR 18DIP
LTC1040CSW#PBF
LTC1040CSW#PBF
Analog Devices
IC COMPARATOR 2 GEN PUR 18SO
LTC1040CSW#PBF
LTC1040CSW#PBF
Linear Technology
IC COMPARATOR 2 GEN PUR 18SOIC
LTC1040CSW#TRPBF
LTC1040CSW#TRPBF
Analog Devices
IC COMPARATOR 2 GEN PUR 18SO
LTC1042CN8#PBF
LTC1042CN8#PBF
Analog Devices
IC COMPARATOR 1 WINDW 8DIP
LTC1042MJ8
LTC1042MJ8
Analog Devices
IC COMPARATOR 1 8CERDIP
LTC1440CDD#PBF
LTC1440CDD#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8DFN
LTC1440CDD#TRPBF
LTC1440CDD#TRPBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8DFN
LTC1440CMS8#PBF
LTC1440CMS8#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8MSOP
LTC1440CMS8#TRPBF
LTC1440CMS8#TRPBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8MSOP
LTC1440CN8#PBF
LTC1440CN8#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8DIP
LTC1440CS8#PBF
LTC1440CS8#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8SO
LTC1540CMS8#PBF Compare Parts
  • LTC1540CMS8#PBF vs LTC6754IUD#PBF
  • LTC1540CMS8#PBF vs LTC6754ISC6#TRPBF
  • LTC1540CMS8#PBF vs LTC6754ISC6#TRMPBF
  • LTC1540CMS8#PBF vs LTC6754ISC6#PBF
  • LTC1540CMS8#PBF vs LTC6754ISC6
  • LTC1540CMS8#PBF vs LTC6754HUD#TRPBF
  • LTC1540CMS8#PBF vs LTC6754HUD#PBF
  • LTC1540CMS8#PBF vs LTC6754HSC6#TRPBF
  • LTC1540CMS8#PBF vs LTC6754HSC6#TRMPBF
  • LTC1540CMS8#PBF vs LTC6754HSC6#PBF
  • LTC1540CMS8#PBF vs LTC6754HSC6
  • LTC1540CMS8#PBF vs LTC6752MPS5#TRPBF
  • LTC1540CMS8#PBF vs LTC6752MPS5#TRMPBF
  • LTC1540CMS8#PBF vs LTC6752IUD-3#TRPBF
  • LTC1540CMS8#PBF vs LTC6752IUD-3#PBF
  • LTC1540CMS8#PBF vs LTC6752ISC6-4#TRPBF
  • LTC1540CMS8#PBF vs LTC6752ISC6-4#TRMPBF
  • LTC1540CMS8#PBF vs LTC6752ISC6-4
  • LTC1540CMS8#PBF vs LTC6752ISC6-1#TRPBF
  • LTC1540CMS8#PBF vs LTC6752ISC6-1#TRMPBF
  • LTC1540CMS8#PBF vs LTC6752ISC6-1
  • LTC1540CMS8#PBF vs LTC6752IS5#TRPBF
  • LTC1540CMS8#PBF vs LTC6752IS5#TRMPBF
  • LTC1540CMS8#PBF vs LTC6752IMS8-2#TRPBF
  • LTC1540CMS8#PBF vs LTC6752IMS8-2#PBF
  • LTC1540CMS8#PBF vs LTC6752HUD-3#TRPBF
  • LTC1540CMS8#PBF vs LTC6752HUD-3#PBF
  • LTC1540CMS8#PBF vs LTC6752HSC6-4#TRPBF
  • LTC1540CMS8#PBF vs LTC6752HSC6-4#TRMPBF
  • LTC1540CMS8#PBF vs LTC6752HSC6-4
  • LTC1540CMS8#PBF vs LTC6752HSC6-1#TRPBF
  • LTC1540CMS8#PBF vs LTC6752HSC6-1#TRMPBF
  • LTC1540CMS8#PBF vs LTC6752HSC6-1
  • LTC1540CMS8#PBF vs LTC6752HS5#TRPBF
  • LTC1540CMS8#PBF vs LTC6752HS5#TRMPBF
  • LTC1540CMS8#PBF vs LTC6752HMS8-2#TRPBF
  • LTC1540CMS8#PBF vs LTC6752HMS8-2#PBF
  • LTC1540CMS8#PBF vs LTC6702ITS8#TRPBF
  • LTC1540CMS8#PBF vs LTC6702ITS8#TRMPBF
  • LTC1540CMS8#PBF vs LTC6702IDC#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality